- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Cable Entry Locationu2009 | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Connector & Contact Retention Accessory Typeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Cover Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Housing Materialu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Pole Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Rectangular Connector Insert Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | UL Flammability Ratingu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1922062132-009 TE Connectivity | In Stock | - | - | - | Top & Side | - | - | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1922062132-009 | H6BPR-TGHC-M32-EMC-C | - | - | ||
![]() T1990240000-009 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Protective Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1990240000-009 | H24BPR-KDBM-EMC-C | - | - | ||
![]() T1325100116-000 TE Connectivity | In Stock | - | - | - | Top & Side | - | Power & Signal | - | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | T1325100116-000 | H10B-TG-RO-EMC-PG16 | - | - | ||
![]() T1390240121-002 TE Connectivity | In Stock | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | T1390240121-002 | H24B-TSH-RC-PG21 | - | - | ||
![]() 1-640721-0 TE Connectivity | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 105u2009°Cu2009[u2009-4 – 221u2009°Fu2009] | - | Natural | Nylon | Strain Relief | - | - | 1-640721-0 | 06P UMNL STR/REL & INSRT NATL | - | - | ||
![]() 1-350589-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 105u2009°Cu2009[u2009-4 – 221u2009°Fu2009] | - | Natural | Nylon | Strain Relief | - | - | 1-350589-0 | STR/REL CLAMP NATL | - | - | ||
![]() 1969609-3 TE Connectivity | 6950 |
| - | - | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | -40 – 105u2009°Cu2009[u2009-40 – 221u2009°Fu2009] | - | - | - | - | - | - | 1969609-3 | 3P VAL-U-LOK TPA 26-22 AWG | - | UL 94V-0 | ||
![]() T1009101120-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Protective Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | T1009101120-000 | H10A-KDBM | - | - | ||
![]() 5-641238-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | 5-641238-6 | 26P MTA100 CONN ASSY NAT 30AU | - | - | ||
![]() T2113000201-007 TE Connectivity | In Stock | - | - | - | - | - | - | - | Wire & Cable | - | - | - | - | Socket | - | - | - | - | - | - | - | 8 | - | - | 8 | - | - | - | Socket | - | T2113000201-007 | HMN-RJ45-F | - | - | ||
![]() 1-641198-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | 1-641198-0 | 10P MTA100 CONN ASSY RED 15AU | - | - | ||
![]() 4-1971793-3 TE Connectivity | 1350 |
| - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | - | - | - | - | Wire-to-Board | - | - | - | Nylon 66 GF | - | - | - | - | 4 | 1 | - | - | - | - | - | - | - | 4-1971793-3 | NEW GI CONN2.5 PLUG HSG 4P RED | - | - | ||
![]() 5-641237-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | 5-641237-6 | 26P MTA100 ASSY RED 30AU 23188 | - | - | ||
![]() 4-644020-0 TE Connectivity | 5 |
| - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | - | - | 4-644020-0 | 10P MTA100 CONN ASSY 30AU | - | - | ||
![]() DMC-M 99-03 CN TE Connectivity | In Stock | - | - | DMC-M99-03CN | - | - | - | - | - | - | - | - | Wire-to-Wire | Pin | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | Pin | - | ZPF000000000163973 | DMC-M 99-03 CN | Crimp | - | ||
![]() 4-647479-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | - | - | 4-647479-2 | 12P MTA156 CONN ASSY 18AWG ORA | - | - | ||
![]() 4-644718-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | - | - | 4-644718-3 | 13P MTA156 CONN ASSY 18AWG OR | - | - | ||
![]() 4-641217-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | 4-641217-2 | 12P MTA156 CONN ASSY 18AWG ORA | - | - | ||
![]() 1SNG610045R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | - | - | Cable Gland | - | Yes | 1SNG610045R0000 | EP-DOP-SZ20-BL-B | - | UL 94V-2 | ||
![]() 1SNG610031R0000 TE Connectivity | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | - | - | Cable Gland | - | Yes | 1SNG610031R0000 | EP-DOP-SZ16-LGR-D | - | UL 94V-2 |