- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Entry Locationu2009 | Circuit Applicationu2009 | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | Hardware Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Jackscrew Styleu2009 | Jackscrew Typeu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retentionu2009 | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Pole Configurationu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | UL Flammability Ratingu2009 | Wire Contact Termination Area Plating Materialu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-200874-2 TE Connectivity | 4 |
| - | - | - | - | - | - | - | - | Jackscrew Kit | - | - | Male | Fixed | - | - | - | 6, 12, 14, 15, 16, 20, 26, 28, 34, 41, 42, 50, 75, 104 | -55 – 150u2009°Cu2009[u2009-67 – 302u2009°Fu2009] | - | - | 1-200874-2 | SERIES M JACKSCREW STUD ASSY | - | - | - | - | - | ||
![]() 2321919-4 TE Connectivity | 48 | - | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | - | - | 4 | -30 – 105u2009°Cu2009[u2009-22 – 221u2009°Fu2009] | - | - | 2321919-4 | FRONT TPA PLUG HOUSING, 4 POS | - | - | - | - | - | ||
![]() 3-282003-6 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Polarization | With | With | - | - | - | - | 3-282003-6 | AMP MONO-SHAPE TAB CONN 3P | - | - | - | - | - | ||
![]() 1971777-5 TE Connectivity | 480 |
| - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | - | - | 5 | -55 – 150u2009°Cu2009[u2009-67 – 302u2009°Fu2009] | - | - | 1971777-5 | PTL TPA HIGH TEMP 1 x 5 BLACK | - | UL 94V-0 | - | - | - | ||
![]() T2040011040-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | Gold | Pin | - | - | - | - | - | - | - | - | - | - | - | - | T2040011040-000 | DMM-4.0 | - | - | Gold | 12 | 4 | ||
![]() T1329030120-000 TE Connectivity | 10 | - | - | Bottom | Power & Signal | - | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | - | Yes | T1329030120-000 | H3A-MTG-M20 | - | - | - | - | - | ||
![]() T2040012100-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | Gold | Socket | - | - | - | - | - | - | - | - | - | - | - | - | T2040012100-000 | DMF-10 | - | - | Gold | 8 – 8 | 8.34 | ||
![]() T1270245129-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | - | Yes | T1270245129-000 | H24B-TSBHS-EMC-PG29 | - | - | - | - | - | ||
![]() T2110052201-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | 5 | - | 5 | No | T2110052201-000 | HMN-005-FS | Spring Terminal | - | - | - | - | ||
![]() T2111027101-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 2 | No | T2111027101-000 | HMN-Q1-M | - | - | - | 26 – 12 | .14 – 4 | ||
![]() T2111020201-000 TE Connectivity | 10 |
| - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | 2 | - | 2 | No | T2111020201-000 | HMN-002-FC | Crimp Terminal | - | - | - | - | ||
![]() T2111502101-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | 25 | - | 25 | No | T2111502101-000 | HMN-025-M 26-50 | Crimp Terminal | - | - | - | - | ||
![]() T2111020101-000 TE Connectivity | 10 |
| - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | 2 | - | 2 | No | T2111020101-000 | HMN-002-MC | Crimp Terminal | - | - | - | - | ||
![]() T2300104201-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | 10 | - | 10 | No | T2300104201-000 | HVEC-010-F | Crimp Terminal | - | - | - | - | ||
![]() T2100163101-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | 16 | - | 16 | No | T2100163101-000 | HEAV-016-MS | Spring Terminal | - | - | - | - | ||
![]() T1320480129-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | - | Yes | T1320480129-000 | H48B-TG-RO-PG29 | - | - | - | - | - | ||
![]() T1610243221-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | - | Yes | T1610243221-000 | H24B-SGR-LB-2PG21 | - | - | - | - | - | ||
![]() T1470242129-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | - | Yes | T1470242129-000 | H24B-SGRH-PG29 | - | - | - | - | - | ||
![]() T1470241221-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | - | Yes | T1470241221-000 | H24B-SGRHS-2PG21 | - | - | - | - | - | ||
![]() T1490241221-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | - | Yes | T1490241221-000 | H24B-SDRHM-BO-2PG21 | - | - | - | - | - |