- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Entry Locationu2009 | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Housing Materialu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Wire Contact Termination Area Plating Materialu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4-644702-2 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | 4-644702-2 | 12P MTA100 CONN ASSY F/T LF | - | - | - | ||
![]() 3-644577-9 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | 3-644577-9 | 09P MTA100 CONN ASSY BLK LF | - | - | - | ||
![]() 2-1586586-2 TE Connectivity | In Stock | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | 2-1586586-2 | 22P VAL-U-LOK BMI VRT HDR V2 | - | - | - | ||
![]() 1-1586075-6 TE Connectivity | In Stock | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | Wire-to-Board, Wire-to-Wire | - | - | - | - | Nylon | - | - | - | - | 16 | 2 | - | 1-1586075-6 | 16P RCPT VAL-U-LOK V2 BLK | - | - | - | ||
![]() 4-647000-4 TE Connectivity | In Stock | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | 4-647000-4 | 14P MTA100 PSTD CONN ASSY LF | - | - | - | ||
![]() 3-647002-9 TE Connectivity | In Stock | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | 3-647002-9 | 09P MTA100 PSTD CONN ASSY LF | - | - | - | ||
![]() T2030011015-000 TE Connectivity | 20 |
| - | - | - | - | - | - | - | Gold | Pin | - | - | - | - | - | - | - | - | - | - | T2030011015-000 | DEM-1.5 | Gold | 16 | 1.5 | ||
![]() T2030011010-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Gold | Pin | - | - | - | - | - | - | - | - | - | - | T2030011010-000 | DEM-1.0 | Gold | 18 | .75 | ||
![]() T2030012008-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Gold | Socket | - | - | - | - | - | - | - | - | - | - | T2030012008-000 | DEF-0.75 | Gold | 18 | .75 | ||
![]() T2030012010-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Gold | Socket | - | - | - | - | - | - | - | - | - | - | T2030012010-000 | DEF-1.0 | Gold | 18 | .75 | ||
![]() D369-P99-DP0 TE Connectivity | In Stock | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | D369-P99-DP0 | 369 9 WAY PLUG, NO CONTACTS, PIN | - | - | - | ||
![]() D369-P99-NP0 TE Connectivity | In Stock | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | D369-P99-NP0 | 369 9 WAY PLUG, NO CONTACTS, PIN | - | - | - | ||
![]() T1990161000-009 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Base Housing | - | - | - | - | - | - | - | - | - | T1990161000-009 | H16BPR-KDBM-EMC-C | - | - | - | ||
![]() T1516101000-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Base Housing | - | - | - | - | - | - | - | - | - | T1516101000-000 | H10A-ADMS-EMC | - | - | - | ||
![]() T2120100221-000 TE Connectivity | In Stock | - | - | Bottom | - | Power & Signal | - | - | - | - | - | Base Housing | Side Clip | - | - | - | - | - | - | - | Yes | T2120100221-000 | ZGGP-H10BSK,1-4/2-3/7-10 | - | - | - | ||
![]() T1930240000-409 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Base Housing | Screwlock | - | - | - | - | - | - | - | Yes | T1930240000-409 | H24BPR-AG-EMC-C | - | - | - | ||
![]() T2020022008-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Gold | Socket | - | - | - | - | - | - | - | - | - | - | T2020022008-000 | DDF-T-0.75 | Gold | 18 | .75 | ||
![]() T2030021002-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Gold | Pin | - | - | - | - | - | - | - | - | - | - | T2030021002-000 | DEM-T-0.3 | Gold | 26 – 22 | .13 – .33 | ||
![]() T2030021030-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Gold | Pin | - | - | - | - | - | - | - | - | - | - | T2030021030-000 | DEM-T-3.0 | Gold | 12 | 3 | ||
![]() T1170162129-000 TE Connectivity | In Stock | - | - | - | - | Power & Signal | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | Yes | T1170162129-000 | H16BPR-TGMA-GR-PG29 | - | - | - |