- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Base/Housing Material | Body Orientation | Cable Entry Locationu2009 | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Materials | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Housing Materialu2009 | Insert Arrangement | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Mounting | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Protection & Strain Relief Accessory Typeu2009 | Rectangular Connector Insert Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Termination Method to Wire & Cableu2009 | UL Flammability Ratingu2009 | Operating Temperature | Gender | Pitch | Contact Gender | Housing Color | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1170162121-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Power & Signal | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | T1170162121-000 | H16BPR-TGMA-GR-PG21 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1983665-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Double Lock Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | -30 – 105u2009°Cu2009[u2009-22 – 221u2009°Fu2009] | - | - | - | 1983665-1 | 1P Double Lock | - | - | UL 94V-0 | - | - | - | - | - | - | - | ||
![]() 207397-1 TE Connectivity | 10 |
| - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | - | Wire-to-Board, Wire-to-Wire | - | - | - | - | PA 66 | - | - | - | - | - | - | 10 | 1 | - | - | - | - | 207397-1 | HSG,RECEPT 10 POSN,METRIMATE | - | - | - | - | - | - | - | - | - | - | ||
![]() T1190242032-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Power & Signal | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | - | - | - | Yes | T1190242032-000 | H24B-TGH/TSH-2M32/M20 | - | - | - | - | - | - | - | - | - | - | ||
![]() T1230240229-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Power & Signal | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | - | - | - | Yes | T1230240229-000 | H24B-TGH/TSH-2PG29 | - | - | - | - | - | - | - | - | - | - | ||
![]() T1730163121-000 TE Connectivity | In Stock | - | - | - | - | - | - | Top & Side | - | Power & Signal | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | - | - | - | - | - | Yes | T1730163121-000 | H16B-TBF-LB-PG21 | - | - | - | - | - | - | - | - | - | - | ||
![]() 2120339-1 TE Connectivity | In Stock | - | - | Tin | - | LCP (Liquid Crystal Polymer) | Right Angle | - | - | - | Side Clip | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | 2120339-1 | SIDE CLIP | IDT | - | - | -65 to 105 °C | Plug | 2.5400 mm | - | Black | - | 68.22 mm | ||
![]() MTCPK2PJC62PP TE Connectivity | In Stock | - | - | - | 6-1197944-7 | - | - | - | 1.27u2009mmu2009[u2009.05u2009inu2009] | - | - | - | - | Wire-to-Wire | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | Yes | 036654-000 | MTCPK2PJC62PP | - | - | - | - | - | - | - | - | - | - | ||
![]() 699681-000 TE Connectivity | In Stock | - | - | - | 3-1195491-6 | - | - | - | - | - | - | Receptacle | Housing Kit | - | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | - | - | 699681-000 | MTC100-JH1-R22 | - | - | - | - | - | - | - | - | - | - | ||
![]() DMC-M 22-10 BD TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Wire-to-Wire | - | Socket | - | - | - | - | - | - | - | - | - | 20 | - | - | - | Socket | - | ZPF000000000114463 | DMC-M 22-10 BD | - | Crimp | - | - | - | - | - | - | - | - | ||
![]() D369-B33-AP5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | - | - | YD369-B33-AP500000 | 369 3 WAY PANEL MNT REC, 90 PCB TIN, PIN | - | - | - | - | - | - | - | - | - | - | ||
![]() YD369-B66-NS1-119P TE Connectivity | In Stock | - | - | Gold | - | - | Straight | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | 25-35 | Keyed | With | - | With | Cable Mount | - | - | - | - | - | - | YD369-B66-NS1-119P | 369 6 WAY PANEL MNT REC, CRIMP, SKT,119P | Crimp | - | - | -65 to 200 °C | Plug | - | Pin | - | No | 31.34 mm | ||
![]() D369-R99-AS3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | - | - | YD369-R99-AS300000 | 369 9 WAY REC, 20/22 CONTACTS, SKT | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNG607017R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | - | Yes | 1SNG607017R0000 | EP-LN-M40-GR-A | - | - | UL 94V-2 | - | - | - | - | - | - | - | ||
![]() 1SNG625007R0000 TE Connectivity | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | - | Yes | 1SNG625007R0000 | EM-SGL-M16-MET-G | - | - | UL 94V-2 | - | - | - | - | - | - | - | ||
![]() 1SNG602087R0000 TE Connectivity | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | - | Yes | 1SNG602087R0000 | EM-SG-PG9-MET-A | - | - | UL 94V-2 | - | - | - | - | - | - | - | ||
![]() 1SNG609013R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | No | 1SNG609013R0000 | ENBR-WG-M25-BL-A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNG605068R0000 TE Connectivity | 1023 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | - | Yes | 1SNG605068R0000 | EP-VEP-M16-GR-D | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-641191-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | 5-641191-0 | 20P MTA100 CONN ASSY WHT LF | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-644564-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | 4-644564-1 | 11P MTA100 CONN ASSY F/T 26AWG | - | - | - | - | - | - | - | - | - | - |