- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Wire Insulation Diameter Rangeu2009 | Body Orientation | Cable Entry Locationu2009 | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Seal Typeu2009 | Connector Systemu2009 | Contact Materials | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Housing Materialu2009 | Insert Arrangement | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Mounting | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Pole Configurationu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Termination Method to Wire & Cableu2009 | Operating Temperature | Gender | Contact Gender | Interface | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 794697-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | 794697-1 | 04P CMNL HDR ASSY R/A PC NATL | - | - | - | - | - | - | - | - | ||
![]() T1730242132-100 TE Connectivity | In Stock | - | - | - | - | - | Top & Side | - | - | - | - | - | - | - | - | Base Housing | - | - | - | - | - | - | - | - | - | - | - | - | - | T1730242132-100 | H24B-TBF-M32/M4 | - | - | - | - | - | - | - | - | ||
![]() T1340240225-000 TE Connectivity | In Stock | - | - | - | - | - | Top | - | - | - | - | - | - | - | - | Hood | - | - | - | - | - | - | - | - | - | - | - | - | - | T1340240225-000 | H24B-TGH-RO-2M25 | - | - | - | - | - | - | - | - | ||
![]() 4-640473-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | 4-640473-9 | 19CIR MTA156 ASSY ON TAPE LF | - | - | - | - | - | - | - | - | ||
![]() 3-640474-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | 3-640474-8 | 08P MTA156 ASSY ON TAPE LF | - | - | - | - | - | - | - | - | ||
![]() DMC-MD 45 B 22-01 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | Housing Kit | - | - | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | - | ZPF000000000200988 | DMC-MD 45 B 22-01 | - | - | - | - | - | - | - | - | ||
![]() 644267-2 TE Connectivity | In Stock | - | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | Wire-to-Board | - | - | - | - | Nylon 66/6 | - | - | - | - | - | - | 2 | 1 | - | - | - | 644267-2 | SL156 HSG (YELLOW) | - | - | - | - | - | - | - | - | ||
![]() 647175-7 TE Connectivity | In Stock | - | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | Wire-to-Board | - | - | - | - | Nylon 66/6 | - | - | - | - | - | - | 7 | 1 | - | - | - | 647175-7 | 07P SL156 HSG W/LR W/O#5 | - | - | - | - | - | - | - | - | ||
![]() 3-641224-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | Without | - | Without | - | - | - | - | - | - | 3-641224-3 | 03P MTA156 CONN ASSY 22AWG LF | - | Insulation Displacement (IDC) | - | - | - | - | - | - | ||
![]() 4-640469-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | 4-640469-0 | 10P MTA100 CONN ASSY ON TAPE | - | - | - | - | - | - | - | - | ||
![]() 4-640435-5 TE Connectivity | In Stock | - | - | Gold | - | Right Angle | - | - | - | Receptacle | Connector Assembly | - | - | Copper Alloy | - | - | - | - | 24-61 | - | Without | - | Without | Cable Mount | - | - | - | - | - | 4-640435-5 | 15P MTA156 CONN ASSY 26AWG LF | Solder | Insulation Displacement (IDC) | -55 to 125 °C | Plug | Socket | - | Yes | 75.69 mm | ||
![]() 3-641243-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | 3-641243-8 | 08 CIR MTA-100 CONN BLUE LF | - | - | - | - | - | CAN/Serial I2C/SPI/U | - | - | ||
![]() 2029362-1 TE Connectivity | In Stock | - | - | - | 1.52 – 3.3u2009mmu2009[u2009.06 – .13u2009inu2009] | - | - | - | - | - | - | Wire Seal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55 – 105u2009°Cu2009[u2009-67 – 221u2009°Fu2009] | - | - | 2029362-1 | 05P UMNL BLUE GANG WIRE SEAL | - | - | - | - | - | - | - | - | ||
![]() 2320297-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | Housing Kit | - | - | - | - | - | - | - | - | - | - | Screwlock | With | - | - | - | - | - | - | 2320297-1 | KIT, REC CONN, VERTICAL MMC-PUSH ON-P-F | - | Crimp | - | - | - | - | - | - | ||
![]() T2100063201-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | 6 | - | - | 6 | No | T2100063201-000 | HEAV-006-FS | - | Spring Terminal | - | - | - | - | - | - | ||
![]() T1990240010-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | Power & Signal | - | - | - | - | - | - | Cover | Screwlock | - | - | - | - | - | - | - | - | - | - | - | Yes | T1990240010-000 | H24BPRC-KDBP | - | - | - | - | - | - | - | - | ||
![]() T1920240125-000 TE Connectivity | In Stock | - | - | - | - | - | Top & Side | - | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | - | Yes | T1920240125-000 | H24BPR-TGH-M25 | - | - | - | - | - | - | - | - | ||
![]() T1340060211-000 TE Connectivity | In Stock | - | - | - | - | Straight | Side | - | Power & Signal | - | - | - | - | Brass | - | Hood | Locking Clip | - | - | - | - | - | - | Cable Mount | - | - | - | - | Yes | T1340060211-000 | H6B-TGH-2PG11 | Crimp | - | - | PL/RCP | - | - | - | - | ||
![]() T1210320140-000 TE Connectivity | In Stock | - | - | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | - | - | - | - | Yes | T1210320140-000 | H32B-TS-M40 | - | - | - | - | - | - | - | - | ||
![]() T1629161121-000 TE Connectivity | In Stock | - | - | - | - | - | Side | - | - | - | - | - | - | - | - | Base Housing | - | - | - | - | - | - | - | - | - | - | - | - | - | T1629161121-000 | H16A-SDRMS-PG21 | - | - | - | - | - | - | - | - |