- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Entry Locationu2009 | Circuit Applicationu2009 | Compatible With Wire & Cable Typeu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | Hardware Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Pin Hood Typeu2009 | Pole Configurationu2009 | Protection & Strain Relief Accessory Typeu2009 | Rectangular Connector Insert Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | Wire Contact Termination Area Plating Materialu2009 | Wire Sizeu2009(AWG) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T2040243101-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | 24 | - | - | 24+PE | - | - | No | T2040243101-000 | HE-024-MS | Spring Terminal | - | - | ||
![]() T2020001025-000 TE Connectivity | In Stock | - | - | - | - | Discrete Wire | - | - | - | Silver | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T2020001025-000 | CDM-2.5 | - | Silver | 14 | ||
![]() T2020012005-000 TE Connectivity | 49 | - | - | - | - | Discrete Wire | - | - | - | Gold | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T2020012005-000 | DDF-0.5 | - | Gold | 20 | ||
![]() D369-P99-BP3 TE Connectivity | In Stock | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | - | - | YD369-P99-BP3-0000 | 369 9 WAY PLUG, 20/22 CONTACTS, PIN | - | - | - | ||
![]() T1230105129-000 TE Connectivity | 69 |
| - | Side | Power & Signal | - | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | - | Yes | T1230105129-000 | H10B-TSH-EMC-PG29 | - | - | - | ||
![]() T1230105125-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | - | Yes | T1230105125-000 | H10B-TSH-EMC-M25 | - | - | - | ||
![]() T1270160225-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | - | Yes | T1270160225-000 | H16B-TSBH-2M25 | - | - | - | ||
![]() 201786-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Pin Hood | - | - | - | - | - | - | 34 | -55 – 150u2009°Cu2009[u2009-67 – 302u2009°Fu2009] | Internal Open End | - | - | - | - | 201786-4 | 34 PL. PIN HOOD | - | - | - | ||
![]() 5-640430-4 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | 5-640430-4 | 24P MTA156 CONN ASSY 26AWG BLU | - | - | - | ||
![]() 5-640433-2 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Without | - | Without | - | - | - | - | - | - | - | 5-640433-2 | 22P MTA156 CONN ASSY 22AWG RED | Insulation Displacement (IDC) | - | - | ||
![]() DMC-M 99-06 AN TE Connectivity | In Stock | - | - | - | - | - | - | - | Wire-to-Wire | - | Pin | - | - | - | - | - | - | - | - | - | - | 10 | - | Pin | - | ZPF000000000200109 | DMC-M 99-06 AN | Crimp | - | - | ||
![]() 5-640443-8 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | 5-640443-8 | 28P MTA100 CONN ASSY GRN | - | - | - | ||
![]() 4-644563-7 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | 4-644563-7 | 17P MTA100 CONN ASSY F/T 24AWG | - | - | - | ||
![]() 643995-2 TE Connectivity | In Stock | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | 643995-2 | 02P MTA156 PSTD CONN CE 22AWG | - | - | - | ||
![]() 3-640621-5 TE Connectivity | 45 |
| - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | 3-640621-5 | 05P MTA100 CONN ASSY F/T NATL | - | - | - | ||
![]() 5-640443-2 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | 5-640443-2 | 22P MTA100 CONN ASSY GRN | - | - | - | ||
![]() 5-643813-7 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | 5-643813-7 | 27P MTA100 CONN ASSY POL RIB | - | - | - | ||
![]() 1SNG609037R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | No | 1SNG609037R0000 | ECR-WG-PG11-BL-A | - | - | - | ||
![]() 3-644466-7 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | 3-644466-7 | 07P MTA156 CONN ASSY 20AWG YEL | - | - | - | ||
![]() 1SNG609051R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | No | 1SNG609051R0000 | ENBR-WG-PG29-BL-A | - | - | - |