- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Entry Locationu2009 | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Pole Configurationu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | Wire Contact Termination Area Plating Materialu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-644044-9 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | 3-644044-9 | 09P MTA100 CONN ASSY LF | - | - | - | - | ||
![]() 3-644576-3 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | 3-644576-3 | 03P MTA100 CONN ASSY BLK LF | - | - | - | - | ||
![]() 4-644726-0 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | 4-644726-0 | 10P MTA100 CONN ASSY W/TB LF | - | - | - | - | ||
![]() 3-644702-4 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | 3-644702-4 | 04P MTA100 CONN ASSY F/T LF | - | - | - | - | ||
![]() 3-644578-8 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | 3-644578-8 | 08P MTA100 CONN ASSY BLK LF | - | - | - | - | ||
![]() 4-644577-4 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | 4-644577-4 | 14P MTA100 CONN ASSY BLK LF | - | - | - | - | ||
![]() 4-644726-4 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | 4-644726-4 | 14P MTA100 CONN ASSY W/TB LF | - | - | - | - | ||
![]() 3-644578-7 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | 3-644578-7 | 07P MTA100 CONN ASSY BLK LF | - | - | - | - | ||
![]() 1-1586586-4 TE Connectivity | In Stock | - | - | - | - | Plug | Connector Assembly | - | - | - | - | Keyed | With | - | With | - | - | - | - | 1-1586586-4 | 14P VAL-U-LOK BMI VRT HDR V2 | - | - | - | - | ||
![]() 2321919-5 TE Connectivity | In Stock | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | 5 | -30 – 105u2009°Cu2009[u2009-22 – 221u2009°Fu2009] | - | - | 2321919-5 | FRONT TPA PLUG HOUSING, 5 POS | - | - | - | - | ||
![]() 2321927-6 TE Connectivity | In Stock | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | 6 | -30 – 105u2009°Cu2009[u2009-22 – 221u2009°Fu2009] | - | - | 2321927-6 | FRONT TPA RECEPTACLE, 6POS | - | - | - | - | ||
![]() 3-1554809-8 TE Connectivity | In Stock | - | - | - | - | Plug | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | 3-1554809-8 | RITS CONN.PLUG ASSY 8P ORANGE COVER | - | - | - | - | ||
![]() T2040011015-000 TE Connectivity | In Stock | - | - | - | - | - | - | Gold | Pin | - | - | - | - | - | - | - | - | - | - | T2040011015-000 | DMM-1.5 | - | Gold | 16 | 1.5 | ||
![]() 2-1554809-3 TE Connectivity | 32 |
| - | - | - | Plug | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | 2-1554809-3 | RITS CONN. PLUG ASSY 3P BLUE COVER | - | - | - | - | ||
![]() T2040011025-000 TE Connectivity | In Stock | - | - | - | - | - | - | Gold | Pin | - | - | - | - | - | - | - | - | - | - | T2040011025-000 | DMM-2.5 | - | Gold | 14 | 2.5 | ||
![]() T2020402201-100 TE Connectivity | In Stock | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | 40 | - | 40 | No | T2020402201-100 | HD-040-FJ | Crimp Terminal | - | - | - | ||
![]() T2111013201-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | 1 | - | 1 | No | T2111013201-000 | HMN-001-FC | Crimp Terminal | - | - | - | ||
![]() T2040104101-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | 10 | - | 10+PE | No | T2040104101-000 | HE-010-MC | Crimp Terminal | - | - | - | ||
![]() T2100042201-000 TE Connectivity | 6482 | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | 4 | - | 4 | No | T2100042201-000 | HK4/0-004-F,WITH ONE SLOT SCREW | Screw Terminal | - | - | - | ||
![]() T1910160132-000 TE Connectivity | In Stock | - | - | Side | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | Yes | T1910160132-000 | H16BPR-TSH-M32 | - | - | - | - |