- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Orientation | Capacitance Tolerance | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Contact Materials | Insert Arrangement | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Mounting | Operating Temperature Rangeu2009 | Protection & Strain Relief Accessory Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | UL Flammability Ratingu2009 | Voltage, Rating | Operating Temperature | Number of Rows | Gender | Capacitance | Number of Contacts | Contact Gender | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNG626167R0000 TE Connectivity | 85 |
| - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG626167R0000 | EP-SGL-PG21-GR-A | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNG619011R0000 TE Connectivity | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG619011R0000 | EM-RJG-M40-MET-A | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-643816-9 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | Polarization | With | - | With | - | - | - | - | 4-643816-9 | 19P MTA100 CONN ASSY POL RIB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNG609042R0000 TE Connectivity | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | No | 1SNG609042R0000 | ECR-WG-PG36-BL-A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNG604001R0000 TE Connectivity | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | -40 – 80u2009°Cu2009[u2009-40 – 176u2009°Fu2009] | Cable Gland | Yes | 1SNG604001R0000 | EP-BPA-SZ4-LGR-A | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-644563-5 TE Connectivity | 45 |
| - | - | 0.25pF | Receptacle | Connector Assembly | - | - | Polarization | With | - | With | - | - | - | - | 3-644563-5 | 05P MTA100 CONN ASSY F/T 24AWG | - | - | - | - | - | - | 7 pF | - | - | - | 1.02 mm | 1 x 0.5 mm | ||
![]() 4-640430-6 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | 4-640430-6 | 16P MTA156 CONN ASSY 26AWG BLU | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-643814-9 TE Connectivity | 62 |
| - | Straight | - | Receptacle | Connector Assembly | Beryllium Copper | 22-22 | Polarization | With | - | With | Cable Mount | - | - | - | 3-643814-9 | 09P MTA100 CONN ASSY POL RIB | Crimp | - | - | -55 to 175 °C | - | Plug | - | - | Pin | No | 63.5 mm | - | ||
![]() 3-640622-3 TE Connectivity | 72 |
| - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | 3-640622-3 | 03P MTA100 CONN ASSY F/T BLU | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-640441-1 TE Connectivity | 20 |
| - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | 4-640441-1 | 11P MTA100 CONN ASSY WHT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-644563-1 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | Polarization | With | - | With | - | - | - | - | 4-644563-1 | 11P MTA100 CONN ASSY F/T 24AWG | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-644540-1 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | Polarization | With | - | With | - | - | - | - | 4-644540-1 | 11P MTA100 CONN ASSY F/T POL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 647476-3 TE Connectivity | In Stock | - | - | - | - | Plug | Connector Assembly | - | - | Polarization | With | - | With | - | - | - | - | 647476-3 | 03P MTA156 PSTD CONN CE 18AWG | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-643814-0 TE Connectivity | 6 |
| - | - | - | Receptacle | Connector Assembly | - | - | Polarization | With | - | With | - | - | - | - | 5-643814-0 | 20P MTA100 CONN ASSY POL RIB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-641313-5 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | 3-641313-5 | 05 CIR MTA-100 ASSY TAPE LF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-640621-4 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | 5-640621-4 | 24P MTA100 CONN ASSY F/T NATL | - | - | 12 Vdc | - | 1 | - | - | 2 | - | - | - | - | ||
![]() 5-641311-4 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | 5-641311-4 | 24CIR MTA100 ASSY TAPE LF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-640441-2 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | 5-640441-2 | 22P MTA100 CONN ASSY WHT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-640441-9 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | 4-640441-9 | 19P MTA100 CONN ASSY WHT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-643816-4 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | Polarization | With | - | With | - | - | - | - | 5-643816-4 | 24P MTA100 CONN ASSY POL RIB | - | - | - | - | - | - | - | - | - | - | - | - |