- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Entry Locationu2009 | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Current Rating (Max)u2009(A) | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Housing Materialu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | Pole Configurationu2009 | Protection & Strain Relief Accessory Typeu2009 | Rectangular Connector Insert Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | UL Flammability Ratingu2009 | Wire Contact Termination Area Plating Materialu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-282003-6 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | - | - | 2-282003-6 | AMP MONO-SHAPE TAB 3 POS CONN | - | - | - | ||
![]() DMC-MA 20-22 BC TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire-to-Wire | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | Socket | - | ZPF000000000137240 | DMC-MA 20-22 BC | Crimp | - | - | ||
![]() 2-192042-5 TE Connectivity | In Stock | - | - | - | - | Power | - | - | - | - | 65 | - | Pin | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | No | 2-192042-5 | LAIVS 0.15mm(.006) UNPL | - | - | - | ||
![]() 192039-5 TE Connectivity | In Stock | - | - | - | - | Power | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | 1 | - | -196 – 200u2009°Cu2009[u2009-320 – 392u2009°Fu2009] | - | - | - | - | - | No | 192039-5 | LA3 .006,SILVER PL | - | - | - | ||
![]() T121E061140-000 TE Connectivity | In Stock | - | - | Side | - | Power & Signal | - | - | - | - | - | - | - | Hood | 2 Lever Locking | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | T121E061140-000 | H6BEP-TS-M40 | - | - | - | ||
![]() 182-0701-06 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Gold | Socket | - | - | - | - | - | - | - | - | - | - | 115 | 115 | - | - | - | - | ZPF000000000002027 | 182-0701-06 | - | - | Gold | ||
![]() 2040974-2 TE Connectivity | 5 |
| - | - | 1u2009mmu2009[u2009.039u2009inu2009] | - | - | - | - | Wire-to-Board | - | - | - | - | - | Polyamide | - | - | - | - | 8 | 1 | - | - | - | - | - | - | - | 2040974-2 | PLUG HSG, 1.0VP REMODEL | - | - | - | ||
![]() 097-0014-16 TRA TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Gold | Pin | - | - | - | - | - | - | - | - | - | - | 115 | 115 | - | - | - | - | ZPF000000000001200 | 097-0014-16 TRA | - | - | Gold | ||
![]() DMC-M 04-12 ANE TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire-to-Wire | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | Pin | - | ZPF000000000015186 | DMC-M 04-12 ANE | Crimp | - | - | ||
![]() ABC03P-20P-4048 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | - | Wire-to-Wire | - | - | - | - | - | - | Keyed | With | Latch | - | - | - | - | - | - | - | - | - | - | ABC03P-20P-4048 | IN-LINE RECP | - | - | - | ||
![]() ABC06N-22P-4048 TE Connectivity | In Stock | - | - | - | - | - | - | Plug | - | Wire-to-Wire | - | - | - | - | - | - | Keyed | With | Latch | - | - | - | - | - | - | - | - | - | - | ABC06N-22P-4048 | IN-LINE PLUG | - | - | - | ||
![]() T2040325201-000 TE Connectivity | 32 |
| - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | 16 | - | - | - | - | 16+PE | - | Socket | - | T2040325201-000 | HE-016-FSS 17-32 | Crimp Terminal | - | - | ||
![]() T1010032200-000 TE Connectivity | In Stock | - | - | - | - | Power & Signal | - | - | - | - | - | - | - | Cover | Locking Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | T1010032200-000 | H3A-KDBP-NRG | - | - | - | ||
![]() T1910060140-009 TE Connectivity | In Stock | - | - | Side | - | - | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1910060140-009 | H6BPR-TSH-M40-EMC-C | - | - | - | ||
![]() D369-MR99-NP0 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | - | - | - | - | YD369-MR99-NP00000 | 369 9 WAY SHIELDED REC, NO CONTACTS, PIN | - | - | - | ||
![]() T1922061116-009 TE Connectivity | In Stock | - | - | Top & Side | - | - | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1922061116-009 | H6BPR-TGHC-PG16-EMC-C | - | - | - | ||
![]() T1912060121-009 TE Connectivity | In Stock | - | - | Side | - | - | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1912060121-009 | H6BPR-TSHC-PG21-EMC-C | - | - | - | ||
![]() T3609500112-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | Yes | T3609500112-000 | DLX-50-MT | - | - | - | ||
![]() 927395-1 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Housing | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | 927395-1 | 07P CI2/MNL.MALE HS | - | UL 94V-2 | - | ||
![]() 1-1969608-1 TE Connectivity | In Stock | - | - | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 | - | -40 – 105u2009°Cu2009[u2009-40 – 221u2009°Fu2009] | - | - | - | - | - | - | 1-1969608-1 | 11P VAL-U-LOK TPA 22-18 AWG | - | UL 94V-0 | - |