- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Alias # | Brand | Cable Entry Locationu2009 | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Materials | Contact Mating Area Plating Materialu2009 | Contact Retention Within Housingu2009 | Contact Typeu2009 | Factory Pack QuantityFactory Pack Quantity | Hardware Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Housing Materialu2009 | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Operating Voltageu2009(VAC) | Part Life Cycle Code | Pin Hood Typeu2009 | Risk Rank | Sealableu2009 | TE Internal # | TE Internal Description | UL Flammability Ratingu2009 | Voltage, Rating | Wire Contact Termination Area Plating Materialu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Connector Type | Number of Positions | Number of Rows | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Termination Style | Mating Information | Contact Gender | Housing Color | Empty Shell | Row Spacing | Termination Type | Program Memory Size | Product Type | Mounting Angle | Product Category | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 641193-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | - | - | 641193-2 | 02P MTA100 CONN ASSY GRN 15AU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-644038-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | - | - | - | - | 3-644038-5 | 05P MTA100 CONN ASSY POL 15AU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 641192-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | - | - | 641192-3 | 03P MTA100 CONN ASSY BLU 26AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 647477-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | - | - | - | - | 647477-2 | 02P MTA100 CONN ASSY F/T 22AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 644702-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | - | - | - | - | 644702-8 | 08P MTA100 CONN ASSY F/T 22AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1971777-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | -55 – 140u2009°Cu2009[u2009-67 – 284u2009°Fu2009] | - | - | - | - | - | 2-1971777-3 | PTL TPA HWI 1 X 3 NATURAL | UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2070104101-002 TE Connectivity | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | T2070104101-002 | H10BN-T3-M-HD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2070064101-002 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | T2070064101-002 | H6BN-T2-M-HD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Kb | - | - | - | HC08 | ||
![]() 2-825213-1 TE Connectivity | In Stock | - | - | Tin | BOARD | - | - | TE Connectivity | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 500 | - | - | - | - | TYCO ELECTRONICS AMP | TE Connectivity | 2-825213-1 | 825213 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | Obsolete | - | 5.64 | - | - | - | - | 600 V | - | - | - | COMBINATION LINE CONNECTOR | - | - | Power Connectors | NO | NO | NO | NO | NO | - | 35 | unknown | 13 A | Crimp | MULTIPLE MATING PARTS AVAILABLE | Socket (Female) | - | NO | - | SOLDER | - | Power to the Board | - | Power to the Board | - | ||
![]() T1230105129-000 TE Connectivity | 69 |
| - | - | - | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | T1230105129-000 | H10B-TSH-EMC-PG29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1230105125-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | T1230105125-000 | H10B-TSH-EMC-M25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1270160225-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | T1270160225-000 | H16B-TSBH-2M25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201786-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin Hood | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34 | - | -55 – 150u2009°Cu2009[u2009-67 – 302u2009°Fu2009] | - | - | Internal Open End | - | - | 201786-4 | 34 PL. PIN HOOD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208211-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55 – 130u2009°Cu2009[u2009-67 – 266u2009°Fu2009] | - | - | - | - | - | 208211-3 | SCREW,SHOULDER,SPECIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208333-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | - | Wire-to-Panel, Wire-to-Wire | - | - | - | - | - | - | - | - | PBT | - | - | - | - | - | - | - | - | - | - | - | 62 | 14 | - | - | - | - | - | - | 208333-1 | 62P METRIC W/CENTER FASTENER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1983667-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Double Lock Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | -30 – 105u2009°Cu2009[u2009-22 – 221u2009°Fu2009] | - | - | - | - | - | 1983667-1 | 3P Double Lock | UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1170162125-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Power & Signal | - | - | - | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | T1170162125-000 | H16BPR-TGMA-GR-M25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2030022005-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T2030022005-000 | DEF-T-0.5 | - | - | Gold | 20 | .5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66728-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | With | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | 66728-5 | CIRC DIN PIN CONTACT,LP | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D369-R66-NS1 TE Connectivity | 472 | - | - | - | - | - | ZPF000000000147784 | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | - | - | - | - | - | - | D369-R66-NS1 | 369 6 WAY REC, CRIMP, SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |