- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Centerline (Pitch)u2009 | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Contact Retention Within Housingu2009 | Contact Sizeu2009 | Contact Typeu2009 | Guide Pin/Socket Typeu2009 | Hardware Typeu2009 | Housing Materialu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retentionu2009 | Mil-Spec | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | Pin Hood Typeu2009 | Pole Configurationu2009 | Protection & Strain Relief Accessory Typeu2009 | Rectangular Connector Insert Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | UL Flammability Ratingu2009 | Wire Contact Termination Area Plating Materialu2009 | Wire Sizeu2009(AWG) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-2372488-7 TE Connectivity | 29120 | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | - | - | Keyed | With | With | - | - | - | - | - | - | - | - | - | - | - | 1-2372488-7 | D1100 HDR ASSY H 34P XBLACK PRE-TIN | - | - | - | - | ||
![]() 1971030-5 TE Connectivity | 400 |
| - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | Nylon 66 GF | - | - | - | - | 5 | 1 | - | - | - | - | - | - | - | - | 1971030-5 | 5POS Plug Housing for GIC 2.0 EV Series | - | - | - | - | ||
![]() 1-1971030-8 TE Connectivity | In Stock | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | Nylon 66 GF | - | - | - | - | 8 | 1 | - | - | - | - | - | - | - | - | 1-1971030-8 | 8POS Plug Housing for GIC 2.0 EV Series | - | - | - | - | ||
![]() 0641-1-20233 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Gold | - | Size 20 | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0641-1-20233 | CONT PIN | - | - | Gold | 20 | ||
![]() 2560-218-2031 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Gold | - | Size 20 | Pin | - | - | - | - | - | - | M39029/1-507 | - | - | - | - | - | - | - | - | - | - | 2560-218-2031 | CONT PIN | - | - | Gold | 22 – 20 | ||
![]() 2562-209-2031 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Gold | - | Size 20 | Socket | - | - | - | - | - | - | M39029/12-149 | - | - | - | - | - | - | - | - | - | - | 2562-209-2031 | CONT SOC ASSY | - | - | Gold | 20 | ||
![]() 1586840-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Tin | With | - | Pin | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | 1586840-1 | VAL-U-LOK PIN 16AWG BR SN LP | - | - | Tin | - | ||
![]() 772067-000 TE Connectivity | In Stock | - | - | 1196014-1 | - | - | Plug | Housing Kit | - | - | - | - | - | - | - | - | Keyed | With | With | - | - | - | - | - | - | - | - | - | - | - | 772067-000 | MTC100-SH1-P33 | - | - | - | - | ||
![]() DMC-M 04-12 BC TE Connectivity | In Stock | - | - | - | - | - | - | - | Wire-to-Wire | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | Socket | - | ZPF000000000015189 | DMC-M 04-12 BC | Crimp | - | - | - | ||
![]() MTC100-BJ1-P23 TE Connectivity | In Stock | - | - | 1190103-8 | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Keyed | With | With | - | - | - | - | - | - | - | - | - | - | - | 013133-000 | MTC100-BJ1-P23 | - | - | - | - | ||
![]() T3209161202-001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | Yes | T3209161202-001 | HSK-M16G-D | - | - | - | - | ||
![]() DMC-M 08-16 BNE TE Connectivity | In Stock | - | - | - | - | - | - | - | Wire-to-Wire | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | Socket | - | ZPF000000000015228 | DMC-M 08-16 BNE | Crimp | - | - | - | ||
![]() DMC-M 08-16 BN TE Connectivity | In Stock | - | - | - | - | - | - | - | Wire-to-Wire | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | Socket | - | ZPF000000000015226 | DMC-M 08-16 BN | Crimp | - | - | - | ||
![]() 1742630-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Without | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 240 | 240 | - | - | - | - | - | 1742630-1 | RAST 5 POSILOCK MKIII,22-18 AW | - | - | - | - | ||
![]() DMC-M 12-20 AD TE Connectivity | In Stock | - | - | - | - | - | - | - | Wire-to-Wire | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | Pin | - | ZPF000000000015253 | DMC-M 12-20 AD | Crimp | - | - | - | ||
![]() T2071244201-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Guide Pin, Guide Socket | Frame | - | - | - | - | - | - | - | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | - | - | Socket | - | - | - | - | T2071244201-000 | H24BP-T6-F DOCKING FRAME_FIXED | - | - | - | - | ||
![]() DMC-M 20-22 SC TE Connectivity | In Stock | - | - | DMC-M20-22SC | - | - | - | - | Wire-to-Wire | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | Socket | - | ZPF000000000015314 | DMC-M 20-22 SC | Crimp | - | - | - | ||
![]() D369-B66-BS4 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Keyed | With | With | - | - | - | - | - | - | - | - | - | - | - | YD369-B66-BS400000 | 369 6 WAY PANEL MNT REC, 90 PCB GOLD,SKT | - | - | - | - | ||
![]() 2312729-2 TE Connectivity | In Stock | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | - | Wire-to-Wire | - | - | - | Pin | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | 2312729-2 | HMN-HD1-48-M | Crimp | - | - | - | ||
![]() 2-2360443-4 TE Connectivity | In Stock | - | - | - | - | Double Lock Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | -30 – 105u2009°Cu2009[u2009-22 – 221u2009°Fu2009] | - | - | - | - | - | - | - | 2-2360443-4 | FOAMING PROOF LOWER TPA 2Pos 24AWG | - | UL 94V-0 | - | - |