- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Agency/Standardu2009 | Cable Entry Locationu2009 | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Connector & Contact Retention Accessory Typeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Mounting Accessory Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Housing Materialu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retentionu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Operating Temperature Rangeu2009(°C) | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | UL Flammability Ratingu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D369-B66-CS5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | Keyed | With | With | - | - | - | - | YD369-B66-CS500000 | 369 6 WAY PANEL MNT REC, 90 PCB TIN, SKT | - | - | ||
![]() D369-B99-BP5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | Keyed | With | With | - | - | - | - | YD369-B99-BP500000 | 369 9 WAY PANEL MNT REC, 90 PCB TIN, PIN | - | - | ||
![]() 2-2360442-0 TE Connectivity | In Stock | - | - | - | - | - | - | Double Lock Plate | - | - | - | - | - | - | - | - | - | - | - | 2 | - | -30 – 105u2009°Cu2009[u2009-22 – 221u2009°Fu2009] | - | 2-2360442-0 | FOAMING PROOF UPPER TPA 2POS 20AWG | - | UL 94V-0 | ||
![]() DMC-M 43-01 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | - | Housing | - | - | - | - | Keyed | With | With | - | - | - | - | ZPF000000000015341 | DMC-M 43-01 | - | - | ||
![]() FAST-E 02 M-X TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Plug, Receptacle | - | Housing | - | - | - | - | Blindmate | With | Without | - | - | - | - | ZPF000000000017877 | FAST-E 02 M-X | - | - | ||
![]() 2029029-4 TE Connectivity | In Stock | - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | - | - | Wire-to-Wire | - | - | Nylon | - | - | - | 12 | 2 | - | - | 2029029-4 | 4P RCPT VAL-U-LOK V0 BLK | - | - | ||
![]() FAST-E 07 M-X-B 00 A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Plug, Receptacle | - | Housing Kit | - | - | - | - | Blindmate | With | Without | - | - | - | - | ZPF000000000017895 | FAST-E 07 M-X-B 00 A | - | - | ||
![]() 1604121-1 TE Connectivity | In Stock | - | - | UL | - | - | - | - | - | - | Wire Reducer Bushing | - | - | - | - | - | - | - | - | - | - | - | - | 1604121-1 | REDUCING BUSH,175A,1/0-10AWG | - | UL 94V-0 | ||
![]() T0924028544-000 TE Connectivity | 83 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | T0924028544-000 | H16BRP-2P-250-FRAME | - | - | ||
![]() T1926240163-001 TE Connectivity | 49 |
| - | - | Top & Side | - | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | T1926240163-001 | H24BPR-TGH-4S-M63 | - | - | ||
![]() T2111027201-100 TE Connectivity | In Stock | - | - | - | - | - | Power & Signal | - | Wire & Cable | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | T2111027201-100 | HMN-Q1-F | Crimp Terminal | - | ||
![]() T2111027201-102 TE Connectivity | In Stock | - | - | - | - | - | Power & Signal | - | Wire & Cable | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | T2111027201-102 | HMN-Q3-F | Crimp Terminal | - | ||
![]() 1-282003-6 TE Connectivity | 100 |
| - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | Polarization | With | With | - | - | - | - | 1-282003-6 | AMP MONO-SHAPE TAB CONN | - | - | ||
![]() DMC-MD 40-01 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Plug | - | Housing Kit | - | - | - | - | Keyed | With | With | - | - | - | - | ZPF000000000015450 | DMC-MD 40-01 | - | - | ||
![]() 1-284338-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | Polarization | With | With | - | - | - | - | 1-284338-4 | AMP MONO-SHAPE 2 POS TAB L.I.F | - | - | ||
![]() DMC-MD 88 A 01 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Plug | - | Housing | - | - | - | - | - | - | - | - | - | - | -55 – 175 | ZPF000000000015484 | DMC-MD 88 A 01 | - | - | ||
![]() 2-284685-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | Polarization | With | With | - | - | - | - | 2-284685-1 | MONO-SHAPE 8POS TAB L.I.F.CONN | - | - | ||
![]() 3-1473562-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Plug | - | Connector Assembly | - | - | - | - | Polarization | With | With | - | - | - | - | 3-1473562-7 | RITS CONN. PLUG ASSY 7P ORANGE | - | - | ||
![]() 1473562-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Plug | - | Connector Assembly | - | - | - | - | Polarization | With | With | - | - | - | - | 1473562-5 | RITS CONN. PLUG ASSY 5P YELLOW | - | - | ||
![]() 1-1473562-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Plug | - | Connector Assembly | - | - | - | - | Polarization | With | With | - | - | - | - | 1-1473562-5 | RITS CONN. PLUG ASSY 5P RED | - | - |