- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Cable Entry Locationu2009 | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | Hardware Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Housing Materialu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Pole Configurationu2009 | Rectangular Connector Insert Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | Wire Contact Termination Area Plating Materialu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4-640595-9 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | 4-640595-9 | 19P MTA156 CONN ASSY 26AWG LF | - | - | - | - | ||
![]() 3-644501-7 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Without | - | Without | - | - | - | - | - | - | 3-644501-7 | 07P MTA156 CONN ASSY 22AWG LF | Insulation Displacement (IDC) | - | - | - | ||
![]() 6-644511-1 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | 6-644511-1 | 21P MTA100 CONN ASSY ON TAPE | - | - | - | - | ||
![]() 4-644570-1 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | 4-644570-1 | 11P MTA156 CONN ASSY 18AWG LF | - | - | - | - | ||
![]() 5-640602-2 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | 5-640602-2 | 22P MTA156 CONN ASSY 24AWG LF | - | - | - | - | ||
![]() 4-640602-5 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | 4-640602-5 | 15P MTA156 CONN ASSY 24AWG LF | - | - | - | - | ||
![]() 4-640604-5 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | 4-640604-5 | 15P MTA156 CONN ASSY 18AWG LF | - | - | - | - | ||
![]() 1-2296205-2 TE Connectivity | In Stock | - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | Wire-to-Wire | - | - | - | - | - | Nylon | - | - | - | - | 12 | 2 | - | - | - | - | 1-2296205-2 | 12P RCPT VAL-U-LOK GWT/V0 | - | - | - | - | ||
![]() 2296206-8 TE Connectivity | In Stock |
| - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | Wire-to-Wire | - | - | - | - | - | Nylon | - | - | - | - | 8 | 2 | - | - | - | - | 2296206-8 | 8P FH PLUG VAL-U-LOK FH GWT/V0 | - | - | - | - | ||
![]() 3-640606-3 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Without | - | Without | - | - | - | - | - | - | 3-640606-3 | 03P MTA156 CONN ASSY 22AWG LF | Insulation Displacement (IDC) | - | - | - | ||
![]() 5-641175-0 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | 5-641175-0 | 20P MTA156 ASSY 22AWG RED LF | - | - | - | - | ||
![]() 4-640607-1 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Without | - | Without | - | - | - | - | - | - | 4-640607-1 | 11P MTA156 CONN ASSY 24AWG LF | Insulation Displacement (IDC) | - | - | - | ||
![]() 1650106-1 TE Connectivity | 845 |
| - | 902-84-02113 | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | -40 – 105u2009°Cu2009[u2009-40 – 221u2009°Fu2009] | - | - | - | 1650106-1 | 902-84-02113=SCREW,SHOULDER,#6-32 | - | - | - | - | ||
![]() 1648555-1 TE Connectivity | 23 |
| - | 295-0052-01100 | - | - | - | Plug | - | Wire-to-Panel | - | Pin | - | - | - | PBT | - | - | - | - | - | - | - | - | - | No | 1648555-1 | 295-0052-01100(SEE DBL DWR CAT) | - | - | - | - | ||
![]() ABC20C-0001R TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Housing Assembly | - | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | - | ABC20C-0001R | RECP ASSY | - | - | - | - | ||
![]() T2192501070-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Silver | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T2192501070-000 | HCM250-MC-70 | - | Silver | 00 | 70 | ||
![]() 1-1586863-4 TE Connectivity | In Stock | - | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | - | 1-1586863-4 | 14P VAL-U-LOK R/A HDR GW | - | - | - | - | ||
![]() 1-2120319-1 TE Connectivity | 14 |
| - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | 13 | - | - | 13 | Termini | Yes | 1-2120319-1 | RECEPTACLE HOUSING FOR PLASTIC HOOD | - | - | - | - | ||
![]() T1230105132-000 TE Connectivity | 47 |
| - | - | Side | - | Power & Signal | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | - | Yes | T1230105132-000 | H10B-TSH-EMC-M32 | - | - | - | - | ||
![]() T1270243125-000 TE Connectivity | In Stock | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | - | - | - | Yes | T1270243125-000 | H24B-TSBHS-M25 | - | - | - | - |