- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Cable Entry Locationu2009 | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Contact Typeu2009 | Hardware Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Pole Configurationu2009 | Rectangular Connector Insert Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T2059322101-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | 32 | - | 32 | - | No | T2059322101-000 | HEE-032-M | Crimp Terminal | ||
![]() T2010164201-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | 16 | - | 16 | HA | - | T2010164201-000 | HA-016-FC 1-16 | Crimp Terminal | ||
![]() T2040243201-000 TE Connectivity | 750 |
| - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | 24 | - | 24+PE | - | No | T2040243201-000 | HE-024-FS | Spring Terminal | ||
![]() T2050922101-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | 46 | - | 46+PE | - | No | T2050922101-000 | HEE-046-M 47-92 | Crimp Terminal | ||
![]() T2059462101-000 TE Connectivity | 77 |
| - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | 46 | - | 46 | HE | - | T2059462101-000 | HEE-046-M | Crimp Terminal | ||
![]() T1330320150-000 TE Connectivity | In Stock | - | - | - | Side | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | Yes | T1330320150-000 | H32B-TSH-RO-M50 | - | ||
![]() D369-HP99-CP3 TE Connectivity | In Stock | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | YD369-HP99-CP30000 | 369 HARSH 9 WAY PLUG, 20/22 AWG, PIN | - | ||
![]() D369-HR99-CP0 TE Connectivity | In Stock | - | - | BACC65CR3PC | - | - | Receptacle | Connector Assembly | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | YD369-HR99-CP00000 | 369 HARSH 9 WAY REC, PIN - BACC65CR3PC | - | ||
![]() D369-HP66-CP1 TE Connectivity | In Stock | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | YD369-HP66-CP10000 | 369 HARSH 6 WAY PLUG, CRIMP, PIN | - | ||
![]() 2-293491-2 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | 2-293491-2 | AMP MONO-SHAPE TAB CONN assy 2 | - | ||
![]() 200686-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Strain Relief Clamp | - | - | - | - | - | - | 14 | -55 – 150u2009°Cu2009[u2009-67 – 302u2009°Fu2009] | - | - | - | 200686-4 | 14 PL. STRAIN RELIEF CLAMP | - | ||
![]() 201845-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Strain Relief Clamp | - | - | - | - | - | - | 26 | -55 – 150u2009°Cu2009[u2009-67 – 302u2009°Fu2009] | - | - | - | 201845-2 | 26 PL. STRAIN REL. CLAMP | - | ||
![]() 2321927-3 TE Connectivity | 22583 |
| - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | 3 | -30 – 105u2009°Cu2009[u2009-22 – 221u2009°Fu2009] | - | - | - | 2321927-3 | FRONT TPA RECEPTACLE, 3 POS | - | ||
![]() 3-640434-5 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | - | Without | - | - | - | - | - | 3-640434-5 | 05P MTA156 CONN ASSY 24AWG WHT | Insulation Displacement (IDC) | ||
![]() 4-640430-7 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | 4-640430-7 | 17P MTA156 CONN ASSY 26AWG BLU | - | ||
![]() 4-641438-5 TE Connectivity | In Stock | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | 4-641438-5 | 15P MTA156 PSTD CONN ASSY WHT | - | ||
![]() 3-643816-5 TE Connectivity | In Stock |
| - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | 3-643816-5 | 05P MTA100 CONN ASSY POL RIB | - | ||
![]() 3-640443-4 TE Connectivity | 5000 | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | 3-640443-4 | 04P MTA100 CONN ASSY GRN | - | ||
![]() 4-640471-1 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | 4-640471-1 | 11P MTA100 CONN ASSY TAPE LF | - | ||
![]() 5-640471-1 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | 5-640471-1 | 21P MTA100 CONN ASSY TAPE LF | - |