- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Entry Locationu2009 | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Hardware Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Housing Materialu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Protection & Strain Relief Accessory Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | UL Flammability Ratingu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNG626115R0000 TE Connectivity | 135 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG626115R0000 | EP-SGL-M40-LGR-F | UL 94V-2 | ||
![]() 1SNG626151R0000 TE Connectivity | 582 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG626151R0000 | EP-SGL-PG11-LGR-B | UL 94V-2 | ||
![]() T1912160132-000 TE Connectivity | In Stock | - | - | Side | - | Power & Signal | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | Yes | T1912160132-000 | H16BPR-TSHC-M32 | - | ||
![]() T0931000423-000 TE Connectivity | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T0931000423-000 | CODING-PIN-M3-TM | - | ||
![]() 1SNG609009R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | No | 1SNG609009R0000 | ECR-WG-M75-BL-A | - | ||
![]() 1SNG609016R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | No | 1SNG609016R0000 | ENBR-WG-M50-BL-A | - | ||
![]() 1SNG619014R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG619014R0000 | EM-RJG-PG16-MET-A | UL 94V-2 | ||
![]() 1SNG609028R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | No | 1SNG609028R0000 | ENBR-WG-NPT38-BL-A | - | ||
![]() 1586075-4 TE Connectivity | In Stock | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | Wire-to-Wire | - | - | - | Nylon | - | - | - | - | 4 | 2 | - | - | - | 1586075-4 | 4P RCPT VAL-U-LOK V2 BLK | - | ||
![]() 5-643814-4 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | 5-643814-4 | 24P MTA100 CONN ASSY POL SN | - | ||
![]() 5-640620-4 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | 5-640620-4 | 24P MTA100 CONN ASSY F/T RED | - | ||
![]() 647481-9 TE Connectivity | In Stock | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | 647481-9 | 09P MTA156 PSTD CONN 18AWG FT | - | ||
![]() FAST-E 02 M-X-A 00 A TE Connectivity | In Stock | - | - | - | - | - | Plug, Receptacle | Housing Kit | - | - | - | - | - | Blindmate | With | - | Without | - | - | - | - | - | ZPF000000000017878 | FAST-E 02 M-X-A 00 A | - | ||
![]() T1926240142-001 TE Connectivity | 18 | - | - | Top & Side | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | T1926240142-001 | H24BPR-TGH-4S-PG42 | - | ||
![]() DMC-MD 44 A 01 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Housing | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | ZPF000000000015457 | DMC-MD 44 A 01 | - | ||
![]() DMC-MD 44 A W-01 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Housing | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | ZPF000000000015458 | DMC-MD 44 A W-01 | - | ||
![]() 1604081-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Plug Frame | - | - | - | - | - | - | - | - | - | -20 – 105u2009°Cu2009[u2009-4 – 221u2009°Fu2009] | - | - | 1604081-1 | HSG,2X3 PWR PROD PLUR W/O LATC | - | ||
![]() 1-284339-2 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | 1-284339-2 | AMP MONO-SHAPE 3 POS TAB CONN | - | ||
![]() 284085-2 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | 284085-2 | MONO-SHAPE 8 POS. | - | ||
![]() 2-282002-5 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | 2-282002-5 | AMP MONO-SHAPE TAB 2 POS CONN | - |