- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Entry Locationu2009 | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Housing Materialu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retentionu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Pole Configurationu2009 | Rectangular Connector Insert Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | Wire Contact Termination Area Plating Materialu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-282002-1 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | Polarization | With | With | - | - | - | - | - | 2-282002-1 | AMP MONO-SHAPE 2 POS TAB CONN | - | - | - | - | ||
![]() 1473571-8 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | Polarization | With | With | - | - | - | - | - | 1473571-8 | RITS.JUNCTION BOX 2D 8P P/M | - | - | - | - | ||
![]() 1473562-3 TE Connectivity | 61 | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | Polarization | With | With | - | - | - | - | - | 1473562-3 | RITS CONN. PLUG ASSY 3P YELLOW | - | - | - | - | ||
![]() 4-1473562-5 TE Connectivity | 8081670 | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | Polarization | With | With | - | - | - | - | - | 4-1473562-5 | RITS CONN. PLUG ASSY 5P GREEN | - | - | - | - | ||
![]() 1-282086-6 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | Polarization | With | Without | - | - | - | - | - | 1-282086-6 | AMP MONO-SHAPE CONN.SINGLE WAY STICK 6X | - | - | - | - | ||
![]() 2029091-6 TE Connectivity | In Stock | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | Wire-to-Wire | - | - | - | - | Nylon | - | - | - | 6 | 2 | - | - | - | 2029091-6 | 6P RCPT VAL-U-LOK V2 RED | - | - | - | - | ||
![]() FAST-E 07 F-X TE Connectivity | In Stock | - | - | - | - | - | Plug, Receptacle | Housing | - | - | - | - | - | - | Blindmate | With | Without | - | - | - | - | - | ZPF000000000103883 | FAST-E 07 F-X | - | - | - | - | ||
![]() DMC-M 01-08 BN-GQ TE Connectivity | In Stock | - | - | - | - | - | - | - | Wire-to-Wire | - | Socket | - | - | - | - | - | - | - | - | 1 | Socket | - | ZPF000000000015163 | DMC-M 01-08 BN-GQ | Crimp | - | - | - | ||
![]() D369-B66-AS1 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | Keyed | With | With | - | - | - | - | - | YD369-B66-AS100000 | 369 6 WAY PANEL MOUNT REC, CRIMP, SKT | - | - | - | - | ||
![]() D369-B33-AP1 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | Keyed | With | With | - | - | - | - | - | YD369-B33-AP100000 | 369 3 WAY PANEL MOUNT REC, CRIMP, PIN | - | - | - | - | ||
![]() D369-B66-BP1 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | Keyed | With | With | - | - | - | - | - | YD369-B66-BP100000 | 369 6 WAY PANEL MOUNT REC, CRIMP, PIN | - | - | - | - | ||
![]() FAST-E 08 F-X TE Connectivity | In Stock | - | - | - | - | - | Plug, Receptacle | Housing | - | - | - | - | - | - | Blindmate | With | Without | - | - | - | - | - | ZPF000000000136940 | FAST-E 08 F-X | - | - | - | - | ||
![]() T1910062116-000 TE Connectivity | In Stock | - | - | Side | - | Power & Signal | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | Yes | T1910062116-000 | H6BPR-TSH-PG16 | - | - | - | - | ||
![]() T1910061129-000 TE Connectivity | In Stock | - | - | Side | - | Power & Signal | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | Yes | T1910061129-000 | H6BPR-TSH-PG29 | - | - | - | - | ||
![]() T1910060120-000 TE Connectivity | In Stock | - | - | Side | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | Yes | T1910060120-000 | H6BPR-TSH-M20 | - | - | - | - | ||
![]() T1946032000-000 TE Connectivity | In Stock | - | - | - | - | Power & Signal | - | - | - | - | - | Base Housing | Screwlock | - | - | - | - | - | - | - | - | Yes | T1946032000-000 | H3APR-MAGS | - | - | - | - | ||
![]() T2050002010-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Silver | Socket | - | - | - | - | - | - | - | - | - | - | - | T2050002010-000 | CNF-10 | - | Silver | 8 – 8 | 8.34 | ||
![]() T0931000425-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T0931000425-000 | CODING-PIN-M3-LTM | - | - | - | - | ||
![]() T1910242150-000 TE Connectivity | In Stock | - | - | Side | - | Power & Signal | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | Yes | T1910242150-000 | H24BPR-TSH-M50 | - | - | - | - | ||
![]() T1910241140-000 TE Connectivity | In Stock | - | - | Side | - | Power & Signal | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | Yes | T1910241140-000 | H24BPR-TSH-M40 | - | - | - | - |