- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Entry Locationu2009 | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Connector Systemu2009 | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Housing Materialu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Pole Configurationu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | Voltage, Rating | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 293230-1 TE Connectivity | In Stock | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | Wire-to-Wire | - | - | - | Nylon | 4 | 1 | - | - | 293230-1 | RAST2.5 W2W Crimp-IDC 4pos Motor Mnt | - | 75 V | 25 ppm/°C | 30 kOhm | 100 mW | Thin Film | 0.1 | 1.55 mm | 0.85 mm | ||
![]() T2120043201-000 TE Connectivity | In Stock | - | - | - | - | - | - | Socket | - | - | - | 4 | - | 4 | No | T2120043201-000 | HK4/0-004-F, WITH CROSS SCREW | Screw Terminal | - | - | - | - | - | - | - | - | ||
![]() T1319160121-000 TE Connectivity | In Stock | - | - | Side | - | Power & Signal | - | - | Hood | Locking | - | - | - | - | Yes | T1319160121-000 | H16A-TS-PG21 | - | - | - | - | - | - | - | - | - | ||
![]() T1519162000-000 TE Connectivity | In Stock | - | - | Bottom | - | Power & Signal | - | - | Base Housing | Locking | - | - | - | - | Yes | T1519162000-000 | H16A-ADS | - | - | - | - | - | - | - | - | - | ||
![]() T1619101216-000 TE Connectivity | In Stock | - | - | Side | - | Power & Signal | - | - | Base Housing | Locking | - | - | - | - | Yes | T1619101216-000 | H10A-SGRS-2PG16 | - | - | - | - | - | - | - | - | - | ||
![]() T1619161220-000 TE Connectivity | 63 | - | - | Side | - | Power & Signal | - | - | Base Housing | Locking | - | - | - | - | Yes | T1619161220-000 | H16A-SGRS-2M20 | - | - | - | - | - | - | - | - | - | ||
![]() T1620063116-000 TE Connectivity | In Stock | - | - | Side | - | Power & Signal | - | - | Base Housing | Locking | - | - | - | - | Yes | T1620063116-000 | H6B-SDR-PG16 | - | - | - | - | - | - | - | - | - | ||
![]() T1430100000-000 TE Connectivity | In Stock | - | - | Bottom | - | Power & Signal | - | - | Base Housing | Locking | - | - | - | - | Yes | T1430100000-000 | H10B-AD-BO | - | - | 100 ppm/°C | 123 Ohm | 0.2 W | High Reliability | 0.1 | - | - | ||
![]() T1660103232-000 TE Connectivity | In Stock | - | - | Side | - | Power & Signal | - | - | Base Housing | Locking | - | - | - | - | Yes | T1660103232-000 | H10B-SDRH-LB-2M32 | - | - | 25 ppm/°C | 2.49 kOhm | 0.2 W | Precision | 0.1 | - | - | ||
![]() T1470162221-000 TE Connectivity | In Stock | - | - | Side | - | Power & Signal | - | - | Base Housing | Locking | - | - | - | - | Yes | T1470162221-000 | H16B-SGRH-2PG21 | - | - | - | - | - | - | - | - | - | ||
![]() T1310160132-000 TE Connectivity | In Stock | - | - | Side | - | Power & Signal | - | - | Hood | Locking | - | - | - | - | Yes | T1310160132-000 | H16B-TS-RO-M32 | - | - | - | - | - | - | - | - | - | ||
![]() T1215164121-000 TE Connectivity | In Stock | - | - | Side | - | Power & Signal | - | - | Hood | Locking | - | - | - | - | Yes | T1215164121-000 | H16B-TS-PG21 | - | - | - | - | - | - | - | - | - | ||
![]() T1280242129-000 TE Connectivity | In Stock | - | - | Bottom | - | Power & Signal | - | - | Hood | Locking | - | - | - | - | Yes | T1280242129-000 | H24B-TGBH-PG29 | - | - | - | - | - | - | - | - | - | ||
![]() T1410242000-100 TE Connectivity | In Stock | - | - | Bottom | - | Power & Signal | - | - | Base Housing | Locking | - | - | - | - | Yes | T1410242000-100 | H24B-AG | - | - | - | - | - | - | - | - | - | ||
![]() T1210320129-000 TE Connectivity | 5 | - | - | Side | - | Power & Signal | - | - | Hood | Locking | - | - | - | - | Yes | T1210320129-000 | H32B-TS-PG29 | - | - | - | - | - | - | - | - | - | ||
![]() T1329320129-000 TE Connectivity | In Stock | - | - | Bottom | - | Power & Signal | - | - | Hood | Locking | - | - | - | - | Yes | T1329320129-000 | H32A-TG-PG29 | - | - | 25 ppm/°C | 20 kOhm | 0.05 W | High Reliability | 0.1 | - | - | ||
![]() T1329320140-000 TE Connectivity | 67 | - | - | Top & Side | - | - | - | - | Hood | - | - | - | - | - | - | T1329320140-000 | H32A-TG-M40 | - | - | - | - | - | - | - | - | - | ||
![]() T1449320225-000 TE Connectivity | 57 | - | - | Side | - | - | - | - | Hood | - | - | - | - | - | - | T1449320225-000 | H32A-SGR-2M25 | - | - | - | - | - | - | - | - | - | ||
![]() T1629101116-000 TE Connectivity | In Stock | - | - | Side | - | - | - | - | Hood | - | - | - | - | - | - | T1629101116-000 | H10A-SDRMS-PG16 | - | - | - | - | - | - | - | - | - | ||
![]() 2366251-4 TE Connectivity | In Stock | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | Wire-to-Wire | - | - | - | PA 66 | 4 | 2 | - | - | 2366251-4 | PLUG HSG, SDL 2.5, 4P, TNL | - | - | - | - | - | - | - | - | - |