- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Cable Entry Locationu2009 | Circuit Applicationu2009 | Contact Materials | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Mounting | Number of Positionsu2009 | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | Pole Configurationu2009 | Qualification | Rectangular Connector Insert Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Termination Method to Wire & Cableu2009 | Wire Contact Termination Area Plating Materialu2009 | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Pitch | Resistor Type | Pin Count | Housing Color | Power Dissipation | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T2111013101-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Pin | - | - | - | 1 | - | - | 1 | - | - | No | T2111013101-000 | HMN-001-MC | - | Crimp Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2111032201-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Socket | - | - | - | 3 | - | - | 3 | - | - | No | T2111032201-000 | HMN-003-F | - | Crimp Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T3110009902-000 TE Connectivity | In Stock | - | - | - | - | - | - | Power & Signal | - | - | - | - | - | - | 0 | - | - | - | - | - | No | T3110009902-000 | HMN-DM | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | ||
![]() T2111062101-000 TE Connectivity | In Stock | - | - | Gold Over Nickel | LCP (Liquid Crystal Polymer) | Straight | - | - | Copper Alloy | - | Pin | - | - | Through Hole | 6 | - | - | 6 | - | - | No | T2111062101-000 | HMN-006-M | Press Fit | Crimp Terminal | - | -55 to 85 °C | - | - | HDR | - | 1.9000 mm | - | 54 | Black | - | - | 14.1 mm | - | ||
![]() 770902-6 TE Connectivity | 93 |
| - | - | - | - | - | - | - | Gold | Socket | - | - | - | - | 600 | 600 | - | AEC-Q200 | - | - | 770902-6 | MINI UMNL SOK 26-22 AWG AU | - | - | Tin-Lead | - | 200 ppm/K | 20 kOhm | - | 0.125 W | - | General Purpose | - | - | - | 5 | 2 mm | 1.25 mm | ||
![]() T2040062101-000 TE Connectivity | 10 |
| - | - | - | - | - | - | - | - | Pin | - | - | - | 6 | - | - | 6+PE | - | - | No | T2040062101-000 | HE-006-M | - | Crimp Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2040164101-000 TE Connectivity | 10 |
| - | - | - | - | - | - | - | - | Pin | - | - | - | 16 | - | - | 16+PE | - | - | No | T2040164101-000 | HE-016-MC | - | Crimp Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2040163101-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Pin | - | - | - | 16 | - | - | 16+PE | - | - | No | T2040163101-000 | HE-016-MS | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2040062201-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Socket | - | - | - | 6 | - | - | 6+PE | - | - | No | T2040062201-000 | HE-006-F | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2040162101-000 TE Connectivity | 10 | - | - | - | - | - | - | - | - | - | Pin | - | - | - | 16 | - | - | 16+PE | - | - | No | T2040162101-000 | HE-016-M | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2059202201-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Socket | - | - | - | 20 | - | - | 20 | - | HE | - | T2059202201-000 | HEEE-020-F | - | Crimp Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2059482101-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Pin | - | - | - | 48 | - | - | 48 | - | HE | - | T2059482101-000 | HEEE-048-M | - | Crimp Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2059722201-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Socket | - | - | - | 72 | - | - | 72 | - | HE | - | T2059722201-000 | HEEE-072-F | - | Crimp Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2100322101-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Pin | - | - | - | 32 | - | - | 32 | - | - | No | T2100322101-000 | HK8/24-032-M | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1320482520-000 TE Connectivity | In Stock | - | - | - | - | - | Top & Side | Power & Signal | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | Yes | T1320482520-000 | H48B-TG-3M25M20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1610482142-000 TE Connectivity | In Stock | - | - | - | - | - | Side | Power & Signal | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | Yes | T1610482142-000 | H48B-SGR-LB-PG42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1620480132-000 TE Connectivity | In Stock | - | - | - | - | - | Side | Power & Signal | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | Yes | T1620480132-000 | H48B-SDR-LB-M32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1620320142-000 TE Connectivity | In Stock | - | - | - | - | - | Side | Power & Signal | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | Yes | T1620320142-000 | H32B-SDR-LB-PG42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1610322240-000 TE Connectivity | In Stock | - | - | - | - | - | Side | Power & Signal | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | Yes | T1610322240-000 | H32B-SGR-LB-2M40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1440322240-000 TE Connectivity | In Stock | - | - | - | - | - | Side | Power & Signal | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | Yes | T1440322240-000 | H32B-SGR-2M40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |