- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Entry Locationu2009 | Circuit Applicationu2009 | Connector & Contact Retention Accessory Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Qualification | Sealableu2009 | TE Internal # | TE Internal Description | UL Flammability Ratingu2009 | Voltage, Rating | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1280163132-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | Hood | Locking Clip | - | - | - | Yes | T1280163132-000 | H16B-TGBHS-M32 | - | - | - | - | - | - | - | - | - | ||
![]() T1330160140-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | Hood | Locking Clip | - | - | - | Yes | T1330160140-000 | H16B-TSH-RO-M40 | - | - | - | - | - | - | - | - | - | ||
![]() T1340167134-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | Hood | Locking Clip | - | - | - | Yes | T1340167134-000 | H16B-TGH-RO-NPT3/4 | - | - | - | - | - | - | - | - | - | ||
![]() T1280163129-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | Hood | Locking Clip | - | - | - | Yes | T1280163129-000 | H16B-TGBHS-PG29 | - | - | - | - | - | - | - | - | - | ||
![]() T1380160132-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | Hood | Locking Clip | - | - | - | Yes | T1380160132-000 | H16B-TGBH-LB-M32 | - | - | 100 ppm/°C | 133 Ohm | 0.35 W | High Reliability | 1 | - | - | ||
![]() T1280162132-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | Hood | Locking Clip | - | - | - | Yes | T1280162132-000 | H16B-TGBH-M32 | - | - | - | - | - | - | - | - | - | ||
![]() T1220160220-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | Hood | Locking Clip | - | - | - | Yes | T1220160220-000 | H16B-TG-2M20 | - | - | 25 ppm/°C | 4.22 kOhm | 0.2 W | Precision | 0.1 | - | - | ||
![]() T1770103121-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | Base Housing | Locking Clip | - | - | - | Yes | T1770103121-000 | H10B-TBFH-LB-PG21 | - | - | - | - | - | - | - | - | - | ||
![]() T1710101116-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | Base Housing | Locking Clip | - | - | - | Yes | T1710101116-000 | H10B-TBFS-PG16 | - | - | - | - | - | - | - | - | - | ||
![]() T1650103225-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | Base Housing | Locking Clip | - | - | - | Yes | T1650103225-000 | H10B-SGRH-LB-2M25 | - | - | - | - | - | - | - | - | - | ||
![]() T1620103220-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | Base Housing | Locking Clip | - | - | - | Yes | T1620103220-000 | H10B-SDR-LB-2M20 | - | - | - | - | - | - | - | - | - | ||
![]() T1510102100-000 TE Connectivity | In Stock | - | - | - | Power & Signal | - | Base Housing | Locking Clip | - | - | - | Yes | T1510102100-000 | H10B-ADMS-LB | - | - | - | - | - | - | - | - | - | ||
![]() T1510102000-000 TE Connectivity | In Stock | - | - | - | Power & Signal | - | Base Housing | Locking Clip | - | - | - | Yes | T1510102000-000 | H10B-ADS-LB | - | - | - | - | - | - | - | - | - | ||
![]() T1490100121-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | Base Housing | Locking Clip | - | - | - | Yes | T1490100121-000 | H10B-SDRH-BO-PG21 | - | - | - | - | - | - | - | - | - | ||
![]() T1470102225-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | Base Housing | Locking Clip | - | - | - | Yes | T1470102225-000 | H10B-SGRH-2M25 | - | - | 100 ppm/°C | 549 Ohm | 0.125 W | High Reliability | 1 | - | - | ||
![]() T1490101132-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | Base Housing | Locking Clip | - | - | - | Yes | T1490101132-000 | H10B-SDRHM-BO-M32 | - | - | 100 ppm/°C | 2.67 kOhm | 0.05 W | High Reliability | 1 | - | - | ||
![]() T1470102221-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | Base Housing | Locking Clip | - | - | - | Yes | T1470102221-000 | H10B-SGRH-2PG21 | - | - | - | - | - | - | - | - | - | ||
![]() T1460101216-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | Base Housing | Locking Clip | - | - | - | Yes | T1460101216-000 | H10B-SDRM-BO-2PG16 | - | - | - | - | - | - | - | - | - | ||
![]() T1330100125-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | Hood | Locking Clip | - | - | - | Yes | T1330100125-000 | H10B-TSH-RO-M25 | - | - | - | - | - | - | - | - | - | ||
![]() 2357686-5 TE Connectivity | In Stock | - | - | - | - | TPA (Terminal Position Assurance) | - | - | 5 | -40 – 105u2009°Cu2009[u2009-40 – 221u2009°Fu2009] | AEC-Q200 | - | 2357686-5 | SGI 2.0 Crimp TPA | UL 94V-0 | 75 V | 200 ppm/°C | 1 MOhm | 0.25 W | Anti-Surge | 5 | 1.55 mm | 0.85 mm |