- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Entry Locationu2009 | Circuit Applicationu2009 | Direction Type | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Maximum Data Rate | Mounting | Peak Pulse Power Dissipation | Power Class | Qualification | Sealableu2009 | Supplier Package | TE Internal # | TE Internal Description | Usage Level | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Pin Count | Operating Frequency | Operating Supply Voltage | Configuration | Number of Channels | Test Current | Screening Level | ESD Protection | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1260103116-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | Hood | Locking Clip | - | - | - | - | - | Yes | - | T1260103116-000 | H10B-TGBS-PG16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1280102132-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | Hood | Locking Clip | - | - | - | - | - | Yes | - | T1280102132-000 | H10B-TGBH-M32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1270102132-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | Hood | Locking Clip | - | - | - | - | - | Yes | - | T1270102132-000 | H10B-TSBH-M32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1240100130-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | Hood | Locking Clip | - | - | - | - | AEC-Q200 | Yes | - | T1240100130-000 | H10B-TGH-M30 | - | 50 V | - | ± 100ppm/°C | - | 56.2 kOhm | 200 mW | Anti-Surge | - | - | - | - | - | - | - | - | ± 1% | 1 mm | 0.5 mm | ||
![]() T1230102525-000 TE Connectivity | In Stock | - | - | - | Power & Signal | - | Hood | Locking Clip | - | - | - | - | - | Yes | - | T1230102525-000 | H10B-TSH/TGH-2M25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1770062132-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | Base Housing | Locking Clip | - | - | - | - | - | Yes | - | T1770062132-000 | H6B-TBFHS-M32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1660063321-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | Base Housing | Locking Clip | 1 Mbps | Surface Mount | - | Class II | - | Yes | SMD | T1660063321-000 | H6B-SDRHM-PG21 | Industrial grade | - | -40 to 85 °C | - | Bluetooth Low Energy | - | - | - | 39 | 2402 to 2480 MHz | 0.8, 1.375 V | - | 1 | - | Industrial | - | - | - | - | ||
![]() T1730063125-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | Base Housing | Locking Clip | - | - | - | - | - | Yes | - | T1730063125-000 | H6B-TBF-M25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1650062129-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | Uni-Directional | Base Housing | Locking Clip | - | Surface Mount | 15000 W | - | - | Yes | PLAD | T1650062129-000 | H6B-SGRHS-PG29 | Military grade | - | -55 to 150 °C | - | - | - | - | - | 2 | - | - | Single | - | 5 mA | Military | Yes | - | - | - | ||
![]() T1330060113-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | Hood | Locking Clip | - | - | - | - | - | Yes | - | T1330060113-000 | H6B-TSH-PG13.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1912240132-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | Hood | Screwlock | - | - | - | - | - | Yes | - | T1912240132-000 | H24BPR-TSHC-M32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1922241140-000 TE Connectivity | In Stock | - | - | Bottom | Power & Signal | - | Hood | Screwlock | - | - | - | - | - | Yes | - | T1922241140-000 | H24BPR-TGHC-M40 | - | - | - | 100 ppm/°C | - | 121 Ohm | 0.5 W | High Reliability | - | - | - | - | - | - | - | - | 1 | - | - | ||
![]() T1922241129-000 TE Connectivity | In Stock | - | - | Bottom | Power & Signal | - | Hood | Screwlock | - | - | - | - | - | Yes | - | T1922241129-000 | H24BPR-TGHC-PG29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1912241129-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | Hood | Screwlock | - | - | - | - | - | Yes | - | T1912241129-000 | H24BPR-TSHC-PG29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1902241240-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | Hood | Screwlock | - | - | - | - | - | Yes | - | T1902241240-000 | H24BPR-TS/GHC-2M40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1920240132-000 TE Connectivity | In Stock | - | - | Top & Side | - | - | Hood | Screwlock | - | - | - | - | - | Yes | - | T1920240132-000 | H24BPR-TGH-M32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1930101000-000 TE Connectivity | In Stock | - | - | Bottom | Power & Signal | - | Base Housing | Screwlock | - | - | - | - | - | Yes | - | T1930101000-000 | H10BPR-AG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1922100125-000 TE Connectivity | In Stock | - | - | Bottom | Power & Signal | - | Hood | Screwlock | - | - | - | - | - | Yes | - | T1922100125-000 | H10BPR-TGHC-M25 | - | 75 V | - | 25 ppm/°C | - | 49.9 Ohm | 0.15 W | Precision | - | - | - | - | - | - | - | - | 0.1 | - | - | ||
![]() T1902101225-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | Hood | Screwlock | - | - | - | - | - | Yes | - | T1902101225-000 | H10BPR-TS/GHC-2M25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1922101125-000 TE Connectivity | In Stock | - | - | Bottom | Power & Signal | - | Hood | Screwlock | - | - | - | - | - | Yes | - | T1922101125-000 | H10BPR-TGHC-M25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |