- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Number of pins | Mounting Option 1 | Body Length | Connector | Connector pinout layout | Contact Finish Mating | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Insulator Material | Kind of connector | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Type of connector | Operating temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current rating | Reference Standard | Contact Finish | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Termination | Insulator Color | Interface IC Type | Pin or Socket | Rated voltage | Profile | Terminal Length | Contact Finish Thickness | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSCC211-3002B001C1AC Greenconn Corp | In Stock | - | Datasheet | gold-plated | BOARD | 50 | - | - | socket | 1x50 | GOLD FLASH | 2.54mm | THT | 3.75 g | GREENCONN CORP | - | female | ONE | 2 | - | - | Contact Manufacturer | - | - | straight | pin strips | -40...163°C | - | - | e4 | - | - | EAR99 | BOARD CONNECTOR | - | TOP ENTRY | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 1 mm | unknown | 1.5A | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | GOLD FLASH | - | - | - | - | - | STRAIGHT | - | 60V | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() AXK6F20545J Panasonic Electronic Components | In Stock | - | Datasheet | gold-plated | BOARD | 10 | LOCKING MECH | 0.315 inch | socket | 2x5 | GOLD OVER NICKEL | 2.54mm | THT | 0.6 g | PANASONIC CORP | - | female | ONE | 2 | 85 °C | -55 °C | Obsolete | Yes | 2.54mm | straight | pin strips | -40...163°C | - | - | e4 | - | - | EAR99 | BOARD STACKING CONNECTOR | - | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.5 mm | compliant | 1.5A | UL | - | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | MALE | 94V-0 | 0.069 inch | 0.5 A | - | 90 mΩ | - | 1000000000 Ω | 0.02 inch | RECEPTACLE | SURFACE MOUNT | SHRD ENDS | 150VAC V | 2.9464 mm | 50 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | .973 N | .973 N | - | - | STRAIGHT | - | 60V | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() SM08B-SHLS-TF JST Manufacturing | 122 |
| Datasheet | gold-plated | BOARD | 16 | - | - | socket | 1x16 | TIN OVER COPPER | 2.54mm | THT | 1.2 g | J S T MFG CO LTD | - | female | ONE | 1 | - | - | Active | No | - | straight | pin strips | -40...163°C | - | - | e3 | No | - | EAR99 | BOARD CONNECTOR | - | SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 1 mm | unknown | 1.5A | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | Tin (Sn) | - | - | - | - | - | RIGHT ANGLE | - | 60V | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() PSIP-14V-LE JST Manufacturing | In Stock | - | Datasheet | gold-plated | - | 80 | - | - | socket | 2x40 | - | 2.54mm | THT | 7.32 g | J S T MFG CO LTD | - | female | - | - | - | - | Active | Yes | 2.54mm | straight | pin strips | -40...163°C | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() WP27D-P030VA3 Japan Aviation Electronics Industry Limited | In Stock | - | Datasheet | gold-plated | - | 90 | - | - | socket | 2x45 | - | 2.54mm | THT | 7.43 g | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | - | female | - | - | - | - | Active | - | 2.54mm | straight | pin strips | -40...163°C | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() S08B-PUDSS-1 JST Manufacturing | 3230 |
| Datasheet | gold-plated | BOARD | 40 | - | - | socket | 2x20 | TIN OVER COPPER | 2.54mm | THT | 2.2 g | J S T MFG CO LTD | - | female | ONE | 1 | - | - | Obsolete | No | 2.54mm | straight | pin strips | -40...163°C | - | - | e3 | No | - | EAR99 | BOARD CONNECTOR | - | POLARIZED, SIDE ENTRY, SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2 mm | unknown | 3A | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | Tin (Sn) | - | - | - | - | - | RIGHT ANGLE | - | 150V | COPPER ALLOY | - | - | 0.75µm | UL94V-0 | ||
![]() AS0BC21-S20BE-7H Foxconn | In Stock | - | Datasheet | gold-plated | - | 34 | - | - | socket | 2x17 | NOT SPECIFIED | 2.54mm | THT | 2.04 g | HON HAI PRECISION INDUSTRY CO LTD | - | female | - | - | - | - | Active | - | 2.54mm | straight | pin strips | -40...163°C | - | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD | - | - | - | - | - | - | - | 60V | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() AS0BC26-S40BM-7H Foxconn | In Stock | - | Datasheet | gold-plated | - | 22 | - | - | socket | 2x11 | - | 2.54mm | THT | 1.32 g | HON HAI PRECISION INDUSTRY CO LTD | - | female | - | - | - | - | Active | - | 2.54mm | straight | pin strips | -40...163°C | - | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() BU20P-TZW-S(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | gold-plated | - | 24 | - | - | socket | 1x24 | TIN | 2.54mm | THT | 1.39 g | J S T MFG CO LTD | - | female | - | - | - | - | Active | Yes | - | straight | pin strips | -40...163°C | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN | - | - | - | - | - | - | - | 60V | PHOSPHOR BRONZE | - | - | 0.75µm | UL94V-0 | ||
![]() ERF5-030-05.0-S-DV Samtec Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERF8-013-05.0-L-DV-K Samtec Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERF8-013-05.0-L-DV Samtec Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASM1351 Asmedia Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS186HDMQFN56GTR2-A1 Parade Technologies Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERF8-005-05.0-S-DV Samtec Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERF5-030-07.0-L-DV Samtec Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERF8-005-05.0-L-DV Samtec Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9B-ZR-3.4 JST Manufacturing | In Stock | - | Datasheet | - | BOARD | - | LOCKING | 0.591 inch | - | - | NOT SPECIFIED | - | - | - | J S T MFG CO LTD | GLASS FILLED POLYAMIDE66 | - | ONE | 1 | 85 °C | -25 °C | Active | No | - | - | - | - | - | - | e0 | No | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1.5 mm | unknown | - | CSA; UL | - | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.146 inch | MALE | 94V-0 | 0.236 inch | 1 A | SQ PIN-SKT | 30 mΩ | - | 500000000 Ω | 0.059 inch | - | SOLDER | POLARIZED HOUSING | 500VAC V | - | - | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | - | IVORY | RIGHT ANGLE | - | - | NOT SPECIFIED | 0.134 inch | - | - | - | ||
![]() ST-JN6-S-C1B-2500 JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | JN6 | - | - | Active | - | - | Stamped | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | Socket | - | - | - | - | - | - | ||
![]() DF60S-8SCFA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | EnerBee? DF60 | - | - | Active | - | - | Stamped | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 8 AWG | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | Socket | - | - | - | 7.87μin (0.200μm) | - | - |