- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3062121 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1066-7MVW6S Ningbo connfly electronic CO LTD | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.622 inch | - | - | CONNFLY ELECTRONIC CO LTD | POLYAMIDE66 | STRAIGHT | ONE | 1 | 85 °C | -25 °C | - | Contact Manufacturer | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 7 | 2 mm | unknown | - | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.189 inch | MALE | - | 0.236 inch | 2 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.079 inch | - | SOLDER | POLARIZATION NOTCH | 500VAC V | - | - | - | RECTANGULAR | - | - | - | WHITE | 0.134 inch | - | ||
![]() 309-20956 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15856262701333 HARTING Technology Group | In Stock | - | Datasheet | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | HARTING ELECTRONICS GMBH & CO KG | - | - | - | - | - | - | - | Active | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT APPLICABLE | - | - | - | - | - | - | - | ||
![]() SM04B-CZSS-1-TB(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN OVER COPPER | COPPER ALLOY | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | e3 | Yes | - | BOARD CONNECTOR | SIDE ENTRY, SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 1.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN OVER COPPER | - | - | - | - | - | - | - | ||
![]() CL684-3039-5-51 Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | HIROSE ELECTRIC CO LTD | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1355097 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 980-8603-000 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15-82-0323 Molex | In Stock | - | Datasheet | BOARD | LATCH | POLARIZATION POST | LOCKING | 4.55 inch | NOT SPECIFIED | NOT SPECIFIED | MOLEX LLC | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | - | Obsolete | Yes | - | - | EAR99 | CARD EDGE CONNECTOR | MODULE ORIENTATION: RIGHT ANGLE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 1.27 mm | unknown | UL, CSA | 2 | STAGGERED | - | 0.388 inch | FEMALE | 94V-0 | - | 1 A | DUAL PRONG | 30 mΩ | 5000000000 Ω | 0.05 inch | SOCKET | SURFACE MOUNT | CTR W/GUIDE SLOTS | 1000VAC V | 0.1 mm | 25 Cycles | - | - | ZIF N | - | - | BLACK | - | 200u inch | ||
![]() 3-917300-4 TE Connectivity | In Stock | - | Datasheet | BOARD | - | PEG | - | 0.701 inch | TIN | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | POLYAMIDE | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | WITH BOSS, STACKING HT=0.118" | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 0.8 mm | compliant | - | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.248 inch | MALE | - | 0.094 inch | - | - | - | - | 0.031 inch | RECEPTACLE | SURFACE MOUNT | SHRD ENDS | - | 5.7912 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | - | ||
![]() 68046-250 Amphenol Communications Solutions | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 5.017 inch | GOLD (15) OVER NICKEL/NICKEL PALLADIUM GOLD | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | No | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 2.54 mm | compliant | UL, CSA | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | 5.715 mm | 225 Cycles | TIN | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | 15u inch | ||
![]() 7-1658026-2 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD (394) OVER NICKEL | NOT SPECIFIED | TYCO ELECTRONICS AMP | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | e3 | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.5 mm | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | MATTE TIN (150) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() FTSH-112-02-L-DH-A-C-TR-.MUL Samtec Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02310MUJ-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZC60DCMI Sullins Connector Solutions | In Stock | - | Datasheet | BOARD | #4-40 | MOUNTING FLANGE | THREADED | 6.835 inch | NOT SPECIFIED | NOT SPECIFIED | SULLINS CONNECTOR SOLUTIONS INC | POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 2 | 130 °C | -65 °C | - | Obsolete | No | e0 | No | EAR99 | CARD EDGE CONNECTOR | HAIRPIN BELLOWS | 8536.69.40.40 | - | - | - | NO | NO | - | 120 | 2.54 mm | compliant | UL, CSA | 2 | RECTANGULAR | - | 0.37 inch | - | - | 0.61 inch | 3 A | BELLOWED TYPE | 10 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | WIRE WRAP | - | 600VDC V | 5.08 mm | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 4.448 N | .278 N | - | - | 0.56 inch | 10u inch | ||
![]() QT400406-L000 Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | 0.373 inch | AU ON NI | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 70 °C | -40 °C | - | End Of Life | - | - | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.4 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.088 inch | FEMALE | 94V-0 | 0.047 inch | 0.5 A | SQ PIN-SKT | 80 mΩ | 100000000 Ω | 0.016 inch | RECEPTACLE | SURFACE MOUNT | - | 250VDC V | 3.4036 mm | 20 Cycles | GOLD OVER NICKEL | RECTANGULAR | - | - | - | BLACK | - | 10u inch | ||
![]() 505264-0400 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX14-140R-7ST-MH3 Japan Aviation Electronics Industry Limited | In Stock | - | Datasheet | BOARD | - | SPLIT BOARD LOCK | - | 4.227 inch | NOT SPECIFIED | NOT SPECIFIED | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | GLASS FILLED POLYAMIDE | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | Obsolete | Yes | - | - | EAR99 | BOARD CONNECTOR | WITH MOUNTING EARS | 8536.69.40.40 | - | - | - | NO | NO | - | 140 | 1.27 mm | unknown | - | 4 | STAGGERED | - | 0.26 inch | FEMALE | - | 0.389 inch | 0.5 A | - | 25 mΩ | 100000000 Ω | 0.05 inch | PLUG | SOLDER | SHRD CENTER | 500VAC V | 1.905 mm | - | - | RECTANGULAR | - | - | - | - | 0.11 inch | 30u inch | ||
![]() 1110-25-107-01 Methode Electronics Inc | In Stock | - | Datasheet | BOARD | - | - | - | 0.69 inch | SN-PB ON NI | PHOSPHOR BRONZE | METHODE ELECTRONICS INC | GLASS FILLED POLYESTER | RIGHT ANGLE | ONE | 1 | 105 °C | -40 °C | - | Obsolete | - | - | - | EAR99 | BOARD CONNECTOR | TOP POLARIZING | 8536.69.40.40 | - | - | - | - | - | - | 7 | 2.54 mm | unknown | UL, CSA | 1 | RECTANGULAR | - | 0.25 inch | MALE | - | 0.3 inch | 3.5 A | SQ PIN-SKT | 10 mΩ | 500000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | HOUSING SIDE | 1500VAC V | - | - | TIN/LEAD OVER NICKEL | RECTANGULAR | 2.224 N | .556 N | - | NATURAL | 0.14 inch | - | ||
![]() 2-216601-2 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | GLASS FILLED POLYESTER | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Obsolete | Yes | - | - | EAR99 | BOARD CONNECTOR | END BY END STACKABLE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 2.54 mm | compliant | UL | 2 | RECTANGULAR | - | 0.126 inch | FEMALE | 94V-0 | - | - | BELLOWED TYPE | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 750VAC V | 7.62 mm | - | - | RECTANGULAR | - | - | - | GREEN | 0.126 inch | 98u inch |