- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Insulator Color | Contact Design | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 533525-2 TE Connectivity | In Stock | - | Datasheet | BOARD | #2-56 | #2-56 THD HOLE | THREADED | 14.85 inch | AU | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | GLASS FILLED POLYPHENYLENE SULFIDE | RIGHT ANGLE | ONE | 4 | 125 °C | -65 °C | - | Obsolete | - | - | - | EAR99 | BOARD CONNECTOR | MOUNT, EARS OPTIONAL | 8536.69.40.40 | - | - | - | NO | NO | - | 540 | 2.54 mm | unknown | UL, CSA | 4 | RECTANGULAR | - | 0.58 inch | MALE | - | 0.882 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED KEY | - | 2.54 mm | 250 Cycles | NICKEL | RECTANGULAR | - | 0.1 inch | NATURAL | - | 0.18 inch | 30u inch | ||
![]() SPM0410LR5H-QB-6 Knowles Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13-504594 Conec Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69154-311 Amphenol FCi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10065564 MENDA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 06FM-1.0ST JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | e3 | No | EAR99 | FFC/FPC CONNECTOR | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | - | SOLDER | - | - | - | - | TIN | - | - | - | - | - | - | - | ||
![]() PBVP-03V-S JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | Yes | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10129290-G52-12KLF Amphenol FCi | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.531 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Active | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 12 | 2.0066 mm | compliant | UL | 2 | RECTANGULAR | - | 0.24 inch | MALE | - | 0.244 inch | - | SQ PIN-SKT | - | - | 0.079 inch | - | SURFACE MOUNT | - | - | 5.588 mm | - | TIN OVER NICKEL | RECTANGULAR | - | 0.079 inch | CREAM | - | - | 30u inch | ||
![]() IDS-C10PK-TG 3M Interconnect | In Stock | - | Datasheet | - | - | - | - | 0.68 inch | AU | PHOSPHOR BRONZE | 3M ELECTRONIC PRODUCTS DIVISION | GLASS FILLED POLYESTER | - | ONE | 2 | 105 °C | -55 °C | - | Obsolete | - | - | - | EAR99 | BOARD CONNECTOR | KEYING PLUG, OPT | 8536.69.40.40 | - | - | - | NO | NO | - | 10 | - | unknown | UL, CSA | - | - | - | 0.235 inch | FEMALE | - | 0.425 inch | 1 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 0.1 inch | PLUG | - | SHRD CENTER | 500VAC V | - | 500 Cycles | GOLD | RECTANGULAR | - | 0.1 inch | BLACK | PREASSEM CONN | - | 10u inch | ||
![]() IL-402-8S-S1L-SA-E1000 Japan Aviation Electronics Industry Limited | In Stock | - | Datasheet | BOARD | - | - | - | 0.61 inch | NOT SPECIFIED | NOT SPECIFIED | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | GLASS FILLED POLYPHENYLENE SULFIDE | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | - | Obsolete | Yes | - | - | EAR99 | FFC/FPC CONNECTOR | ZIF, LOW PROFILE, BOTTOM CONTACT TYPE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | 0.197 inch | 0.5 A | - | 20 mΩ | 1000000000 Ω | 0.039 inch | SOCKET | SURFACE MOUNT | - | 500VAC V | - | - | - | RECTANGULAR | ZIF N | - | - | - | - | - | ||
![]() 330-2410-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DML-04-A6-V-T-TSMT-PP-T/R Adam Technologies Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1612508-1 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TYCO ELECTRONICS AMP | - | - | - | - | - | - | - | Obsolete | No | - | - | - | CARD EDGE CONNECTOR | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WPCS-164AN41B22UWL Winbond Electronics Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WPCS-164AN41B22UWL Win Win Precision Industrial Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | WIN WIN PRECISION INDUSTRIAL CO LTD | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500391T200AB2PC Cornell Dubilier Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AXA263321T Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | GOLD OVER NICKEL | - | PANASONIC CORP | - | - | ONE | - | - | - | ROHS COMPLIANT | Obsolete | - | e4 | - | - | PCB CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | SOCKET | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() HT1312F-P2 Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | SOLDER HOLDING POSTS | - | 0.581 inch | GOLD FLASH | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYAMIDE | STRAIGHT | ONE | 2 | 85 °C | -25 °C | ROHS COMPLIANT | Active | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 1 mm | unknown | UL | 2 | RECTANGULAR | - | 0.221 inch | MALE | 94V-0 | 0.179 inch | 1 A | SQ PIN-SKT | 20 mΩ | 100000000 Ω | 0.039 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 500VDC V | 5.715 mm | 50 Cycles | GOLD | RECTANGULAR | - | - | IVORY | - | - | FLASH inch | ||
![]() 10012D Micro Dimensional Products Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-146895-1 TE Connectivity | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 1.413 inch | NOT SPECIFIED | COPPER ALLOY | TE CONNECTIVITY LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 110 °C | -55 °C | - | Obsolete | No | e0 | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 1 mm | unknown | UL, CSA | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.238 inch | FEMALE | - | 0.33 inch | 0.8 A | BELLOWED TYPE | - | 1000000000 Ω | 0.039 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 250VAC V | 3.6068 mm | 100 Cycles | TIN LEAD OVER NICKEL | RECTANGULAR | - | - | BLACK | - | - | 50u inch |