- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Name of Rows Loaded | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65863-065 Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | e4 | - | - | BOARD CONNECTOR | POLARISED, LATCHED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | unknown | - | - | - | - | - | MALE | 94VE-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | - | - | ||
![]() 9001-22321C Oupiin | In Stock | - | Datasheet | BOARD | - | - | - | 3.74 inch | AU | PHOSPHOR BRONZE | OUPIIN AMERICA INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | Contact Manufacturer | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | WITHOUT LOCK | 8536.69.40.40 | - | YES | - | NO | NO | - | 32 | 2.54 mm | compliant | UL, CSA | 3 | RECTANGULAR | - | - | FEMALE | - | 0.457 inch | 2 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.2 inch | PLUG | SOLDER | POLARIZED HOUSING | 1000VAC V | 2.54 mm | - | - | - | - | - | 0.2 inch | - | A,C | 0.157 inch | FLASH inch | ||
![]() 15758362601333 HARTING Technology Group | In Stock | - | Datasheet | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | HARTING ELECTRONICS GMBH & CO KG | - | - | - | - | - | - | - | Active | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT APPLICABLE | - | - | - | - | - | - | - | - | ||
![]() IMSA-9632S-50Y801 Iriso Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 245802060002829S Kycon Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | KYCON INC | - | - | - | - | - | - | - | Obsolete | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 352375-1 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | TYCO ELECTRONICS AMP | - | STRAIGHT | ONE | 7 | - | - | - | Obsolete | - | - | - | - | BOARD CONNECTOR | Z-PACK | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 175 | 2 mm | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | - | PLUG | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1734654-5 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | - | Obsolete | - | - | - | - | CARD EDGE CONNECTOR | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE-H072TD-1190(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN OVER COPPER | BRASS | J S T MFG CO LTD | - | STRAIGHT | - | 1 | - | - | ROHS COMPLIANT | Active | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TOP ENTRY | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 2.54 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | ||
![]() 2-2112641-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24011-H3G2-4F Foxconn | In Stock | - | Datasheet | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.549 inch | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | - | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | unknown | UL | 4 | STAGGERED | - | 0.299 inch | FEMALE | 94V-0 | - | 1 A | CENTRONIC | 30 mΩ | 1000000000 Ω | 0.039 inch | SOCKET | SOLDER | POLARIZED KEY | 500VAC V | 0.075 mm | 25 Cycles | - | - | - | - | - | BLACK | - | 0.105 inch | FLASH inch | ||
![]() AXM761-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10061122-371210ELF Amphenol FCi | In Stock | - | Datasheet | BOARD | LOCKING | FITTING NAIL | - | 0.508 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 1 | 85 °C | -55 °C | LEAD FREE | Active | Yes | - | Yes | EAR99 | FFC/FPC CONNECTOR | ROHS COMPLIANT | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | 0.3 mm | compliant | UL | 2 | STAGGERED | - | 0.035 inch | FEMALE | 94V-0 | 0.128 inch | 0.2 A | BELLOWED TYPE | 100 mΩ | 50000000 Ω | 0.012 inch | - | SURFACE MOUNT | - | 90VAC V | 2.8448 mm | 10 Cycles | - | RECTANGULAR | ZIF N | ZIF N | - | NATURAL | - | - | - | ||
![]() BG215-40-A-1-N-D Global Connector Technology | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 2.192 inch | GOLD FLASH | COPPER ALLOY | GLOBAL CONNECTOR TECHNOLOGY INC | POLYAMIDE6T | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | Active | Yes | e4 | Yes | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | compliant | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS ARE AVAILABLE | 0.278 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | - | SOLDER | POLARIZED HOUSING | 600VAC V | 2.54 mm | 100 Cycles | GOLD OVER NICKEL | RECTANGULAR | 3 N | 0.3 N | 0.1 inch | BLACK | - | 0.126 inch | FLASH inch | ||
![]() 1-1717100-4 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | - | - | - | - | - | - | - | Obsolete | Yes | - | Yes | - | BOARD CONNECTOR | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21FX-RSM1-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | e0 | No | EAR99 | FFC/FPC CONNECTOR | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 0.6 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.012 inch | - | SURFACE MOUNT | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | ||
![]() 1-826937-4 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN OVER NICKEL | BRASS | TYCO ELECTRONICS AMP | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | Yes | e3 | - | - | BOARD CONNECTOR | AMPMODU | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN | - | - | - | - | - | - | - | - | ||
![]() OW38470002 TXC Corporation | 16350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22K-30SB02-A Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-175341-6 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | 0.307 inch | SN-PB | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | POLYCARBONATE | STRAIGHT | ONE | 2 | 105 °C | -30 °C | - | Obsolete | No | - | - | EAR99 | BOARD CONNECTOR | PCB STACKING CNNCTR | 8536.69.40.40 | - | - | - | NO | NO | - | 16 | 0.7874 mm | compliant | - | 2 | RECTANGULAR | - | 0.126 inch | MALE | - | 0.106 inch | 0.5 A | SQ PIN-SKT | 35 mΩ | 500000000 Ω | 0.031 inch | RECEPTACLE | - | - | 500VAC V | 3.81 mm | - | - | RECTANGULAR | - | - | - | WHITE | - | - | - | ||
![]() 91910-31469LF Amphenol Communications Solutions | In Stock | - | Datasheet | BOARD | LOCKING | - | - | - | TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL ICC | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | Yes | e3 | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 69 | 1 mm | compliant | UL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | 15u inch |