- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 31FXW-RSM1-G-S-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | e4 | No | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 31 | 0.3 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.012 inch | - | SURFACE MOUNT | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() 1100-1-113-02 Methode Electronics Inc | In Stock | - | Datasheet | BOARD | - | - | 1.29 inch | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | METHODE ELECTRONICS INC | POLYAMIDE | STRAIGHT | ONE | 1 | 105 °C | -40 °C | - | Obsolete | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 13 | 2.54 mm | unknown | UL, CSA | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | MALE | 94V-0 | 0.14 inch | 3.5 A | SQ PIN-SKT | 10 mΩ | 500000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | TIN LEAD | RECTANGULAR | 2.224 N | .556 N | - | RED | 0.13 inch | - | ||
![]() FX4C-68S-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | 2.061 inch | GOLD | PHOSPHOR BRONZE | HIROSE ELECTRIC CO LTD | POLYAMIDE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | e4 | - | - | BOARD STACKING CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 2.54 mm | unknown | UL | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | FEMALE | 94V-0 | 0.157 inch | 0.5 A | BELLOWED TYPE | 45 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | SHRD ENDS | 300VAC V | 1.27 mm | 300 Cycles | GOLD | RECTANGULAR | LIF N | LIF N | - | BEIGE | 0.13 inch | - | ||
![]() BU19P-TCS-LE(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | CABLE | - | - | - | TIN | COPPER ALLOY | J S T MFG CO LTD | - | - | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | e3 | Yes | - | BOARD CONNECTOR | PANEL MOUNTABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 19 | - | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | - | IDC | - | - | - | - | TIN | - | - | - | - | - | - | - | ||
![]() AS0B126-S15N-7F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 124 | 0.8 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H1881R-14 I/O Interconnect | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMF-016-SB50-99 E-tec Interconnect Ltd | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.875 inch | SN | PHOSPHOR BRONZE | E-TEC INTERCONNECT LTD | POLYAMIDE | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | Contact Manufacturer | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 16 | 2.54 mm | compliant | UL | 2 | STAGGERED | - | 0.197 inch | FEMALE | - | 0.157 inch | 1 A | - | 10 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 500VAC V | 2.54 mm | - | Tin (Sn) | STAGGERED | - | - | 0.1 inch | RED | 0.118 inch | - | ||
![]() 2BHR-20-VSGMA-SS-15 Adam Technologies Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P50L-060S-BS-TGF 3M Interconnect | In Stock | - | Datasheet | BOARD | - | POLARIZATION POST | 1.946 inch | NOT SPECIFIED | NOT SPECIFIED | 3M ELECTRONIC PRODUCTS DIVISION | POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | Obsolete | No | - | No | - | BOARD STACKING CONNECTOR | LOW PROFILE, POLARIZATION AVAILABLE, MAX CONTACTS (SERIES)=60, MAX ROWS (SERIES)=2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 1.27 mm | compliant | UL | 2 | RECTANGULAR | - | 0.26 inch | FEMALE | 94V-0 | 0.252 inch | 0.5 A | BELLOWED TYPE | 40 mΩ | 1000000000 Ω | 0.05 inch | SOCKET | SURFACE MOUNT | - | 650VAC V | 7.62 mm | - | - | RECTANGULAR | .9174 N | .139 N | - | - | - | FLASH inch | ||
![]() SHWE5205 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1066-2MVW6S Ningbo connfly electronic CO LTD | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.228 inch | - | - | CONNFLY ELECTRONIC CO LTD | NYLON66 | STRAIGHT | ONE | 1 | 85 °C | -25 °C | - | Contact Manufacturer | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 2 | 2 mm | unknown | - | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.189 inch | MALE | - | 0.236 inch | 2 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.079 inch | - | SOLDER | POLARIZATION NOTCH | 500VAC V | - | - | - | RECTANGULAR | - | - | - | WHITE | 0.134 inch | - | ||
![]() BG20690-M020 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 075-0031-000 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B4P-VH-WGA1(LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF14-8P-1.25H(21) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | PEG | 0.589 inch | GOLD | BRASS | HIROSE ELECTRIC CO LTD | POLYAMIDE | RIGHT ANGLE | ONE | 1 | 85 °C | -25 °C | - | Obsolete | No | e0 | - | - | BOARD CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 1.25 mm | unknown | UL | 1 | RECTANGULAR | DF14-8S-1.25C | 0.224 inch | MALE | 94V-0 | 0.098 inch | 1 A | SQ PIN-SKT | 30 mΩ | 500000000 Ω | 0.049 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | - | 30 Cycles | TIN LEAD | RECTANGULAR | 3.0024 N | .139 N | - | BEIGE | - | - | ||
![]() 15756262601333 HARTING Technology Group | In Stock | - | Datasheet | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | HARTING ELECTRONICS GMBH & CO KG | - | - | - | - | - | - | - | Active | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT APPLICABLE | - | - | - | - | - | - | - | ||
![]() 046296041210883 Kyocera AVX Components | In Stock | - | Datasheet | BOARD | - | - | 0.559 inch | GOLD | - | AVX CORP | - | RIGHT ANGLE | ONE | 1 | - | - | LEAD FREE | Obsolete | - | e4 | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | 0.3 mm | compliant | - | - | - | - | 0.039 inch | FEMALE | - | 0.15 inch | - | - | - | - | 0.012 inch | - | SURFACE MOUNT | - | - | - | - | GOLD | - | - | - | - | - | - | - | ||
![]() B38B-PNDZS-1(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | TIN OVER COPPER | COPPER ALLOY | J S T MFG CO LTD | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | Yes | e3 | Yes | - | BOARD CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 38 | 2 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN | - | - | - | - | - | - | - | ||
![]() 1-1827674-5 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | - | TE CONNECTIVITY LTD | - | RIGHT ANGLE | - | 1 | - | - | - | Obsolete | - | e3 | - | EAR99 | FFC/FPC CONNECTOR | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 39 | 0.6 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN OVER NICKEL | - | - | - | - | - | - | - | ||
![]() CBC20X00-264FDS2-0-1-001 ITT Interconnect Solutions | In Stock | - | Datasheet | BOARD | - | - | - | - | - | ITT CANNON | - | RIGHT ANGLE | ONE | 4 | - | - | - | Obsolete | - | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | - | 264 | 2 mm | unknown | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - |