- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5353184-1 TE Connectivity | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 0.618 inch | AU ON NI | COPPER ALLOY | TE CONNECTIVITY LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | Obsolete | Yes | - | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 30 | 0.6096 mm | compliant | UL | 2 | RECTANGULAR | - | 0.244 inch | MALE | - | 0.136 inch | 0.5 A | - | - | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VAC V | 4.2418 mm | 50 Cycles | - | RECTANGULAR | .8896 N | .0973 N | - | - | - | 8u inch | ||
![]() FH28-64S-0.5SH(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN LEAD | - | HIROSE ELECTRIC CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | - | e0 | - | EAR99 | FFC/FPC CONNECTOR | BOTTOM CONTACT | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
![]() 046285021000800 KYOCERA Corporation | In Stock | - | Datasheet | BOARD | - | - | - | 0.37 inch | TIN COPPER | NOT SPECIFIED | KYOCERA CORP | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | e2 | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 0.3 mm | compliant | - | - | - | - | 0.043 inch | FEMALE | - | 0.193 inch | - | - | - | - | 0.012 inch | - | SURFACE MOUNT | - | - | - | - | TIN COPPER | - | - | - | - | - | - | - | ||
![]() DF9C-23S-1V(69) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | HIROSE ELECTRIC CO LTD | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 046285021000800 Kyocera AVX Components | In Stock | - | Datasheet | BOARD | LOCKING | SOLDER HOLDING POSTS | - | 0.37 inch | - | - | AVX CORP | - | RIGHT ANGLE | ONE | 2 | - | - | - | Active | Yes | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 21 | 0.6 mm | compliant | - | 2 | STAGGERED | - | 0.043 inch | FEMALE | - | 0.193 inch | - | BELLOWED TYPE | - | - | 0.012 inch | - | SURFACE MOUNT | - | - | 4.9 mm | - | - | STAGGERED | - | - | - | - | - | - | ||
![]() A2-9PA-2.54DS Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | 0.888 inch | NOT SPECIFIED | NOT SPECIFIED | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | ONE | 1 | 85 °C | -55 °C | - | Obsolete | No | - | - | EAR99 | BOARD CONNECTOR | WITH HIGH DENSITY | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.54 mm | unknown | UL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.157 inch | MALE | 94V-0 | 0.183 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 650VAC V | - | 100 Cycles | - | RECTANGULAR | - | - | - | BLACK | 0.138 inch | - | ||
![]() B03B-VUSS-1(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN OVER COPPER | COPPER ALLOY | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | e3 | Yes | - | BOARD CONNECTOR | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 3.96 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | ||
![]() 30FLZ-SM2-R-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | e3 | No | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | TIN | - | - | - | - | - | - | - | ||
![]() DS1012-10LMN2A8 Ningbo connfly electronic CO LTD | In Stock | - | Datasheet | CABLE | EJECT LEVER | - | SCREW | 1.735 inch | - | - | CONNFLY ELECTRONIC CO LTD | POLYETHYLENE | - | ONE | 2 | - | - | - | Contact Manufacturer | Yes | e4 | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 10 | - | unknown | UL | - | - | - | 0.315 inch | MALE | 94V-0 | 0.756 inch | - | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | - | IDC | - | 500VAC V | - | - | GOLD OVER NICKEL | RECTANGULAR | - | - | 0.1 inch | GRAY | 0.098 inch | - | ||
![]() 9-7760-TL Keystone Electronics Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1393635-2 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | - | - | ONE | - | - | - | - | Obsolete | No | - | - | - | PCB CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RA-H341TD JST Manufacturing | 25 |
| Datasheet | BOARD | LOCKING | - | - | 2.466 inch | GOLD FLASH | NOT SPECIFIED | J S T MFG CO LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | Obsolete | No | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | unknown | CSA; UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.352 inch | MALE | 94V-0 | 0.689 inch | 1 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | - | SOLDER | POLARIZED KEY | 500VAC V | 2.54 mm | - | Gold Flash (Au) | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.118 inch | FLASH inch | ||
![]() IMSA-9663S-05Y921 Iriso Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3/32X3/8MBT SPIROL International Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF9A-17S-1V(69) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | HIROSE ELECTRIC CO LTD | - | - | - | - | - | - | - | Active | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH02B-PASK-1 JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Active | No | e0 | No | - | BOARD CONNECTOR | SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
![]() QTS1120A-1021 Foxconn | 560 | - | Datasheet | BOARD | GUIDE SLOT | LOCATING POSTS | - | 1.681 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | - | Active | - | - | - | EAR99 | BOARD CONNECTOR | TAPE & REEL PACK,W/ METAL EAR | 8536.69.40.40 | - | - | - | NO | NO | - | 120 | 0.6096 mm | unknown | UL | 2 | RECTANGULAR | - | 0.244 inch | FEMALE | - | 0.128 inch | 0.5 A | CENTRONIC | 70 mΩ | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VDC V | 5.1054 mm | 50 Cycles | - | RECTANGULAR | .8618 N | .1112 N | - | IVORY | - | 2u inch | ||
![]() 153606 3M Interconnect | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIF3H-6DA-2.54DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | 0.339 inch | GOLD | PHOSPHOR BRONZE | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 2 | 85 °C | -30 °C | - | Obsolete | No | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.236 inch | FEMALE | 94V-0 | 0.374 inch | 2 A | SQ PIN-SKT | 15 mΩ | 10000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 650VAC V | 2.54 mm | 500 Cycles | GOLD | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.118 inch | - | ||
![]() 5-176891-2 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TYCO ELECTRONICS AMP | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | - | - | - | BOARD CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 1.25 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - |