- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-179701-6 TE Connectivity | In Stock | - | Datasheet | - | - | PEG | - | 0.417 inch | AU ON NI | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | POLYAMIDE | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | - | - | EAR99 | BOARD CONNECTOR | WITH BOSS, STACKING HT=0.118" | 8536.69.40.40 | - | - | - | NO | NO | - | 16 | 0.7874 mm | compliant | - | 2 | RECTANGULAR | - | 0.248 inch | FEMALE | - | 0.094 inch | - | BELLOWED TYPE | - | - | 0.031 inch | PLUG | - | SHRD ENDS | - | 5.7912 mm | - | - | RECTANGULAR | - | - | 0.069 inch | - | - | - | ||
![]() PC82P Bel Fuse | In Stock | - | Datasheet | BOARD | GUIDE PIN | - | - | - | AU | PHOSPHOR BRONZE | BEL FUSE INC | GLASS FILLED POLYESTER | STRAIGHT | ONE | 2 | 105 °C | -65 °C | - | Active | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 82 | 2.54 mm | compliant | UL | 2 | RECTANGULAR | - | 0.515 inch | MALE | - | - | - | SQ PIN-SKT | 12 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 750VAC V | 2.54 mm | - | GOLD | RECTANGULAR | 1.668 N | .278 N | 0.1 inch | BLACK | 0.115 inch | 15u inch | ||
![]() PC82P Cinch Connectivity Solutions | In Stock | - | Datasheet | BOARD | GUIDE PIN | - | - | - | AU | PHOSPHOR BRONZE | CINCH CONNECTIVITY SOLUTIONS | GLASS FILLED POLYESTER | STRAIGHT | ONE | 2 | 105 °C | -65 °C | - | Transferred | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 82 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | - | 0.515 inch | MALE | - | - | - | SQ PIN-SKT | 12 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 750VAC V | 2.54 mm | - | GOLD | RECTANGULAR | 1.668 N | .278 N | 0.1 inch | BLACK | 0.115 inch | 15u inch | ||
![]() 5PH1SDA25-140G0NNBL-5.5X AMtek Semiconductors Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AXT3E1626 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | PANASONIC CORP | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3/16X2 1/4MDP SPIROL International Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-316136-1 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TYCO ELECTRONICS AMP | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | - | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | 0.6 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBED202-3479B001C1AD Greenconn Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H2881R-07 I/O Interconnect | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 555720000 Weidmüller Interface GmbH & Co. KG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 33FX-SM1-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | e0 | No | EAR99 | FFC/FPC CONNECTOR | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 33 | 0.6 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.012 inch | - | SURFACE MOUNT | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | ||
![]() AT09203-D5-4F Foxconn | In Stock | - | Datasheet | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.549 inch | GOLD (30) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 184 | 1.27 mm | unknown | UL | 4 | STAGGERED | - | 0.295 inch | FEMALE | 94V-0 | 0.27 inch | 1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | 0.075 mm | 25 Cycles | GOLD (30) | - | - | - | - | BLACK | 0.124 inch | 30u inch | ||
![]() B4P-VR JST Manufacturing | 300 |
| Datasheet | BOARD | - | - | - | - | TIN OVER COPPER | BRASS | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | e3 | No | EAR99 | BOARD CONNECTOR | TOP ENTRY | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 3.96 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | ||
![]() 52808-1091 Molex | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.512 inch | NOT SPECIFIED | NOT SPECIFIED | MOLEX LLC | POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 1 | 80 °C | -20 °C | - | Obsolete | No | - | - | EAR99 | FFC/FPC CONNECTOR | EMBOSSED TAPE ON REEL PKG. | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 1 mm | unknown | UL | 2 | STAGGERED | - | 0.118 inch | FEMALE | 94V-0 | 0.201 inch | 0.5 A | BELLOWED TYPE | 30 mΩ | 100000000 Ω | 0.039 inch | - | SURFACE MOUNT | - | 500VAC V | 3.556 mm | 10 Cycles | - | RECTANGULAR | - | - | - | - | - | - | ||
![]() AT09217-D5-4F Foxconn | In Stock | - | Datasheet | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.549 inch | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 184 | 1.27 mm | unknown | UL | 4 | STAGGERED | - | 0.295 inch | FEMALE | 94V-0 | 0.27 inch | 1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | 0.075 mm | 25 Cycles | Gold (Au) | - | - | - | - | BLACK | 0.105 inch | 15u inch | ||
![]() QT610706-1121 Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | POLARIZATION POST | - | 1.166 inch | AU ON NI | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Active | - | - | - | EAR99 | BOARD CONNECTOR | TAPE & REEL PACK,W/ METAL EAR | 8536.69.40.40 | - | - | - | NO | NO | - | 70 | 0.635 mm | unknown | UL | 2 | RECTANGULAR | - | 0.252 inch | MALE | - | 0.157 inch | 0.5 A | - | 40 mΩ | 1000000000 Ω | 0.025 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | 4.8006 mm | 100 Cycles | TIN/LEAD OVER NICKEL | RECTANGULAR | .973 N | .1946 N | - | IVORY | - | 10u inch | ||
![]() AXK6L40345J Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Obsolete | Yes | e4 | - | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 1747300-5 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Obsolete | - | e3 | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 1.27 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | TIN OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 046293049001829 KYOCERA Corporation | In Stock | - | Datasheet | BOARD | - | - | - | 0.657 inch | NOT SPECIFIED | - | KYOCERA CORP | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 49 | 0.3 mm | unknown | - | - | - | - | 0.033 inch | FEMALE | - | 0.146 inch | - | - | - | - | 0.012 inch | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3175 BR033 Alpha Wire | 1400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |