- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Number of pins | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Body dimensions | Body Length | Certificates | Characteristics | Connector | Connector pinout layout | Contact Finish Mating | Contact Materials | Contacts pitch | Electrical mounting | Electrical rotation angle | ElectricalLife | Gross weight | Ihs Manufacturer | Insulator Material | Kind of connector | Kind of potentiometer | Leads | Linearity tolerance | Max. operating voltage | Mechanical rotation angle | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Potentiometer features | Potentiometer series | Potentiometer standard | Rohs Code | Row pitch | Shaft surface | Spatial orientation | Track material | Type of connector | Type of potentiometer | Operating temperature | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature coefficient | Connector Type | Resistance | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current rating | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Interface IC Type | Power | Rated voltage | Profile | Mains Connector Rating | EMI Shielded | Terminal Length | Shaft diameter | Plating thickness | Plating Thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 502570-0831 Molex | In Stock | - | Datasheet | - | BOARD | - | - | SOLDER HOLDING POSTS | - | - | - | 0.543 inch | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | MOLEX LLC | LIQUID CRYSTAL POLYMER | - | - | - | - | - | - | - | RIGHT ANGLE | ONE | 1 | 85 °C | -25 °C | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | PCB CONNECTOR | - | - | 8536.69.40.40 | - | - | - | NO | NO | - | 8 | 1.0922 mm | unknown | - | UL | 1 | RECTANGULAR | - | 0.071 inch | FEMALE | - | - | 0.606 inch | 0.5 A | COMPRESSION | 100 mΩ | 1000000000 Ω | 0.043 inch | PLUG | SURFACE MOUNT | - | 500VAC V | 1 | - | 10000 Cycles | - | STAGGERED | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | 20u inch | - | ||
![]() 6-5353190-0 TE Connectivity | In Stock | - | Datasheet | - | BOARD | - | LOCKING | LOCATING POST | - | NO | - | 1.917 inch | - | - | - | - | NOT APPLICABLE | NOT APPLICABLE | - | - | - | - | - | TE CONNECTIVITY LTD | POLYETHYLENE | - | - | - | - | - | - | - | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | BOARD STACKING CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 140 | 0.6 mm | compliant | - | UL | 2 | RECTANGULAR | - | 0.244 inch | FEMALE | 94V-0 | YES | 0.157 inch | 0.5 A | BELLOWED TYPE | - | 2000000 Ω | 0.024 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED | 200VAC V | 1 | 5.1054 mm | 50 Cycles | - | RECTANGULAR | .8896 N | .0973 N | - | BLACK | - | - | - | - | .5A | NO | - | - | - | 7.874u inch | - | ||
![]() 555600-1 TE Connectivity | In Stock | - | Datasheet | - | CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TYCO ELECTRONICS AMP | - | - | - | - | - | - | - | - | - | ONE | 1 | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CARD EDGE CONNECTOR | - | AMP-BARREL | - | NO | NO | NO | NO | NO | - | 8 | - | unknown | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69197-042H Amphenol FCi | In Stock | - | Datasheet | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | NICKEL PALLADIUM GOLD (15) OVER NICKEL/GOLD (15) OVER NICKEL | NOT SPECIFIED | - | - | - | - | - | FCI | - | - | - | - | - | - | - | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | e4 | No | - | - | BOARD CONNECTOR | - | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | NICKEL PALLADIUM GOLD (15) OVER NICKEL/GOLD (15) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM02(4.0)B-PBVSS-TB(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN OVER COPPER | COPPER ALLOY | - | - | - | - | - | J S T MFG CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEG20SR-GMR Mueller Electric Company | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MUELLER ELECTRIC CO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM-TRLR-D-915 Hope Microelectronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 188609-9 TE Connectivity | In Stock | - | Datasheet | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | - | - | STRAIGHT | ONE | 5 | - | - | - | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | - | No | EAR99 | - | BOARD CONNECTOR | - | Z-PACK | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 55 | 2 mm | unknown | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-179230-2 TE Connectivity | In Stock | - | Datasheet | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | - | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | BOARD STACKING CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.8 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMSA-12001S-60Y901 Iriso Electronics Co Ltd | In Stock | - | Datasheet | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IRISO ELECTRONICS CO LTD | - | - | - | - | - | - | - | - | RIGHT ANGLE | ONE | 1 | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.5 mm | unknown | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BM06B-PASS-TFT JST Manufacturing | 13314 |
| Datasheet | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | TIN OVER COPPER | - | - | - | - | - | - | J S T MFG CO LTD | - | - | - | - | - | - | - | - | - | ONE | 1 | - | - | - | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | e3 | No | - | - | BOARD CONNECTOR | - | SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2 mm | unknown | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | STRAIGHT | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | ||
![]() S30B-PHDSS-B JST Manufacturing | In Stock | - | Datasheet | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | TIN | - | - | - | - | - | - | J S T MFG CO LTD | - | - | - | - | - | - | - | - | - | ONE | 1 | - | - | - | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | e3 | No | EAR99 | - | BOARD CONNECTOR | - | SIDE ENTRY, LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2 mm | unknown | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | RIGHT ANGLE | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | ||
![]() S3B-PH-SM4-TB JST Manufacturing | 4 |
| Datasheet | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | TIN | - | - | - | - | - | - | J S T MFG CO LTD | - | - | - | - | - | - | - | - | - | ONE | 1 | - | - | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | No | EAR99 | - | BOARD CONNECTOR | - | SIDE ENTRY | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2 mm | unknown | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | RIGHT ANGLE | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | ||
![]() SM10B-NSHSS-TB JST Manufacturing | 640 |
| Datasheet | gold-plated | BOARD | 56 | - | - | - | - | - | - | - | - | socket | 2x28 | TIN | - | 2.54mm | THT | - | - | 2.58 g | J S T MFG CO LTD | - | female | - | - | - | - | - | - | - | ONE | 1 | - | - | - | Active | - | - | - | No | 2.54mm | - | straight | - | pin strips | - | -40...163°C | - | e3 | No | EAR99 | - | BOARD CONNECTOR | - | SIDE ENTRY | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 1 mm | unknown | 1.5A | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | TIN | - | - | - | - | - | RIGHT ANGLE | - | 60V | beryllium copper | - | - | - | - | 0.254µm | - | UL94V-0 | ||
![]() P11S1V0FLSY00103KA VISHAY | In Stock |
| - | - | - | - | - | - | - | - | - | - | RoHS compliant | linear | - | - | - | - | - | - | 270° | 50000 cycles | 12.28g | - | - | - | single turn | solder lugs | ±5% | 350V | 300° | soldered | - | - | - | - | - | - | - | - | - | - | - | - | smooth | - | cermet | - | shaft | -55...125°C | ±10% | - | - | - | 150ppm/°C | - | 10kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | 6mm | - | - | - | ||
![]() P11S1V0FLSY00501KA VISHAY | 65 |
| - | - | - | - | - | - | - | - | - | - | RoHS compliant | linear | - | - | - | - | - | - | 270° | 50000 cycles | 13.06g | - | - | - | single turn | solder lugs | ±5% | 350V | 300° | soldered | - | - | - | - | - | - | - | - | - | - | - | - | smooth | - | cermet | - | shaft | -55...125°C | ±10% | - | - | - | 150ppm/°C | - | 500Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | 6mm | - | - | - | ||
![]() 14910F0GJSX10104KA VISHAY | 76 |
| - | - | - | - | - | - | - | - | 12.5x12.5x8.8mm | - | RoHS compliant | - | - | - | - | - | - | - | 270 ±10° | 25000 cycles | 11.06g | - | - | - | - | - | ±5% | 350V AC | - | THT | - | - | - | - | - | - | - | for industrial use | 149 | 12,5mm | - | - | smooth | - | cermet | - | shaft | -40...150°C | ±10% | - | - | - | 150ppm/°C | - | 100kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | 6.35mm | - | - | - | ||
![]() 1-281520-4 TE Connectivity | In Stock | - | Datasheet | - | BOARD | - | LATCH & EJECT | HOLE .112-.124 | LOCKING | - | - | 1.46 inch | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | TE CONNECTIVITY LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | STRAIGHT | ONE | 2 | 105 °C | -65 °C | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | AMP-LATCH, SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | unknown | - | UL, CSA | 2 | RECTANGULAR | - | 0.346 inch | MALE | 94V-0 | - | 0.549 inch | 1 A | SQ PIN-SKT | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | MIL TYP & CENTER | 1000VAC V | - | 2.54 mm | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | 0.122 inch | - | - | 30u inch | - | ||
![]() 104128-0630 Molex | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QT8A0121-2011-8F Foxconn | In Stock | - | Datasheet | - | BOARD | - | LOCKING | PEG | - | - | - | 0.358 inch | - | - | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | - | - | - | - | - | - | - | STRAIGHT | ONE | 2 | 80 °C | -40 °C | LEAD FREE | End Of Life | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | BOARD STACKING CONNECTOR | - | SHIELDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 0.8 mm | unknown | - | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.248 inch | MALE | 94V-0 | - | 0.142 inch | 0.5 A | BELLOWED TYPE | 60 mΩ | 100000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | - | - | 5.7912 mm | 30 Cycles | TIN OVER NICKEL | RECTANGULAR | - | - | - | IVORY | - | - | - | - | - | - | - | - | - | - | - |