- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6326-208-11332 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-316414-0 TE Connectivity | In Stock | - | Datasheet | - | - | PEG | - | 0.791 inch | SN ON NI | COPPER ALLOY | TE CONNECTIVITY LTD | POLYAMIDE | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | - | - | EAR99 | BOARD CONNECTOR | WITH BOSS | 8536.69.40.40 | - | - | - | NO | NO | - | 40 | 0.7874 mm | unknown | - | 2 | RECTANGULAR | - | 0.161 inch | FEMALE | - | 0.128 inch | - | BELLOWED TYPE | - | - | 0.031 inch | PLUG | - | SHRD ENDS | - | 4.2418 mm | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.083 inch | - | - | - | ||
![]() AS0A626-J4S6-7H Foxconn Interconnect Technology Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 353186-8 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | TE CONNECTIVITY LTD | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | e0 | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.6 mm | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() ATH4007-H9L-4F Foxconn | 8827 | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | GOLD | - | - | - | - | - | - | - | ||
![]() 10-8487-048-001-001 KYOCERA Connector Products Division | In Stock | - | Datasheet | BOARD | HOLE .099-.111 | - | - | 3.701 inch | AU ON NI | COPPER ALLOY | KYOCERA CONNECTOR PRODUCTS CORP | POLYETHYLENE | RIGHT ANGLE | ONE | 3 | - | - | - | Obsolete | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | 8536.69.40.40 | - | YES | - | NO | NO | - | 48 | 5.08 mm | unknown | CSA | 3 | RECTANGULAR | - | 0.583 inch | MALE | - | 0.87 inch | 5.5 A | - | 15 mΩ | 1000000000 Ω | 0.2 inch | RECEPTACLE | SOLDER | - | 1550VDC V | 2.794 mm | - | GOLD | - | - | - | 0.15 inch | - | 0.118 inch | - | ||
![]() 5-2380372-1 TE Connectivity | 1456 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AXE438124 Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Obsolete | Yes | e4 | - | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 38 | 0.4 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.016 inch | - | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() AXK5F10545P Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | LOCKING MECH | - | - | 0.217 inch | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | Yes | e4 | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 0.5 mm | compliant | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.189 inch | FEMALE | 94V-0 | 0.073 inch | 0.5 A | BELLOWED TYPE | 90 mΩ | 1000000000 Ω | 0.02 inch | SOCKET | SURFACE MOUNT | SHRD ENDS | 150VAC V | 5.4102 mm | 50 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | .973 N | .973 N | - | - | - | - | ||
![]() 353521-4 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN LEAD | BRASS | TYCO ELECTRONICS AMP | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | e0 | - | - | BOARD CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 1.5 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
![]() 5-1612772-1 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | - | RIGHT ANGLE | ONE | 2 | - | - | - | Active | Yes | e4 | Yes | - | PCMCIA CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.6 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | GOLD FLASH | - | - | - | - | - | - | - | ||
![]() 66506-353 Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | - | NICKEL PALLADIUM GOLD (15)/GOLD FLASH | PHOSPHOR BRONZE | FCI | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | e4 | - | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | NICKEL PALLADIUM GOLD (15)/GOLD FLASH | - | - | - | - | - | - | - | ||
![]() QG2350571Y-H02-TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.594 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Active | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | - | 0.201 inch | FEMALE | 94V-0 | 0.056 inch | 0.5 A | - | 90 mΩ | 1000000000 Ω | 0.02 inch | RECEPTACLE | SURFACE MOUNT | - | 150VAC V | - | 50 Cycles | - | RECTANGULAR | .973 N | .0556 N | - | BLACK | - | 10u inch | ||
![]() 2-2395228-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2-13PA-2.54DS Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | 1.288 inch | GOLD | BRASS | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 1 | 85 °C | -55 °C | - | Obsolete | No | e4 | - | EAR99 | BOARD CONNECTOR | WITH HIGH DENSITY | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 13 | 2.54 mm | unknown | UL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.157 inch | MALE | 94V-0 | 0.183 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 650VAC V | - | 100 Cycles | GOLD | RECTANGULAR | - | - | - | BLACK | 0.138 inch | - | ||
![]() IL-FPR-9S-HF-E3000 Japan Aviation Electronics Industry Limited | In Stock | - | Datasheet | BOARD | LATCH | SOLDER HOLDING FLANGE | LOCKING | 0.437 inch | NOT SPECIFIED | NOT SPECIFIED | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | GLASS FILLED POLYPHENYLENE SULFIDE | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | - | Obsolete | Yes | - | - | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 0.5 mm | unknown | - | 1 | RECTANGULAR | - | 0.079 inch | FEMALE | - | 0.201 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | 0.020 inch | SOCKET | SURFACE MOUNT | - | 250VAC V | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | BLACK | - | - | ||
![]() 3-6612118-0 TE Connectivity | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 0.638 inch | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | GLASS FILLED POLYAMIDE | STRAIGHT | ONE | 2 | 105 °C | -30 °C | - | Obsolete | Yes | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | NO | NO | - | 30 | 0.7874 mm | compliant | UL | 2 | RECTANGULAR | - | 0.248 inch | FEMALE | - | 0.13 inch | 0.5 A | - | - | 100000000 Ω | 0.031 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 5.7912 mm | 30 Cycles | - | RECTANGULAR | - | - | - | BEIGE | - | - | ||
![]() 3-1658026-5 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD (394) OVER NICKEL | NOT SPECIFIED | TYCO ELECTRONICS AMP | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | e3 | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.5 mm | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | MATTE TIN (150) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() QTS0060A-3021 Foxconn | In Stock | - | Datasheet | BOARD | LOCKING MECH | LOCATING POSTS | - | 0.972 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | - | Active | - | - | - | EAR99 | BOARD CONNECTOR | TAPE & REEL PACK,W/ METAL EAR | 8536.69.40.40 | - | - | - | NO | NO | - | 60 | 0.6096 mm | unknown | UL | 2 | RECTANGULAR | - | 0.244 inch | MALE | - | 0.217 inch | 0.5 A | - | 70 mΩ | 100000000 Ω | 0.024 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 200VAC V | 5.207 mm | 50 Cycles | - | RECTANGULAR | .8896 N | .1112 N | - | IVORY | - | 5u inch | ||
![]() EH07113-DCW-DF Foxconn | 800 | - | Datasheet | BOARD | - | - | - | - | GOLD (30) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | Yes | e4 | Yes | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 142 | 1.27 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD | - | - | - | - | - | - | - |