- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15726262701333 HARTING Technology Group | In Stock | - | Datasheet | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | HARTING ELECTRONICS GMBH & CO KG | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT APPLICABLE | - | - | - | - | - | - | - | - | ||
![]() 68046-240 Amphenol Communications Solutions | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 4.017 inch | GOLD (15) OVER NICKEL/NICKEL PALLADIUM GOLD | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYPHENYLENE SULFIDE | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | No | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 2.54 mm | compliant | UL, CSA | - | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | 5.715 mm | 225 Cycles | TIN | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | - | 15u inch | ||
![]() 5353831-3 TE Connectivity | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 0.854 inch | AU ON NI | COPPER ALLOY | TE CONNECTIVITY LTD | POLYETHYLENE | - | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | Obsolete | - | - | - | - | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 50 | 0.6096 mm | unknown | UL | - | 2 | RECTANGULAR | - | 0.244 inch | MALE | - | 0.254 inch | 0.5 A | - | - | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VAC V | - | 5.207 mm | 50 Cycles | TIN OVER NICKEL | RECTANGULAR | .8896 N | .0973 N | - | - | - | - | 8u inch | ||
![]() HIF3BA-30DA-2.54R Hirose Electric Co Ltd | In Stock | - | Datasheet | CABLE | - | - | - | 1.68 inch | SN-PB | COPPER ALLOY | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | - | - | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | 28 AWG | 28 AWG | e4 | - | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 30 | - | unknown | UL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.276 inch | FEMALE | 94V-0 | 0.276 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | SOCKET | IDC | POLARIZED KEY | 650VAC V | - | - | 500 Cycles | GOLD | RECTANGULAR | - | - | 0.1 inch | BLACK | PREASSEM CONN | - | - | ||
![]() 61303811121 Wurth Elektronik | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 3.8 inch | AU | COPPER ALLOY | WUERTH ELEKTRONIK GMBH & CO KG | POLYBUTYLENE TEREPHTHALATE | - | STRAIGHT | ONE | 1 | 125 °C | -40 °C | - | Active | Yes | - | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 38 | 2.54 mm | compliant | UL | - | - | RECTANGULAR | - | 0.1 inch | MALE | - | 0.1 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 500VAC V | - | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | 0.118 inch | - | ||
![]() QG2334472Y-M04-TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 0.35 inch | AU | BERYLLIUM COPPER | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | STRAIGHT | ONE | 2 | 60 °C | -10 °C | - | Active | - | - | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 0.4 mm | unknown | UL | - | 2 | RECTANGULAR | - | 0.169 inch | FEMALE | 94V-0 | 0.057 inch | 0.5 A | BELLOWED TYPE | 100 mΩ | 50000000 Ω | 0.016 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 100VAC V | - | 4.4958 mm | 50 Cycles | - | RECTANGULAR | .973 N | .0556 N | - | WHITE | - | - | 10u inch | ||
![]() 52837-0708 Molex | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD (10) OVER NICKEL (59) | - | MOLEX LLC | - | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | - | - | e0 | - | - | BOARD STACKING CONNECTOR | SLIMSTACK, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 70 | 0.635 mm | unknown | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | TIN LEAD (39) OVER NICKEL (59) | - | - | - | - | - | - | - | - | ||
![]() 1100-28-123-01 Methode Electronics Inc | In Stock | - | Datasheet | BOARD | - | - | - | 2.29 inch | SN | COPPER ALLOY | METHODE ELECTRONICS INC | POLYCARBONATE | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | - | - | - | - | - | EAR99 | BOARD CONNECTOR | HIGH BACKWALL | 8536.69.40.40 | - | - | - | NO | NO | - | 23 | 2.54 mm | unknown | UL | - | 1 | RECTANGULAR | - | 0.25 inch | MALE | - | 0.46 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | - | - | RECTANGULAR | 2.78 N | .556 N | - | - | - | 0.15 inch | - | ||
![]() M22MP-ASB02-Y Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH03B-XASK JST Manufacturing | 3698 |
| Datasheet | BOARD | - | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | - | - | e3 | No | EAR99 | BOARD CONNECTOR | SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.5 mm | unknown | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | ||
![]() AXK6F12335P Panasonic Electronic Components | 8000 | - | Datasheet | BOARD | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | - | - | e4 | - | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | - | 12 | 0.5 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() R41-4603A Mitsumi Electric Co Ltd | 10000 | - | Datasheet | - | - | - | - | - | GOLD FLASH | - | MITSUMI ELECTRIC CO LTD | - | - | - | ONE | - | - | - | - | Obsolete | - | - | - | e4 | - | EAR99 | PCB CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD FLASH | - | - | - | - | - | - | - | - | ||
![]() IL-FPR-30S-HF-N1-R3000 Japan Aviation Electronics Industry Limited | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD/TIN | - | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | - | IL-FPR | RIGHT ANGLE | - | 1 | - | - | LEAD FREE | Obsolete | - | - | - | - | - | - | CARD EDGE CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.5 mm | unknown | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | - | GOLD/TIN | - | - | - | - | - | - | - | - | ||
![]() AS0B326-S43N-7F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | SOLDER HOLDING POSTS | - | 2.716 inch | GOLD (10) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | LEAD FREE | Active | - | - | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 230 | 0.5 mm | unknown | UL | - | 2 | RECTANGULAR | - | - | FEMALE | 94V-0 | 0.169 inch | 0.5 A | BELLOWED TYPE | 40 mΩ | 250000000 Ω | 0.02 inch | SOCKET | SURFACE MOUNT | - | 500VAC V | - | 7.0104 mm | 25 Cycles | GOLD (10) | RECTANGULAR | - | - | - | IVORY | - | - | 10u inch | ||
![]() 600223-ZZ TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH2NAB CIT Relay & Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4033314 Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HF08030-P1 Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | POLARIZATION POST | FRICTION LOCK | 0.3 inch | TIN LEAD | BRASS | HON HAI PRECISION INDUSTRY CO LTD | THERMOPLASTIC | HF08 | STRAIGHT | ONE | 1 | 105 °C | -40 °C | - | Active | No | - | - | e0 | No | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.54 mm | unknown | UL | COMMERCIAL | 1 | RECTANGULAR | - | 0.225 inch | MALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | HOUSING SIDE | 750VAC V | - | - | - | TIN LEAD | RECTANGULAR | - | - | - | NATURAL | - | 0.14 inch | 100u inch | ||
![]() 1-1376826-2 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | TE CONNECTIVITY LTD | - | - | - | ONE | 2 | - | - | - | Obsolete | No | - | - | e0 | - | - | BOARD STACKING CONNECTOR | STACKED, GROUND CONTACT ALSO AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.8 mm | unknown | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() SIM4050-6-1-22-00-A Global Connector Technology | In Stock | - | Datasheet | BOARD | LOCKING | COMPLIANT BOARDLOCK | - | 0.758 inch | GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | GLOBAL CONNECTOR TECHNOLOGY INC | POLYETHYLENE | - | RIGHT ANGLE | ONE | 2 | 85 °C | -55 °C | - | Obsolete | Yes | - | - | - | Yes | EAR99 | PCB CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 1.27 mm | compliant | UL | - | 1 | RECTANGULAR | - | 0.087 inch | FEMALE | 94V-0 | 1.043 inch | 0.5 A | COMPRESSION | 80 mΩ | 500000000 Ω | - | - | SURFACE MOUNT | POLARIZED HOUSING | 250VAC V | 1 | - | 5000 Cycles | GOLD FLASH OVER NICKEL | RECTANGULAR | - | - | - | BLACK | - | - | - |