- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Name of Rows Loaded | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBCDINM64QABS2 Dubilier | In Stock | - | Datasheet | BOARD | HOLE .099-.111 | - | LOCKING | 3.74 inch | AU ON NI | BRASS | DUBILIER | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | Contact Manufacturer | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | - | 8536.69.40.40 | - | YES | - | NO | NO | - | 64 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | - | 0.339 inch | MALE | - | 0.457 inch | 2 A | SQ PIN-SKT | 40 mΩ | 1000000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | SHRD ENDS | 2200VAC V | 2.54 mm | 400 Cycles | TIN | - | .9452 N | .139 N | 0.1 inch | - | A,B | 0.157 inch | - | ||
![]() 69155-640 Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32B-CZWHK-B-1(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN OVER COPPER | COPPER ALLOY | J S T MFG CO LTD | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | Yes | e3 | Yes | - | BOARD CONNECTOR | TOP ENTRY, SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 1.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN | - | - | - | - | - | - | - | - | ||
![]() 1759428-1 TE Connectivity | In Stock | - | Datasheet | BOARD | LOCKING | SOLDER HOLDING POSTS | - | 0.941 inch | AU ON NI | COPPER ALLOY | TE CONNECTIVITY LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | Obsolete | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 20 | 0.7874 mm | compliant | UL | 1 | RECTANGULAR | - | 0.213 inch | MALE | - | 0.187 inch | 0.5 A | - | - | 10000000 Ω | 0.031 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 300VAC V | - | 20 Cycles | - | STAGGERED | .7228 N | .1112 N | - | BLACK | - | - | - | ||
![]() 2EG01811-D2D-DF Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 0.984 inch | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2 mm | unknown | UL | 4 | STAGGERED | - | 0.344 inch | FEMALE | 94V-0 | 0.433 inch | 1.1 A | BELLOWED TYPE | 50 mΩ | 1000000000 Ω | 0.039 inch | - | SOLDER | POLARIZED HOUSING | 500VAC V | 2 mm | 50 Cycles | Gold (Au) | RECTANGULAR | 1.15 N | 0.15 N | - | BLACK | - | 0.091 inch | FLASH inch | ||
![]() 19FXS-RSM1-G-TF(B)(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Obsolete | Yes | e4 | Yes | EAR99 | FFC/FPC CONNECTOR | ZERO INSERTION FORCE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 19 | 0.3 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.012 inch | - | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() SM02B-PASS-1-TBT JST Manufacturing | 22704 |
| Datasheet | BOARD | - | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | e3 | No | - | BOARD CONNECTOR | SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN | - | - | - | - | - | - | - | - | ||
![]() 87410-120 Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | 1.122 inch | TIN LEAD OVER NICKEL | NOT SPECIFIED | FCI | GLASS FILLED POLYETHYLENE | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Obsolete | No | e0 | - | EAR99 | BOARD CONNECTOR | TUBE PACKAGING | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 1.27 mm | unknown | UL, CSA | 2 | RECTANGULAR | - | 0.225 inch | MALE | 94V-0 | 0.221 inch | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 800VAC V | 1.4986 mm | 200 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 1.112 N | .0973 N | 0.05 inch | BLACK | - | 0.09 inch | 30u inch | ||
![]() AXK660245J Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Obsolete | Yes | e4 | Yes | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() PEG14SS-TBR Mueller Electric Company | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN LEAD (100) OVER NICKEL (50) | PHOSPHOR BRONZE | MUELLER ELECTRIC CO | - | STRAIGHT | ONE | 1 | - | - | - | Contact Manufacturer | No | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
![]() 1-487951-9 TE Connectivity | In Stock | - | Datasheet | BOARD | LOCKING MECH | SOLDER HOLDING POSTS | LOCKING | 1.06 inch | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | - | Obsolete | No | - | - | EAR99 | FFC/FPC CONNECTOR | AMP | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 19 | 1 mm | unknown | UL | 1 | RECTANGULAR | - | 0.101 inch | FEMALE | 94V-0 | 0.213 inch | 1 A | SQ PIN-SKT | - | - | 0.039 inch | - | SURFACE MOUNT | - | 200VAC V | - | 30 Cycles | - | RECTANGULAR | ZIF N | - | - | BEIGE | - | - | 150u inch | ||
![]() 2-5177983-0 TE Connectivity | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 3.378 inch | AU ON NI | BERYLLIUM COPPER | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Active | - | e3 | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 200 | 0.7874 mm | unknown | UL, CSA | 2 | RECTANGULAR | - | 0.236 inch | FEMALE | - | 0.148 inch | 0.5 A | BELLOWED TYPE | 30 mΩ | 500000000 Ω | 0.031 inch | RECEPTACLE | SURFACE MOUNT | SHRD ENDS | 500VAC V | 4.3942 mm | 100 Cycles | TIN OVER NICKEL | RECTANGULAR | .8896 N | .0973 N | - | NATURAL | - | - | 15u inch | ||
![]() 54104-3390 Molex | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | MOLEX LLC | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | - | - | - | EAR99 | FFC/FPC CONNECTOR | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 33 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | - | - | ZIF N | - | - | - | - | - | - | ||
![]() FH34S-06S-0.5SH(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD | - | HIROSE ELECTRIC CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Obsolete | - | e4 | - | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | GOLD | - | - | - | - | - | - | - | - | ||
![]() 02311KNU-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMC297-AED1-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-382480-0 TE Connectivity | In Stock | - | Datasheet | BOARD | LATCH | POLARIZATION POST | LOCKING | 2.95 inch | SN-PB | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | RIGHT ANGLE | ONE | 1 | 105 °C | -55 °C | - | Obsolete | - | - | - | EAR99 | CARD EDGE CONNECTOR | PLASTIC LATCHES | 8536.69.40.40 | - | - | - | NO | NO | - | 40 | 2.54 mm | unknown | UL, CSA | 2 | STAGGERED | - | 0.325 inch | - | - | 0.607 inch | 1 A | BELLOWED TYPE | 30 mΩ | 10000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | SHRD CENTER | 1000VAC V | 0.1 mm | 25 Cycles | GOLD | - | LIF N | - | - | - | - | 0.11 inch | 150u inch | ||
![]() 53261-1119 Molex | In Stock | - | Datasheet | BOARD | LOCKING | FITTING NAIL | - | 0.744 inch | NOT SPECIFIED | PHOSPHOR BRONZE | MOLEX LLC | POLYAMIDE | RIGHT ANGLE | ONE | 1 | 105 °C | -40 °C | LEAD FREE | Active | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1.25 mm | unknown | UL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.134 inch | MALE | 94V-0 | 0.204 inch | - | BLADE PIN-SKT | 20 mΩ | 100000000 Ω | 0.049 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | - | - | ||
![]() 5PH2RDA20-140G0NNBU3.7X2 AMtek Semiconductors Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-179180-4 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | - | - | - | BOARD STACKING CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.8 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - |