- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Panel Mount | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mains Connector Rating | EMI Shielded | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EG04927-DPDB-DF Foxconn Interconnect Technology Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 502382-1031 Molex | In Stock | - | Datasheet | BOARD | LOCKING | FITTING NAIL | - | - | - | COPPER ALLOY | MOLEX LLC | - | STRAIGHT | ONE | 1 | 105 °C | -40 °C | - | Active | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 10 | 1.2446 mm | compliant | UL | 1 | RECTANGULAR | - | 0.215 inch | - | - | - | 0.173 inch | 1 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | 0.049 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | - | - | 30 Cycles | TIN OVER NICKEL | RECTANGULAR | - | - | - | BLACK | - | - | - | 39u inch | ||
![]() 2EG04927-DPDB-DF Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 2.205 inch | GOLD (15) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | Active | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | 98 | 2 mm | unknown | UL | 4 | STAGGERED | - | 0.344 inch | FEMALE | 94V-0 | - | 0.433 inch | 1.1 A | BELLOWED TYPE | 50 mΩ | 1000000000 Ω | 0.039 inch | - | SOLDER | POLARIZED HOUSING | 500VAC V | - | 2 mm | 50 Cycles | NOT APPLICABLE | RECTANGULAR | 1.15 N | 0.15 N | 0.071 inch | BLACK | - | - | 0.122 inch | 15u inch | ||
![]() 3433-6602 3M Interconnect | In Stock | - | Datasheet | BOARD | LATCH & EJECT | HOLE .099-.111 | - | 3.264 inch | GOLD (30) OVER NICKEL (100) | COPPER ALLOY | 3M ELECTRONIC PRODUCTS DIVISION | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | Obsolete | No | e0 | No | - | BOARD CONNECTOR | 3M, LATCHED, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2.54 mm | compliant | UL | 2 | RECTANGULAR | - | 0.327 inch | MALE | 94V-0 | - | 0.681 inch | 1 A | SQ PIN-SKT | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VAC V | - | 2.54 mm | - | - | RECTANGULAR | - | - | 0.1 inch | GRAY | - | - | 0.112 inch | 30u inch | ||
![]() AXC514022 Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD (4) OVER NICKEL | - | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Obsolete | - | e4 | - | - | CARD EDGE CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.6 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | ||
![]() 180-005-01 Methode Electronics Inc | In Stock | - | Datasheet | CABLE | - | - | - | - | GOLD OVER NICKEL | - | METHODE ELECTRONICS INC | - | - | ONE | 2 | - | - | - | Obsolete | - | e4 | - | - | CARD EDGE CONNECTOR | STANDARD: MIL-C-21097, POLARIZED | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 36 | - | unknown | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | - | - | ||
![]() S08FAZ-SM-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | e3 | No | EAR99 | FFC/FPC CONNECTOR | ZIF, SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | Tin (Sn) | - | ZIF N | - | - | - | - | - | - | - | ||
![]() HM-TRP-434S Hope Microelectronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 502570-0831 Molex | In Stock | - | Datasheet | BOARD | - | SOLDER HOLDING POSTS | - | 0.543 inch | NOT SPECIFIED | NOT SPECIFIED | MOLEX LLC | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | ONE | 1 | 85 °C | -25 °C | - | Active | Yes | - | - | EAR99 | PCB CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 8 | 1.0922 mm | unknown | UL | 1 | RECTANGULAR | - | 0.071 inch | FEMALE | - | - | 0.606 inch | 0.5 A | COMPRESSION | 100 mΩ | 1000000000 Ω | 0.043 inch | PLUG | SURFACE MOUNT | - | 500VAC V | 1 | - | 10000 Cycles | - | STAGGERED | - | - | - | BLACK | - | - | - | 20u inch | ||
![]() 6-5353190-0 TE Connectivity | In Stock | - | Datasheet | BOARD | LOCKING | LOCATING POST | NO | 1.917 inch | NOT APPLICABLE | NOT APPLICABLE | TE CONNECTIVITY LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | Active | Yes | - | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 140 | 0.6 mm | compliant | UL | 2 | RECTANGULAR | - | 0.244 inch | FEMALE | 94V-0 | YES | 0.157 inch | 0.5 A | BELLOWED TYPE | - | 2000000 Ω | 0.024 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED | 200VAC V | 1 | 5.1054 mm | 50 Cycles | - | RECTANGULAR | .8896 N | .0973 N | - | BLACK | .5A | NO | - | 7.874u inch | ||
![]() 555600-1 TE Connectivity | In Stock | - | Datasheet | CABLE | - | - | - | - | - | - | TYCO ELECTRONICS AMP | - | - | ONE | 1 | - | - | - | Obsolete | - | - | - | - | CARD EDGE CONNECTOR | AMP-BARREL | - | NO | NO | NO | NO | NO | - | 8 | - | unknown | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69197-042H Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | - | NICKEL PALLADIUM GOLD (15) OVER NICKEL/GOLD (15) OVER NICKEL | NOT SPECIFIED | FCI | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | e4 | No | - | BOARD CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | NICKEL PALLADIUM GOLD (15) OVER NICKEL/GOLD (15) OVER NICKEL | - | - | - | - | - | - | - | - | - | ||
![]() SM02(4.0)B-PBVSS-TB(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | - | TIN OVER COPPER | COPPER ALLOY | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN | - | - | - | - | - | - | - | - | - | ||
![]() PEG20SR-GMR Mueller Electric Company | In Stock | - | Datasheet | - | - | - | - | - | - | - | MUELLER ELECTRIC CO | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM-TRLR-D-915 Hope Microelectronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 188609-9 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | - | STRAIGHT | ONE | 5 | - | - | - | Obsolete | No | - | No | EAR99 | BOARD CONNECTOR | Z-PACK | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 55 | 2 mm | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-179230-2 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | - | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.8 mm | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMSA-12001S-60Y901 Iriso Electronics Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | IRISO ELECTRONICS CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Contact Manufacturer | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68801-0195 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AXT670224 Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Obsolete | Yes | e4 | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 70 | 0.4 mm | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | 0.016 inch | - | SURFACE MOUNT | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - |