- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AXK620245J Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | 0.323 inch | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | ROHS COMPLIANT | Obsolete | Yes | e4 | Yes | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.15 inch | MALE | 94V-0 | 0.114 inch | 0.2 A | BELLOWED TYPE | 60 mΩ | 1000000000 Ω | 0.02 inch | PLUG | SURFACE MOUNT | D-SHAPE | 150VAC V | 3.302 mm | 50 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | .7784 N | .0556 N | - | - | - | - | ||
![]() SS2-010-H140/01-55B E-tec Interconnect Ltd | In Stock | - | Datasheet | BOARD | - | - | - | GOLD | BRASS | E-TEC INTERCONNECT LTD | POLYAMIDE | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | Contact Manufacturer | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | NO | NO | - | 10 | 2.54 mm | compliant | UL | 2 | RECTANGULAR | - | - | MALE | - | 0.172 inch | 1 A | SQ PIN-SKT | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 500VAC V | 5.461 mm | - | GOLD | RECTANGULAR | - | - | 0.1 inch | - | - | - | ||
![]() 4032420 Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2368182-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17FMN-BMTTN-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | TIN LEAD OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | e0 | No | EAR99 | FFC/FPC CONNECTOR | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 17 | 2 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | - | SURFACE MOUNT | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | ||
![]() IL-FHR-BF40S-HF-E3000 Japan Aviation Electronics Industry Limited | In Stock | - | Datasheet | BOARD | - | - | - | - | - | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | - | - | - | EAR99 | FFC/FPC CONNECTOR | HIGH DENSITY, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | SOCKET | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIF3F-16PA-2.54DS Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | 1.106 inch | GOLD | BRASS | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | e4 | - | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.354 inch | MALE | 94V-0 | 0.547 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | SHRD CENTER | 650VAC V | 2.54 mm | 500 Cycles | GOLD | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.118 inch | - | ||
![]() 4014641 Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53647-0805 Molex | In Stock | - | Datasheet | BOARD | - | - | - | - | - | MOLEX LLC | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | - | - | - | BOARD STACKING CONNECTOR | SLIMSTACK, SHROUDED, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.635 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM02B-SSR-TB(LF) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1017-50MA2B Ningbo connfly electronic CO LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65863-410 Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 353723-8 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | GOLD (8) | COPPER ALLOY | TYCO ELECTRONICS AMP | - | - | ONE | 2 | - | - | - | Obsolete | No | e0 | - | - | BOARD STACKING CONNECTOR | MAX CONTACTS (SERIES)=100, MAX ROWS (SERIES)=2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.6 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() QG2320591Y-M01-TR Foxconn | In Stock | - | Datasheet | BOARD | - | - | 0.315 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Active | - | - | - | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | - | 0.189 inch | FEMALE | 94V-0 | 0.073 inch | 0.5 A | BELLOWED TYPE | 90 mΩ | 1000000000 Ω | 0.02 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 150VAC V | 5.4102 mm | 50 Cycles | - | RECTANGULAR | .973 N | .0556 N | - | WHITE | - | 10u inch | ||
![]() 1-6450881-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATHLON64 2000 AMD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-121354-5 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | 2.71 inch | AU ON NI | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 100 | 2.54 mm | unknown | UL, CSA | 5 | STAGGERED | - | 0.285 inch | MALE | - | 0.648 inch | - | - | - | - | 0.05 inch | RECEPTACLE | SOLDER | SHRD ENDS | - | 1.27 mm | - | GOLD | RECTANGULAR | - | - | 0.1 inch | - | 0.123 inch | 30u inch | ||
![]() 4033414 Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1F22030A-S041SN-AF Foxconn | 9999 | - | Datasheet | BOARD | LOCKING | LOCATING POSTS | 0.472 inch | NOT SPECIFIED | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | ONE | 5 | - | - | - | Obsolete | Yes | - | - | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | NO | NO | - | 30 | 2.0066 mm | unknown | UL | 5 | RECTANGULAR | - | 0.465 inch | FEMALE | - | 0.813 inch | 1 A | SQ PIN-SKT | 55 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | POLARIZED HOUSING | 1000VAC V | 2.0066 mm | - | - | RECTANGULAR | - | - | 0.079 inch | WHITE | - | 30u inch | ||
![]() DS1066-9MVW6S Ningbo connfly electronic CO LTD | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.78 inch | - | - | CONNFLY ELECTRONIC CO LTD | POLYAMIDE66 | STRAIGHT | ONE | 1 | 85 °C | -25 °C | - | Contact Manufacturer | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 9 | 2 mm | unknown | - | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.189 inch | MALE | - | 0.236 inch | 2 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.079 inch | - | SOLDER | POLARIZATION NOTCH | 500VAC V | - | - | - | RECTANGULAR | - | - | - | WHITE | 0.134 inch | - |