- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Insulation Diameter-Min | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS0BC26-S30BE-7H Foxconn | 25200 | - | Datasheet | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AXK6F40345P Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | LOCKING MECH | - | 0.512 inch | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | Yes | - | - | e4 | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 1 mm | compliant | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | FEMALE | 94V-0 | 0.049 inch | 0.5 A | - | 90 mΩ | 1000000000 Ω | 0.02 inch | SOCKET | SURFACE MOUNT | SHRD ENDS | 150VAC V | 2.9464 mm | 50 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | .973 N | .973 N | - | - | - | - | ||
![]() S14B-PHDSS-B JST Manufacturing | 5278 |
| Datasheet | BOARD | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | - | - | e3 | No | EAR99 | BOARD CONNECTOR | SIDE ENTRY, LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | ||
![]() HFW13R-2STAE1HLF Amphenol FCi | In Stock | - | Datasheet | - | - | - | - | GOLD | - | AMPHENOL FCI ASIA PTE LTD | - | - | - | - | - | - | HALOGEN AND LEAD FREE | Active | - | - | - | e4 | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD | - | - | - | - | - | - | - | ||
![]() 1-353183-0 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | TE CONNECTIVITY LTD | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | - | - | e0 | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 140 | 0.6 mm | compliant | - | - | - | 1-353190-0 | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() RSM-106-02-TM-S-P-TR Samtec Inc | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.31 inch | - | - | SAMTEC INC | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 1 | 125 °C | -55 °C | - | Active | Yes | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | UL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | FEMALE | 94V-0 | 0.24 inch | 3.1 A | SQ PIN-SKT | - | - | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | - | ||
![]() 6160101D1300 Amphenol Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15826262701333 HARTING Technology Group | In Stock | - | Datasheet | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | HARTING ELECTRONICS GMBH & CO KG | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT APPLICABLE | - | - | - | - | - | - | - | ||
![]() CF07321D0R0-NH Cvilux Corporation | In Stock | - | Datasheet | BOARD | - | - | - | MATTE TIN OVER NICKEL | COPPER ALLOY | CVILUX CORP | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | Yes | - | - | e3 | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() FW-16-01-F-D-375-192 Samtec Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PH1RB-06-SGM-SMT-.230-10-P-PP-T/R Adam Technologies Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68046-214 Amphenol Communications Solutions | In Stock | - | Datasheet | BOARD | LOCKING | - | 1.417 inch | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | No | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 2.54 mm | compliant | UL, CSA | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | 5.715 mm | 225 Cycles | TIN | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | 15u inch | ||
![]() PHR-5-L JST Manufacturing | In Stock | - | Datasheet | CABLE | LOCKING | - | 0.465 inch | - | - | J S T MFG CO LTD | POLYAMIDE66 | - | ONE | 1 | 85 °C | -25 °C | - | Active | - | 24 AWG | 30 AWG | - | - | EAR99 | BOARD CONNECTOR | INSULATOR COLOR: LEMON YELLOW | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | 5 | - | unknown | TUV; UL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.177 inch | FEMALE | 94V-0 | 0.27 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | - | CRIMP | POLARIZED HOUSING | 800VAC V | - | - | - | RECTANGULAR | - | - | - | - | - | - | ||
![]() 5-1747770-0 TE Connectivity | In Stock | - | Datasheet | BOARD | LOCKING | PEG | 0.474 inch | AU ON NI | COPPER ALLOY | TE CONNECTIVITY LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -25 °C | - | Obsolete | Yes | - | - | - | - | EAR99 | BOARD CONNECTOR | ROHS,ELV COMPL W/TAPE,REEL PKG | 8536.69.40.40 | - | - | - | NO | NO | - | 50 | 0.4064 mm | compliant | - | 2 | RECTANGULAR | - | 0.105 inch | MALE | - | 0.035 inch | 0.3 A | SQ PIN-SKT | 30 mΩ | 500000000 Ω | 0.016 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VAC V | 1.9812 mm | 20 Cycles | - | RECTANGULAR | 48.0384 N | 3.336 N | - | - | - | - | ||
![]() 353320-5 TE Connectivity | In Stock | - | Datasheet | CABLE | LATCH | - | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | POLYAMIDE | - | ONE | 1 | 105 °C | -30 °C | - | Obsolete | No | 26 AWG | 28 AWG | - | No | EAR99 | BOARD CONNECTOR | PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | - | compliant | UL | - | - | - | - | MALE | 94V-0 | - | 2 A | SQ PIN-SKT | 20 mΩ | 100000000 Ω | 0.059 inch | RECEPTACLE | CRIMP | POLARIZED HOUSING | 500VAC V | - | 30 Cycles | - | RECTANGULAR | - | - | - | WHITE | 0.031 inch | - | ||
![]() 10026746 Brady Worldwide Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1747026-4 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | GOLD (8) | - | TE CONNECTIVITY LTD | - | RIGHT ANGLE | ONE | 2 | - | - | LEAD FREE | Active | - | - | - | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 70 | 0.5 mm | unknown | - | - | - | 1565358 | - | MALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN (8) | - | - | - | - | - | - | - | ||
![]() 2345C-16TD3AT Oupiin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4032954 Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-179403-0 TE Connectivity | In Stock | - | Datasheet | - | - | PEG | 0.638 inch | SN ON NI | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | POLYAMIDE | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | - | - | - | - | EAR99 | BOARD CONNECTOR | STACKING HT=0.118" | 8536.69.40.40 | - | - | - | NO | NO | - | 30 | 0.7874 mm | compliant | - | 2 | RECTANGULAR | - | 0.248 inch | MALE | - | 0.094 inch | - | - | - | - | 0.031 inch | RECEPTACLE | - | SHRD ENDS | - | 5.7912 mm | - | - | RECTANGULAR | - | - | - | - | - | - |