- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mains Connector Rating | EMI Shielded | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1060-02-120029 Ningbo connfly electronic CO LTD | In Stock | - | Datasheet | BOARD | HOLE .137 | - | LOCKING | - | - | - | - | CONNFLY ELECTRONIC CO LTD | PBT | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | Contact Manufacturer | Yes | e4 | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 12 | 3.96 mm | unknown | - | 2 | RECTANGULAR | - | 0.346 inch | FEMALE | - | - | 0.456 inch | 5 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.156 inch | SOCKET | SOLDER | - | - | - | 3.96 mm | - | GOLD | RECTANGULAR | - | - | - | - | - | - | 0.196 inch | FLASH inch | ||
![]() 2823207-4 TE Connectivity | 16 |
| Datasheet | BOARD | - | - | - | NO | 0.394 inch | NOT APPLICABLE | NOT APPLICABLE | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 1 | 105 °C | -40 °C | - | Active | Yes | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 mm | unknown | UL | - | - | - | - | MALE | 94V-0 | YES | - | 2 A | - | - | 1000000000 Ω | - | - | SURFACE MOUNT | - | - | 1 | - | - | - | RECTANGULAR | - | - | - | - | 2A | NO | - | 30u inch | ||
![]() HFW26R-2STAE1HLF Amphenol FCi | In Stock | - | Datasheet | - | - | - | - | - | - | GOLD | - | AMPHENOL FCI ASIA PTE LTD | - | - | - | - | - | - | HALOGEN AND LEAD FREE | Active | - | e4 | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD | - | - | - | - | - | - | - | - | - | ||
![]() DS1023-1*12S21 Ningbo connfly electronic CO LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KX14-70K11D1 Japan Aviation Electronics Industry Limited | In Stock | - | Datasheet | - | - | - | - | - | 1.417 inch | NOT SPECIFIED | NOT SPECIFIED | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | Obsolete | Yes | - | - | EAR99 | BOARD STACKING CONNECTOR | POSITIONING KEY/HOLD-DOWN/FLAN | 8536.69.40.40 | - | - | - | NO | NO | - | 70 | 0.7874 mm | unknown | UL | 2 | RECTANGULAR | - | 0.197 inch | MALE | - | - | 0.494 inch | 0.5 A | - | 70 mΩ | 100000000 Ω | 0.031 inch | RECEPTACLE | - | POLARIZED KEY | 500VAC V | - | - | - | - | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | 4u inch | ||
![]() 4032824 Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201A14609X Conec Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12FMN-SSTK-A(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | - | TIN OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | e3 | Yes | EAR99 | FFC/FPC CONNECTOR | SIDE ENTRY TYPE WITH STOP | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 1 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | 0.039 inch | - | SOLDER | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | ||
![]() M20-9990306 Harwin | In Stock | - | Datasheet | BOARD | - | - | - | - | 0.3 inch | TIN LEAD | NOT SPECIFIED | HARWIN PLC | - | STRAIGHT | ONE | 1 | 105 °C | -40 °C | - | Obsolete | No | e0 | - | EAR99 | BOARD CONNECTOR | MATE LENGTH= 0.240", STAND OFF | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.54 mm | unknown | - | 1 | RECTANGULAR | M20-1060300 | 0.1 inch | MALE | 94V-0 | - | 0.1 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 750VAC V | - | - | 50 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 3.0024 N | .5004 N | - | - | - | - | 0.118 inch | - | ||
![]() 1658030-1 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TYCO ELECTRONICS AMP | - | STRAIGHT | ONE | - | - | - | ROHS COMPLIANT | Obsolete | Yes | e4 | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.5 mm | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | ||
![]() 1746220-5 TE Connectivity | In Stock | - | Datasheet | BOARD | - | PEG | - | - | 4.166 inch | AU ON NI | COPPER ALLOY | TE CONNECTIVITY LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | Obsolete | Yes | - | - | EAR99 | CARD EDGE CONNECTOR | ROHS AND ELV COMPLIANT | 8536.69.40.40 | - | - | - | NO | NO | - | 164 | 2.0066 mm | compliant | UL | 4 | STAGGERED | - | 0.343 inch | - | - | - | 0.565 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | 100000000 Ω | 0.039 inch | RECEPTACLE | SOLDER | - | 500VAC V | - | 2.0066 mm | 50 Cycles | - | RECTANGULAR | - | - | - | NATURAL | - | - | 0.15 inch | 2u inch | ||
![]() 5-353633-6 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | TYCO ELECTRONICS AMP | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | - | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.6 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69154-224 Amphenol FCi | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | - | 2.617 inch | GOLD (15) OVER NICKEL | - | FCI | GLASS FILLED POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | CSA,CUL,UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | FEMALE | 94V-0 | - | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 1414VAC V | - | 5.21 mm | 225 Cycles | TIN | RECTANGULAR | 2.45 N | 0.294 N | 0.1 inch | BLACK | - | - | - | 15u inch | ||
![]() 10056H-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22MP-MSF10-Y Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 00-8380-016-000-012 KYOCERA Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | KYOCERA CORP | - | - | - | - | - | - | - | Obsolete | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24011-H2B-4F Foxconn | In Stock | - | Datasheet | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | - | 5.551 inch | GOLD FLASH | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | unknown | UL | 4 | STAGGERED | - | 0.299 inch | FEMALE | 94V-0 | - | - | 0.5 A | CENTRONIC | 30 mΩ | 1000000000 Ω | 0.039 inch | SOCKET | SOLDER | POLARIZED KEY | 500VDC V | - | 0.075 mm | 25 Cycles | GOLD FLASH | - | - | - | - | BLACK | - | - | 0.105 inch | FLASH inch | ||
![]() 7-1734857-2 TE Connectivity | In Stock | - | Datasheet | BOARD | - | EDGE MOUNT | - | - | 2.205 inch | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | ROHS AND ELV COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 98 | 0.9906 mm | unknown | UL | 2 | RECTANGULAR | - | 0.425 inch | - | - | - | 0.661 inch | 1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | 500VAC V | - | - | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.224 N | .139 N | - | BLACK | - | - | - | 5u inch | ||
![]() GHDR-18V-S-1 JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61301111121 Wurth Elektronik | In Stock | - | Datasheet | BOARD | LOCKING | - | - | - | 1.1 inch | AU | COPPER ALLOY | WUERTH ELEKTRONIK GMBH & CO KG | POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 1 | 125 °C | -40 °C | - | Active | Yes | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 11 | 2.54 mm | compliant | UL | - | RECTANGULAR | - | 0.1 inch | MALE | - | - | 0.1 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 500VAC V | - | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | - | 0.118 inch | - |