- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 27FKZ-SM1-2-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | e3 | No | EAR99 | FFC/FPC CONNECTOR | ZIF, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 27 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | Tin (Sn) | - | ZIF N | - | - | - | - | - | - | ||
![]() HIF3FBA-50PA-2.54DS Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 2.795 inch | AU | BRASS | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | ONE | 2 | 85 °C | -55 °C | - | Obsolete | - | e3 | - | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | - | 0.335 inch | MALE | - | 0.501 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | - | SOLDER | POLARIZED HOUSING | 650VAC V | 2.54 mm | 500 Cycles | TIN | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 0.118 inch | - | ||
![]() 3091154 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51296-3492 Molex | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | MOLEX LLC | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | - | - | - | EAR99 | FFC/FPC CONNECTOR | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | ZIF N | - | - | - | - | - | - | ||
![]() 1-650090-2 TE Connectivity | In Stock | - | Datasheet | BOARD | - | POLARIZATION POST | - | 1.84 inch | NOT SPECIFIED | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | e0 | - | EAR99 | CARD EDGE CONNECTOR | POLARIZED, STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 1.27 mm | compliant | UL, CSA | 4 | STAGGERED | - | 0.35 inch | FEMALE | - | 0.61 inch | 1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 500VAC V | 2.54 mm | 100 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 1.112 N | .139 N | - | BROWN | - | 0.14 inch | 30u inch | ||
![]() 3092121 Molex | 275591 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDS-C34NPK-TR 3M Interconnect | In Stock | - | Datasheet | - | - | - | - | 1.88 inch | AU | PHOSPHOR BRONZE | 3M ELECTRONIC PRODUCTS DIVISION | GLASS FILLED POLYESTER | - | ONE | 2 | 105 °C | -55 °C | - | Obsolete | - | - | - | EAR99 | BOARD CONNECTOR | KEYING PLUG, OPT | 8536.69.40.40 | - | - | - | NO | NO | - | 34 | - | unknown | UL, CSA | - | - | - | 0.235 inch | FEMALE | - | 0.425 inch | 1 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 0.1 inch | PLUG | - | - | 500VAC V | - | 500 Cycles | GOLD | RECTANGULAR | - | - | 0.1 inch | BLACK | PREASSEM CONN | - | FLASH inch | ||
![]() IL-Z-6PL-SMTY-E1500 Japan Aviation Electronics Industry Limited | In Stock | - | Datasheet | BOARD | LOCKING MECH | - | - | 0.498 inch | TIN OVER NICKEL | BRASS | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | POLYPHENYLENE SULFIDE | RIGHT ANGLE | ONE | 1 | 70 °C | -40 °C | - | Obsolete | Yes | e3 | - | - | BOARD CONNECTOR | WITH EMBOSSED TAPE REEL | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 1.25 mm | unknown | UL | 1 | RECTANGULAR | - | 0.136 inch | MALE | 94V-0 | 0.222 inch | 1 A | SQ PIN-SKT | 20 mΩ | 100000000 Ω | 0.049 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | - | GRAY | - | - | - | ||
![]() 68687-120 Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | FCI | - | RIGHT ANGLE | ONE | 2 | - | - | - | Obsolete | - | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 3.18 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2345-33TD2T Oupiin | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | OUPIIN AMERICA INC | - | RIGHT ANGLE | ONE | 1 | - | - | - | Contact Manufacturer | Yes | e3 | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 33 | 0.5 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
![]() 29FXL-RSM1-S-H-TB(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN OVER COPPER | COPPER ALLOY | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | e3 | Yes | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 29 | 0.3 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.012 inch | - | SURFACE MOUNT | - | - | - | - | TIN | - | - | - | - | - | - | - | - | ||
![]() AXK5F40345J Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | LOCKING MECH | - | - | 0.512 inch | AU ON NI | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | - | e4 | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 1 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.189 inch | FEMALE | 94V-0 | 0.053 inch | 0.5 A | BELLOWED TYPE | 90 mΩ | 1000000000 Ω | 0.02 inch | SOCKET | SURFACE MOUNT | SHRD ENDS | 150VAC V | 5.4102 mm | 50 Cycles | GOLD OVER NICKEL | RECTANGULAR | .973 N | .973 N | - | - | - | - | - | ||
![]() 146257-6 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | 0.584 inch | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -65 °C | - | Obsolete | No | - | - | EAR99 | BOARD CONNECTOR | AMPMODU | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | UL, CSA | 2 | RECTANGULAR | - | 0.192 inch | MALE | 94V-0 | 0.09 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 750VAC V | 2.54 mm | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 0.12 inch | 30u inch | ||
![]() 1473006-5 TE Connectivity | In Stock | - | Datasheet | BOARD | LATCH | - | LOCKING | 2.799 inch | NOT SPECIFIED | COPPER ALLOY | TE CONNECTIVITY LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 2 | 85 °C | -55 °C | - | Obsolete | Yes | e4 | Yes | - | CARD EDGE CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.6 mm | compliant | UL | 2 | STAGGERED | - | 0.205 inch | FEMALE | 94V-0 | - | 0.5 A | BELLOWED TYPE | - | 50000000 Ω | 0.024 inch | SOCKET | SURFACE MOUNT | POLARIZED KEY | 2500VAC V | 8.2042 mm | 25 Cycles | Gold (Au) | - | - | - | - | - | - | - | 30u inch | ||
![]() M22MP-MSB20-Y Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AXK5S60245P Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | 0.717 inch | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | ROHS COMPLIANT | Obsolete | Yes | e4 | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.181 inch | FEMALE | 94V-0 | 0.12 inch | 0.2 A | BELLOWED TYPE | 60 mΩ | 1000000000 Ω | 0.02 inch | SOCKET | SURFACE MOUNT | D-SHAPE | 150VAC V | 4.3688 mm | 50 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | .7784 N | .0556 N | - | - | - | - | - | ||
![]() 1-179403-6 TE Connectivity | In Stock | - | Datasheet | - | - | PEG | - | 0.417 inch | SN ON NI | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | POLYAMIDE | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | - | - | EAR99 | BOARD CONNECTOR | STACKING HT=0.118" | 8536.69.40.40 | - | - | - | NO | NO | - | 16 | 0.7874 mm | compliant | - | 2 | RECTANGULAR | - | 0.248 inch | MALE | - | 0.094 inch | - | - | - | - | 0.031 inch | RECEPTACLE | - | SHRD ENDS | - | 5.7912 mm | - | - | RECTANGULAR | - | - | - | - | - | - | - | ||
![]() AT09213-D5-4F Foxconn | In Stock | - | Datasheet | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.549 inch | GOLD (30) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 184 | 1.27 mm | unknown | UL | 4 | STAGGERED | - | 0.295 inch | FEMALE | 94V-0 | 0.27 inch | 1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | 0.075 mm | 25 Cycles | GOLD (30) | - | - | - | - | BLACK | - | 0.105 inch | 30u inch | ||
![]() SB10P-HVQ-CA JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | e3 | - | - | BOARD CONNECTOR | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.5 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | ||
![]() AXK660335P Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | POSITIONING PIN | - | 0.717 inch | AU ON NI | COPPER ALLOY | PANASONIC CORP | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Active | - | e4 | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | - | 60 | 0.5 mm | compliant | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.15 inch | MALE | 94V-0 | 0.094 inch | 0.2 A | BELLOWED TYPE | 60 mΩ | 1000000000 Ω | 0.02 inch | PLUG | SURFACE MOUNT | D-SHAPE | 150VAC V | 3.302 mm | 50 Cycles | GOLD OVER NICKEL | RECTANGULAR | .7784 N | .0556 N | - | - | - | - | - |