- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 980-8603-000 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15-82-0323 Molex | In Stock | - | Datasheet | BOARD | LATCH | POLARIZATION POST | LOCKING | 4.55 inch | NOT SPECIFIED | NOT SPECIFIED | MOLEX LLC | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | - | Obsolete | Yes | - | - | EAR99 | CARD EDGE CONNECTOR | MODULE ORIENTATION: RIGHT ANGLE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 1.27 mm | unknown | UL, CSA | 2 | STAGGERED | - | 0.388 inch | FEMALE | 94V-0 | - | 1 A | DUAL PRONG | 30 mΩ | 5000000000 Ω | 0.05 inch | SOCKET | SURFACE MOUNT | CTR W/GUIDE SLOTS | 1000VAC V | 0.1 mm | 25 Cycles | - | - | ZIF N | - | - | BLACK | - | 200u inch | ||
![]() 3-917300-4 TE Connectivity | In Stock | - | Datasheet | BOARD | - | PEG | - | 0.701 inch | TIN | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | POLYAMIDE | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | WITH BOSS, STACKING HT=0.118" | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 0.8 mm | compliant | - | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.248 inch | MALE | - | 0.094 inch | - | - | - | - | 0.031 inch | RECEPTACLE | SURFACE MOUNT | SHRD ENDS | - | 5.7912 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | - | ||
![]() 68046-250 Amphenol Communications Solutions | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 5.017 inch | GOLD (15) OVER NICKEL/NICKEL PALLADIUM GOLD | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | No | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 2.54 mm | compliant | UL, CSA | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | 5.715 mm | 225 Cycles | TIN | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | 15u inch | ||
![]() 7-1658026-2 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD (394) OVER NICKEL | NOT SPECIFIED | TYCO ELECTRONICS AMP | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | e3 | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.5 mm | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | MATTE TIN (150) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() FTSH-112-02-L-DH-A-C-TR-.MUL Samtec Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02310MUJ-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS0A426-N4SN-1F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | RIGHT ANGLE | ONE | 2 | - | - | LEAD FREE | Active | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.6 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR-FL70P-HF-HD-A1E-R1000 Japan Aviation Electronics Industry Limited | 2000 | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | - | RIGHT ANGLE | ONE | 2 | - | - | LEAD FREE | Obsolete | Yes | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 70 | - | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AXK7L50227J Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | - | ONE | 2 | - | - | - | Obsolete | Yes | e4 | - | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.4 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.016 inch | SOCKET | SOLDER | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() QTS0050A-1121-9F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 0.854 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | LEAD FREE | Obsolete | - | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.6 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.244 inch | MALE | 94V-0 | 0.139 inch | 0.5 A | - | 70 mΩ | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VDC V | 5.207 mm | 50 Cycles | - | RECTANGULAR | .8896 N | .0973 N | - | IVORY | - | 10u inch | ||
![]() AXK746127G Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Obsolete | Yes | e4 | - | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 46 | 0.4 mm | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() 52976-1290 Molex | In Stock | - | Datasheet | BOARD | - | - | - | 0.37 inch | SN-PB | PHOSPHOR BRONZE | MOLEX LLC | - | RIGHT ANGLE | ONE | 1 | 85 °C | -20 °C | - | Obsolete | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | - | 12 | 0.5 mm | unknown | UL | 1 | RECTANGULAR | - | 0.095 inch | FEMALE | 94V-0 | 0.189 inch | 0.4 A | BELLOWED TYPE | 40 mΩ | 50000000 Ω | 0.020 inch | - | SURFACE MOUNT | - | 250VDC V | - | - | - | RECTANGULAR | - | - | - | - | - | - | ||
![]() 10129291-G01ALF Amphenol FCi | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.76 inch | - | COPPER ALLOY | FCI | POLYETHYLENE | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Active | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 16 | 2.0066 mm | compliant | UL | 2 | RECTANGULAR | - | 0.24 inch | MALE | - | 0.244 inch | - | SQ PIN-SKT | - | - | 0.079 inch | - | SURFACE MOUNT | POLARIZED HOUSING | - | 5.588 mm | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | CREAM | - | 30u inch | ||
![]() 51FXR-RSM1-GAN-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD OVER NICKEL | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | e4 | No | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 51 | 0.3 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.012 inch | - | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 945208 Intel Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1100-3-125-09 Methode Electronics Inc | In Stock | - | Datasheet | BOARD | - | - | - | 2.49 inch | SN ON NI | PHOSPHOR BRONZE | METHODE ELECTRONICS INC | POLYAMIDE | RIGHT ANGLE | ONE | 1 | 105 °C | -40 °C | - | Obsolete | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | 25 | 2.54 mm | unknown | UL, CSA | 1 | RECTANGULAR | - | 0.14 inch | MALE | - | 0.1 inch | 3.5 A | SQ PIN-SKT | 10 mΩ | 500000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | TIN OVER NICKEL | RECTANGULAR | 2.224 N | .556 N | - | RED | 0.14 inch | - | ||
![]() BH03B-PASK-1 JST Manufacturing | 10 |
| Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Active | No | e0 | No | - | BOARD CONNECTOR | SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
![]() B2B-XH-2 JST Manufacturing | 650 |
| Datasheet | BOARD | - | - | - | - | TIN OVER COPPER | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | e3 | No | EAR99 | BOARD CONNECTOR | SHROUDED, TOP ENTRY | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.5 mm | unknown | - | - | - | XHP-2 | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | ||
![]() 280619-3 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | 1.531 inch | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | GLASS FILLED POLYCARBONATE | RIGHT ANGLE | ONE | 1 | 105 °C | -65 °C | - | Obsolete | Yes | - | - | EAR99 | BOARD CONNECTOR | AMPMODU | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 3.96 mm | compliant | UL, CSA | 1 | RECTANGULAR | - | 0.35 inch | MALE | 94V-1 | 0.795 inch | 5 A | SQ PIN-SKT | 12 mΩ | 5000000000 Ω | 0.156 inch | RECEPTACLE | SOLDER | - | 1200VAC V | - | - | - | RECTANGULAR | - | - | - | GREEN | 0.126 inch | 50u inch |