- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Name of Rows Loaded | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QT8B0301-1011-8F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 0.642 inch | - | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYAMIDE | STRAIGHT | ONE | 2 | 80 °C | -40 °C | LEAD FREE | End Of Life | - | - | - | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.8 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.248 inch | FEMALE | 94V-0 | 0.094 inch | 0.5 A | BELLOWED TYPE | 60 mΩ | 100000000 Ω | 0.031 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | 4.6228 mm | 30 Cycles | TIN OVER NICKEL | RECTANGULAR | - | - | - | IVORY | - | - | - | ||
![]() 5-1747022-4 TE Connectivity | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 0.862 inch | AU | COPPER ALLOY | TE CONNECTIVITY LTD | POLYAMIDE | STRAIGHT | ONE | 2 | 105 °C | -30 °C | - | Obsolete | - | e3 | - | EAR99 | BOARD STACKING CONNECTOR | TAPING P/N | 8536.69.40.40 | - | - | - | NO | NO | - | 70 | 0.508 mm | unknown | UL | 2 | RECTANGULAR | - | 0.161 inch | FEMALE | - | 0.128 inch | 0.5 A | BELLOWED TYPE | - | 100000000 Ω | 0.02 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 4.6482 mm | 30 Cycles | TIN | RECTANGULAR | - | - | - | - | - | - | - | ||
![]() AXK6F10335P Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | e4 | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | - | 10 | 0.5 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() 145087040935861 Kyocera AVX Components | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD (15) | COPPER ALLOY | AVX CORP | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Obsolete | Yes | e4 | Yes | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.5 mm | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | Gold (Au) | - | - | - | - | - | - | - | - | ||
![]() S11B-ZR-SM3-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN LEAD OVER COPPER | BRASS | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | e0 | No | - | BOARD CONNECTOR | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1.5 mm | unknown | - | - | - | ZHR-11 | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | ||
![]() 13FLH-SM1-GB-TB(LF)(SN)(F) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-2380372-3 TE Connectivity | 3889 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9111-5530A1C10DU Oupiin | In Stock | - | Datasheet | BOARD | LOCKING | HOLE .073-.085 | - | 0.47 inch | - | - | OUPIIN AMERICA INC | PLASTIC | RIGHT ANGLE | ONE | 5 | 125 °C | -55 °C | - | Contact Manufacturer | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | 30 | 2 mm | compliant | UL | 5 | RECTANGULAR | - | 0.701 inch | MALE | 94V-0 | 1.311 inch | 1 A | RND PIN-SKT | 30 mΩ | 1000000000 Ω | 0.079 inch | - | SOLDER | - | 1000VAC V | 2 mm | - | - | RECTANGULAR | - | - | - | - | A,B,C,D,E | 0.114 inch | 10u inch | ||
![]() 687870312 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FA5S026HF1R3000 Japan Aviation Electronics Industry Limited | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | Yes | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT09211-B1Y-4F Foxconn | In Stock | - | Datasheet | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.549 inch | GOLD FLASH | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 1 | 85 °C | -55 °C | LEAD FREE | Active | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 184 | 1.27 mm | unknown | UL | 4 | STAGGERED | - | 0.295 inch | FEMALE | 94V-0 | 0.25 inch | 1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | 0.075 mm | 25 Cycles | GOLD FLASH | - | - | - | - | YELLOW | - | 0.105 inch | FLASH inch | ||
![]() ICM-MB68H-S153-400N JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | - | - | No | EAR99 | PCMCIA CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT APPLICABLE | - | - | - | - | - | - | - | - | ||
![]() SSW-132-22-G-D-VS-N Samtec Inc | 17 |
| Datasheet | BOARD | LOCKING | - | - | 3.22 inch | GOLD (20) OVER NICKEL (50) | - | SAMTEC INC | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | - | e4 | - | - | BOARD CONNECTOR | TIGER BUY CONTACT | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | 0.385 inch | 4.7 A | SQ PIN-SKT | - | - | 0.1 inch | SOCKET | SURFACE MOUNT | POLARIZATION NOTCH | - | 5.21 mm | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | 20u inch | ||
![]() QG2350473Y-X02-TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | FITTING NAIL | - | 0.575 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 125 °C | -45 °C | - | Active | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.4 mm | unknown | UL | 2 | RECTANGULAR | - | 0.165 inch | FEMALE | 94V-0 | 0.053 inch | 0.5 A | BELLOWED TYPE | 80 mΩ | 100000000 Ω | 0.016 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 250VAC V | 4.3942 mm | 30 Cycles | - | RECTANGULAR | .973 N | .139 N | - | BLACK | - | - | 10u inch | ||
![]() 3-353315-0 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | BRASS | TYCO ELECTRONICS AMP | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | - | - | - | BOARD CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1.5 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS3302E Foxconn | In Stock | - | Datasheet | BOARD | GUIDE SLOT | - | LOCKING | 0.311 inch | NOT SPECIFIED | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 1 | 105 °C | -40 °C | ROHS COMPLIANT | Active | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2 mm | unknown | UL | 1 | RECTANGULAR | - | 0.197 inch | MALE | 94V-0 | 0.26 inch | 0.5 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 250VAC V | - | - | TIN | RECTANGULAR | - | - | - | IVORY | - | - | - | ||
![]() RM36C0G030C050AQ Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S08FAZ-SM-TB(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | e3 | Yes | EAR99 | FFC/FPC CONNECTOR | ZIF, SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | TIN | - | ZIF N | - | - | - | - | - | - | ||
![]() AXK8L10125G Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 08FMZ-BT JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | e3 | No | EAR99 | FFC/FPC CONNECTOR | ZIF, TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | - | SURFACE MOUNT | - | - | - | - | Tin (Sn) | - | ZIF N | - | - | - | - | - | - |