- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Insulator Color | Contact Design | Name of Rows Loaded | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S16B-J21DK-GGXR JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 2 | - | - | - | Active | No | e4 | No | - | BOARD CONNECTOR | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() 5179229-2 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.8 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T26FAZ-RSM-1-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Active | No | e3 | No | EAR99 | FFC/FPC CONNECTOR | ZIF, TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | TIN | - | ZIF N | - | - | - | - | - | - | ||
![]() 130775-0014-MS ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCN10-128P-2.54DS Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | 3.685 inch | GOLD | BRASS | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | ONE | 4 | 85 °C | -30 °C | - | Obsolete | No | e4 | - | - | BOARD EURO CONNECTOR | STANDARDS: DIN 41612; IEC 603-2, POLARIZED | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 128 | 2.54 mm | unknown | UL | 4 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.533 inch | MALE | 94V-0 | 0.798 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000000 Ω | 0.1 inch | PLUG | SOLDER | SHRD ENDS | 1000VAC V | - | 2.54 mm | 500 Cycles | GOLD | RECTANGULAR | - | 0.1 inch | GRAY | - | A,B,C,D | 0.114 inch | - | ||
![]() AXK6F80545P Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | e4 | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.5 mm | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() WR-240PB-VFW-1-R700-T Japan Aviation Electronics Industry Limited | In Stock | - | Datasheet | BOARD | - | - | - | NOT SPECIFIED | - | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | - | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | - | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-912065-9 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | TYCO ELECTRONICS AMP | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | - | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 0.6 mm | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S03B-PSILE-A1 JST Manufacturing | 189 |
| Datasheet | - | - | - | - | - | - | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1534333-2 TE Connectivity | 259617 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S34B-PHDSS-B JST Manufacturing | In Stock |
| Datasheet | BOARD | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | e3 | No | EAR99 | BOARD CONNECTOR | SIDE ENTRY, LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | ||
![]() 1-5175387-2 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | TE CONNECTIVITY LTD | - | STRAIGHT | ONE | 4 | - | - | LEAD FREE | Obsolete | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 268 | 1.27 mm | compliant | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | ||
![]() DF15(4.2)-20DP-0.65V(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | LOCKING MECH | PEG | 0.388 inch | AU | PHOSPHORUS-COPPER | HIROSE ELECTRIC CO LTD | POLYAMIDE | STRAIGHT | ONE | 2 | 85 °C | -35 °C | - | Obsolete | No | e4 | - | EAR99 | BOARD STACKING CONNECTOR | W/ METAL FITTING, TAPE PKG. | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.65 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | MALE | 94V-0 | 0.161 inch | 0.3 A | - | 50 mΩ | 500000000 Ω | 0.026 inch | RECEPTACLE | SURFACE MOUNT | SHRD ENDS | 150VAC V | - | 4.699 mm | 500 Cycles | GOLD | RECTANGULAR | - | - | BEIGE | - | - | - | - | ||
![]() 68094197-08 SPIROL International Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65863-065 Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | e4 | - | - | BOARD CONNECTOR | POLARISED, LATCHED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | unknown | - | - | - | - | - | MALE | 94VE-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | - | - | ||
![]() 9001-22321C Oupiin | In Stock | - | Datasheet | BOARD | - | - | 3.74 inch | AU | PHOSPHOR BRONZE | OUPIIN AMERICA INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | Contact Manufacturer | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | WITHOUT LOCK | 8536.69.40.40 | - | YES | - | NO | NO | - | 32 | 2.54 mm | compliant | UL, CSA | 3 | RECTANGULAR | - | - | FEMALE | - | 0.457 inch | 2 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.2 inch | PLUG | SOLDER | POLARIZED HOUSING | 1000VAC V | - | 2.54 mm | - | - | - | - | 0.2 inch | - | - | A,C | 0.157 inch | FLASH inch | ||
![]() DS1024-2X7R2 Ningbo connfly electronic CO LTD | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.72 inch | - | - | CONNFLY ELECTRONIC CO LTD | POLYBUTYLENE TEREPHTHALATE/POLYAMIDE9T | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | - | Contact Manufacturer | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | - | 0.19 inch | FEMALE | 94V-0 | 0.496 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | - | SOLDER | - | 848VAC V | - | 2.54 mm | - | - | RECTANGULAR | - | 0.1 inch | BLACK | - | - | - | FLASH inch | ||
![]() BE12P-SHF-1AA JST Manufacturing | 46 | - | Datasheet | BOARD | LOCKING | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | POLYAMIDE6 | STRAIGHT | ONE | 1 | 85 °C | -25 °C | - | Active | No | e3 | No | EAR99 | BOARD CONNECTOR | BOTTOM ENTRY | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.5 mm | unknown | CSA;TUV;UL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.449 inch | MALE | 94V-0 | 0.394 inch | 3 A | SQ PIN-SKT | 20 mΩ | 500000000 Ω | 0.098 inch | - | SOLDER | POLARIZED HOUSING | 1500VAC V | - | - | - | Tin (Sn) | RECTANGULAR | - | - | WHITE | - | - | 0.13 inch | - | ||
![]() WK21923-R7S-7F Foxconn | 2600 | - | Datasheet | BOARD | - | PEG | 1.118 inch | GOLD (30) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 1 | 90 °C | -25 °C | LEAD FREE | Active | - | - | - | EAR99 | PCB CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | unknown | UL | 1 | RECTANGULAR | - | 0.104 inch | - | - | 1.181 inch | 0.1 A | BELLOWED TYPE | 100 mΩ | 1000000000 Ω | - | RECEPTACLE | SURFACE MOUNT | - | 500VAC V | 1 | - | 10000 Cycles | - | RECTANGULAR | - | - | BLACK | - | - | - | 30u inch | ||
![]() WSDA177-3C-7F Foxconn | In Stock | - | Datasheet | BOARD | - | - | 1.87 inch | GOLD (15) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 2 | 60 °C | -20 °C | LEAD FREE | Active | - | - | - | EAR99 | PCMCIA CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | unknown | UL | - | - | - | 0.13 inch | FEMALE | 94V-0 | 0.293 inch | 0.5 A | RND PIN-SKT | 40 mΩ | 1000000000 Ω | 0.05 inch | SOCKET | SURFACE MOUNT | - | 500VDC V | - | - | - | - | RECTANGULAR | - | 0.05 inch | BLACK | PREASSEM CONN | - | - | 15u inch |