- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QTS0040A-1121-9F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | LOCATING POSTS | 0.736 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | LEAD FREE | Obsolete | - | - | - | EAR99 | BOARD STACKING CONNECTOR | SHIELDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.6 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.244 inch | MALE | 94V-0 | 0.139 inch | 0.5 A | - | 50 mΩ | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VAC V | 5.207 mm | 50 Cycles | - | RECTANGULAR | .8896 N | .0834 N | - | - | - | - | ||
![]() QT510706-L010-7F Foxconn | In Stock | - | Datasheet | BOARD | - | - | 0.791 inch | AU ON NI | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Obsolete | - | - | - | EAR99 | BOARD CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 70 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | FEMALE | 94V-0 | 0.047 inch | 0.5 A | BELLOWED TYPE | 80 mΩ | 100000000 Ω | 0.02 inch | RECEPTACLE | SURFACE MOUNT | - | 500VDC V | 5.4864 mm | 30 Cycles | GOLD OVER NICKEL | RECTANGULAR | - | - | - | BLACK | - | 10u inch | ||
![]() M22MPL-MSF11-E30-R Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFMC-105-03-L-D-K Samtec Inc | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.265 inch | GOLD (10) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | Active | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 10 | 1.27 mm | compliant | UL, CSA | 2 | RECTANGULAR | - | 0.12 inch | FEMALE | - | 0.18 inch | 2.9 A | SQ PIN-SKT | 15 mΩ | - | 0.05 inch | - | SOLDER | POLARIZED HOUSING | - | 1.27 mm | 10000 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | .695 N | .556 N | 0.05 inch | BLACK | 0.075 inch | 10u inch | ||
![]() 21FXV-RSM1-GAN-TF(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | e4 | Yes | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 0.3 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.012 inch | - | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | ZIF N | - | - | - | - | - | ||
![]() 044767 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD1191 AVMATRIX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 046285021000883 Kyocera AVX Components | In Stock | - | Datasheet | BOARD | LOCKING | SOLDER HOLDING POSTS | 0.37 inch | - | - | AVX CORP | - | RIGHT ANGLE | ONE | 2 | - | - | - | Active | Yes | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 21 | 0.6 mm | compliant | - | 2 | STAGGERED | - | 0.043 inch | FEMALE | - | 0.193 inch | - | BELLOWED TYPE | - | - | 0.012 inch | - | SURFACE MOUNT | - | - | 4.9 mm | - | - | STAGGERED | - | - | - | - | - | - | ||
![]() DS1070-6MVV6 Ningbo connfly electronic CO LTD | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.6 inch | - | - | CONNFLY ELECTRONIC CO LTD | POLYAMIDE | STRAIGHT | ONE | 1 | 85 °C | -25 °C | - | Contact Manufacturer | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | unknown | - | 1 | RECTANGULAR | - | 0.228 inch | MALE | - | 0.118 inch | 3 A | - | 30 mΩ | 1000000000 Ω | 0.1 inch | - | SOLDER | - | 848VAC V | - | - | - | RECTANGULAR | - | - | - | IVORY | 0.134 inch | - | ||
![]() 10078289-100LF Amphenol FCi | In Stock | - | Datasheet | - | - | - | - | GOLD (12) OVER NICKEL | NOT SPECIFIED | FCI | - | - | ONE | - | - | - | LEAD FREE | Obsolete | - | e4 | - | - | PCB CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (2) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() TMM2016AP-90 Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-176912-8 TE Connectivity | In Stock | - | Datasheet | - | - | - | 0.5 inch | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | POLYPHENYLENE SULFIDE | RIGHT ANGLE | ONE | 2 | 105 °C | -30 °C | - | Active | Yes | - | Yes | EAR99 | BOARD CONNECTOR | 35 PIECES/TUBE | 8536.69.40.40 | NO | NO | NO | NO | NO | - | 18 | 1.2446 mm | compliant | UL | 2 | RECTANGULAR | - | 0.165 inch | FEMALE | - | 0.165 inch | 0.5 A | - | 10 mΩ | 500000000 Ω | 0.049 inch | PLUG | - | HOUSING SIDE | 500VDC V | 4.191 mm | - | - | RECTANGULAR | - | - | 0.049 inch | BLACK | - | 30u inch | ||
![]() 0231A0A8-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 648002117322 Wurth Elektronik | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.177 inch | NOT SPECIFIED | COPPER ALLOY | WUERTH ELEKTRONIK GMBH & CO KG | POLYAMIDE | RIGHT ANGLE | ONE | 1 | 85 °C | -25 °C | - | Active | Yes | - | - | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | NO | NO | - | 2 | 1.4986 mm | compliant | UL | 1 | RECTANGULAR | - | 0.146 inch | MALE | - | 0.236 inch | 1 A | RND PIN-SKT | 20 mΩ | 1000000000 Ω | 0.059 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | - | 25 Cycles | TIN | RECTANGULAR | - | - | - | BEIGE | 0.106 inch | - | ||
![]() TSW-101-07-T-D-.JABMX Samtec Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA1404001-E6-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 086260016340800 KYOCERA Corporation | In Stock | - | Datasheet | BOARD | - | - | 0.562 inch | TIN COPPER | NOT SPECIFIED | KYOCERA CORP | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | e2 | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 0.5 mm | compliant | - | - | - | - | 0.079 inch | FEMALE | - | 0.169 inch | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | TIN COPPER | - | - | - | - | - | - | - | ||
![]() 9001-36161C00A Oupiin | 11840 | - | Datasheet | - | - | - | - | - | - | OUPIIN AMERICA INC | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF9C-21S-1V(69) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | HIROSE ELECTRIC CO LTD | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66207-053 Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |