- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICM-C68S-TS13-6032 JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN OVER NICKEL | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | e3 | No | EAR99 | PCMCIA CONNECTOR | STRADDLE MOUNT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() 74931-200SALF Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | FCI | - | RIGHT ANGLE | ONE | 6 | - | - | LEAD FREE | Obsolete | - | - | - | - | PCMCIA CONNECTOR | 32 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 168 | 1.27 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M20-9822022 Harwin | In Stock | - | Datasheet | BOARD | - | - | - | 2.03 inch | GOLD (5) | PHOSPHOR BRONZE | HARWIN PLC | GLASS FILLED POLYESTER | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | e0 | - | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | unknown | - | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | FEMALE | 94V-0 | 0.339 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000000 Ω | 0.1 inch | SOCKET | SOLDER | - | 750VAC V | - | 300 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 1.4734 N | .278 N | - | - | 0.118 inch | - | ||
![]() 06FMN-SMT-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN LEAD OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | e0 | No | EAR99 | FFC/FPC CONNECTOR | SIDE ENTRY | - | NO | NO | NO | NO | NO | - | 6 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | - | SURFACE MOUNT | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | ||
![]() WBF3402L-F04TR Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Active | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22MP-ASB11-G Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68094197-09 SPIROL International Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70044-220 Amphenol Communications Solutions | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | AMPHENOL ICC | - | STRAIGHT | ONE | 3 | - | - | - | Active | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 164511 Weidmüller Interface GmbH & Co. KG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B26B-PUDSS-1(LS)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AXK726145J Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | e4 | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 0.4 mm | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 2AM110P1001-0-H Sullins Connector Solutions | In Stock | - | Datasheet | BOARD | GUIDE SLOT | POLARIZATION POST | LOCKING | 1.965 inch | NOT SPECIFIED | NOT SPECIFIED | SULLINS CONNECTOR SOLUTIONS INC | GLASS FILLED POLYETHYLENE | STRAIGHT | ONE | 5 | 125 °C | -55 °C | - | Obsolete | - | - | - | EAR99 | BOARD CONNECTOR | UNSHIELDED | 8536.69.40.40 | - | - | - | NO | NO | - | 110 | 2.0066 mm | compliant | UL, CSA | 5 | RECTANGULAR | - | 0.606 inch | MALE | - | 0.53 inch | 1 A | SQ PIN-SKT | 70 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | POLARIZED HOUSING | 750VAC V | 2.0066 mm | - | TIN OVER NICKEL | RECTANGULAR | .7506 N | .139 N | 0.079 inch | - | 0.146 inch | 30u inch | ||
![]() 923194 ERNI | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 1.732 inch | NOT SPECIFIED | NOT SPECIFIED | ERNI ELECTRONICS INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 5 | 125 °C | -55 °C | - | Obsolete | - | - | - | EAR99 | BOARD CONNECTOR | ERMET, 22 GROUND SHIELD CONTACTS AVAILABLE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | compliant | UL, CSA | 6 | RECTANGULAR | - | 0.606 inch | MALE | - | 0.53 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | SHRD ENDS | 750VAC V | 2.0066 mm | - | - | RECTANGULAR | .7228 N | .139 N | 0.079 inch | - | 0.512 inch | - | ||
![]() 3-1827158-6 TE Connectivity | 2800 | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | Yes | e3 | - | - | BOARD CONNECTOR | STAGGERERD CONFIGARTION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.5 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() 33FXL-SM1-S-H-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN OVER COPPER | COPPER ALLOY | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | e3 | No | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 33 | 0.3 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.012 inch | - | SURFACE MOUNT | - | - | - | - | TIN | - | - | - | - | - | - | - | ||
![]() 90Y9424-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCRT-6NS-1K-03-ETB(HF) JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | - | - | - | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | PCB CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2EG08211-D2W-DF Foxconn | In Stock | - | Datasheet | BOARD | - | PEG | - | 3.504 inch | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | - | - | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 164 | 1 mm | unknown | UL | 4 | STAGGERED | - | - | FEMALE | 94V-0 | 0.433 inch | 1.1 A | CENTRONIC | 50 mΩ | 1000000000 Ω | 0.039 inch | RECEPTACLE | SOLDER | - | 500VAC V | - | 50 Cycles | - | RECTANGULAR | - | - | - | WHITE | 0.091 inch | FLASH inch | ||
![]() 3550 06 K30 Lumberg Connect GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1066-2MVW6S Ningbo connfly electronic CO LTD | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.228 inch | - | - | CONNFLY ELECTRONIC CO LTD | NYLON66 | STRAIGHT | ONE | 1 | 85 °C | -25 °C | - | Contact Manufacturer | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 2 | 2 mm | unknown | - | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.189 inch | MALE | - | 0.236 inch | 2 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.079 inch | - | SOLDER | POLARIZATION NOTCH | 500VAC V | - | - | - | RECTANGULAR | - | - | - | WHITE | 0.134 inch | - |