- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61302611121 Wurth Elektronik | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 2.6 inch | AU | COPPER ALLOY | WUERTH ELEKTRONIK GMBH & CO KG | POLYBUTYLENE TEREPHTHALATE | - | STRAIGHT | ONE | 1 | 125 °C | -40 °C | - | Active | Yes | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 26 | 2.54 mm | compliant | UL | - | RECTANGULAR | - | 0.1 inch | MALE | - | - | 0.1 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 500VAC V | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 0.118 inch | - | ||
![]() 2-487951-3 TE Connectivity | In Stock | - | Datasheet | - | LOCKING MECH | SOLDER HOLDING POSTS | LOCKING | 1.217 inch | SN-PB | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | POLYETHYLENE | - | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | - | Obsolete | No | - | - | EAR99 | FFC/FPC CONNECTOR | TOP CONTACT TYPE | - | - | - | - | NO | NO | - | 23 | 0.9906 mm | compliant | UL | 1 | RECTANGULAR | - | 0.101 inch | - | - | - | 0.213 inch | 1 A | SQ PIN-SKT | - | - | 0.039 inch | - | - | - | 200VAC V | - | 30 Cycles | - | RECTANGULAR | ZIF N | - | - | BEIGE | - | 150u inch | ||
![]() CH34042V200 Cvilux Corporation | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.325 inch | GOLD FLASH OVER NICKEL | NOT SPECIFIED | CVILUX CORP | POLYBUTYLENE TEREPHTHALATE | - | STRAIGHT | ONE | 1 | 105 °C | -40 °C | - | Active | Yes | - | Yes | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | UL | 1 | RECTANGULAR | - | 0.1 inch | MALE | 94V-0 | - | 0.472 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | - | SOLDER | POLARIZED HOUSING | 1500VAC V | - | - | Gold Flash (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 0.126 inch | FLASH inch | ||
![]() QG1330472Y-M04-TR Foxconn | In Stock | - | Datasheet | BOARD | - | PEG | - | 0.28 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | STRAIGHT | ONE | 2 | 60 °C | -10 °C | - | Active | - | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.4 mm | unknown | UL | 2 | RECTANGULAR | - | 0.146 inch | MALE | 94V-0 | - | 0.047 inch | 0.5 A | BELLOWED TYPE | 100 mΩ | 50000000 Ω | 0.016 inch | PLUG | SURFACE MOUNT | - | 100VAC V | 3.683 mm | 50 Cycles | - | RECTANGULAR | .973 N | .0556 N | - | WHITE | - | 10u inch | ||
![]() B42B-PNDZS-1 JST Manufacturing | 15 |
| Datasheet | - | - | - | - | - | - | - | J S T MFG CO LTD | - | PND | - | - | - | - | - | - | Active | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65823-243 Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22MP-ASB01-G Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3/16X3/4MCP SPIROL International Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 145036-1 TE Connectivity | In Stock | - | Datasheet | BOARD | - | SPLIT BOARD LOCK | - | 4.44 inch | AU ON NI | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | POLYETHYLENE | - | STRAIGHT | ONE | 2 | - | -55 °C | - | Obsolete | - | - | - | EAR99 | CARD EDGE CONNECTOR | 1KEY-3 METAL HOLDDOWNS | 8536.69.40.40 | - | - | - | NO | NO | - | 164 | 2.54 mm | unknown | UL, CSA | 4 | STAGGERED | - | 0.35 inch | - | - | - | 0.61 inch | 1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 500VAC V | 2.54 mm | 100 Cycles | - | RECTANGULAR | .695 N | .139 N | - | BROWN | 0.1 inch | 30u inch | ||
![]() CG-MIC4P31H Coolgear Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW-NM512 AzureWave Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECC-012-S100-95 E-tec Interconnect Ltd | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.86 inch | - | BRASS | E-TEC INTERCONNECT LTD | POLYBUTYLENE TEREPHTHALATE | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | Contact Manufacturer | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 12 | 2.54 mm | compliant | UL | 2 | RECTANGULAR | - | 0.358 inch | - | - | - | 0.598 inch | 3 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 500VAC V | 5.08 mm | - | TIN | RECTANGULAR | - | .278 N | 0.2 inch | - | 0.134 inch | - | ||
![]() 5PH3MSA10-210G0NNCU2.9X5 AMtek Semiconductors Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24011-H8Y-4F Foxconn | In Stock | - | Datasheet | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.551 inch | GOLD FLASH | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | unknown | UL | 4 | STAGGERED | - | 0.299 inch | FEMALE | 94V-0 | - | - | 0.5 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.039 inch | SOCKET | SOLDER | POLARIZED HOUSING | 500VAC V | - | 25 Cycles | GOLD FLASH | - | - | - | - | YELLOW | 0.105 inch | FLASH inch | ||
![]() 68801-0195 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AXT670224 Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Obsolete | Yes | e4 | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 70 | 0.4 mm | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | 0.016 inch | - | SURFACE MOUNT | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() HLE-104-02-F-DV-BE-K-FR Samtec Inc | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.4 inch | - | - | SAMTEC INC | LIQUID CRYSTAL POLYMER | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | Active | Yes | e3 | - | - | BOARD CONNECTOR | TIGER BEAM CONTACT | - | - | - | - | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | FEMALE | 94V-0 | NO | 0.144 inch | 4.1 A | SQ PIN-SKT | - | - | 0.1 inch | SOCKET | SURFACE MOUNT | - | - | 5.44 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 3u inch | ||
![]() 69154-218 Amphenol FCi | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 2.017 inch | GOLD (15) OVER NICKEL | - | FCI | GLASS FILLED POLYPHENYLENE SULFIDE | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | CSA,CUL,UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | FEMALE | 94V-0 | - | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 1414VAC V | 5.21 mm | 225 Cycles | TIN | RECTANGULAR | 2.45 N | 0.294 N | 0.1 inch | BLACK | - | 15u inch | ||
![]() SM03B-SRSS-G-TB(LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM03B-GVHS-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | e3 | No | - | BOARD CONNECTOR | SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 1.25 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN | - | - | - | - | - | - | - |