- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-353184-1 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | TYCO ELECTRONICS AMP | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | e0 | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | - | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() WR-K160PB-VF-N1-R1500 Japan Aviation Electronics Industry Limited | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | - | STRAIGHT | ONE | - | - | - | LEAD FREE | Obsolete | Yes | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5PH3RUA15-120G0NNBU2.9X2 AMtek Semiconductors Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69154-320 Amphenol FCi | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 2.217 inch | GOLD (30) OVER NICKEL | - | FCI | GLASS FILLED POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | compliant | CSA,CUL,UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 1414VAC V | 5.21 mm | 225 Cycles | TIN | RECTANGULAR | 2.45 N | 0.294 N | 0.1 inch | BLACK | - | 30u inch | ||
![]() 1-353720-0 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | TYCO ELECTRONICS AMP | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | e0 | - | - | BOARD STACKING CONNECTOR | OTHER STACKING CONNECTOR: 140 CONTACTS; TWO ROWS | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 140 | 0.6 mm | unknown | - | - | - | 1-353729-0 | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 4033674 Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX2-80P-1.27SVL Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | 2.396 inch | GOLD | BRASS/PHOSPHOR BRONZE | HIROSE ELECTRIC CO LTD | POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | e4 | - | - | BOARD CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | - | 0.276 inch | MALE | 94V-0 | 0.339 inch | 0.5 A | - | 45 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | 300VAC V | 5.588 mm | - | GOLD | RECTANGULAR | - | - | - | BROWN | - | - | ||
![]() 5-2329515-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AXK530145J Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | 0.421 inch | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | ROHS COMPLIANT | Obsolete | Yes | e4 | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | FEMALE | 94V-0 | 0.093 inch | 0.2 A | BELLOWED TYPE | 60 mΩ | 1000000000 Ω | 0.02 inch | SOCKET | SURFACE MOUNT | D-SHAPE | 150VAC V | 5.0038 mm | 50 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | .7784 N | .0556 N | - | - | - | - | ||
![]() QG2330451Y-N01-7F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.335 inch | NOT SPECIFIED | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -40 °C | HALOGEN FREE | Active | - | e4 | - | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.4 mm | unknown | UL | 2 | RECTANGULAR | - | 0.118 inch | FEMALE | 94V-0 | 0.038 inch | 0.5 A | BELLOWED TYPE | 90 mΩ | 1000000000 Ω | 0.016 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | 3.302 mm | 50 Cycles | PALLADIUM | RECTANGULAR | .973 N | .1668 N | - | BLACK | - | 5u inch | ||
![]() IC-176-2 Yamaichi Electronics Co Ltd | In Stock | - | Datasheet | BOARD | LATCH | - | LOCKING | 4.921 inch | AU ON NI | BERYLLIUM COPPER | YAMAICHI ELECTRONICS CO LTD | - | STRAIGHT | ONE | 2 | 170 °C | -40 °C | - | Contact Manufacturer | - | - | - | EAR99 | CARD EDGE CONNECTOR | STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | NO | - | 72 | 2.54 mm | unknown | - | 4 | STAGGERED | - | 0.591 inch | FEMALE | - | 1.181 inch | - | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.05 inch | SOCKET | SOLDER | POLARIZED HOUSING | 700VAC V | 0.063/0.2 mm | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 0.052X0.437MDP SPIROL International Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10022730 Brady Worldwide Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1658023-2 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TYCO ELECTRONICS AMP | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | - | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 0.5 mm | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PHV0820-5R4155-2 Eaton Bussmann | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS1-004-TH141/00-55B E-tec Interconnect Ltd | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD | BRASS | E-TEC INTERCONNECT LTD | POLYAMIDE | STRAIGHT | ONE | 1 | 105 °C | -40 °C | - | Contact Manufacturer | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | NO | NO | - | 4 | 5.08 mm | compliant | UL | 2 | STAGGERED | - | - | MALE | - | 0.098 inch | 1 A | SQ PIN-SKT | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 500VAC V | 2.6924 mm | - | Gold (Au) | RECTANGULAR | - | - | - | - | - | - | ||
![]() 2H252503-N1201 Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | - | RIGHT ANGLE | ONE | 5 | - | - | - | Active | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 125 | 2 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4032844 Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIF6-20PA-1.27DS Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | LATCH & EJECT | - | LOCKING | - | NOT SPECIFIED | NOT SPECIFIED | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | - | - | EAR99 | BOARD CONNECTOR | LATCHED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 1.27 mm | unknown | UL | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | 0.5 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 300VAC V | 1.905 mm | 500 Cycles | - | RECTANGULAR | - | - | - | BLACK | 0.11 inch | - | ||
![]() WJ20B07-M2-7F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | GOLD (15) | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | ONE | - | - | - | LEAD FREE | Active | - | e4 | - | EAR99 | PCB CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (15) | - | - | - | - | - | - | - |