- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QT8A0301-1011-8F Foxconn | In Stock | - | Datasheet | BOARD | - | PEG | - | 0.642 inch | AU ON NI | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | LEAD FREE | Obsolete | - | - | - | EAR99 | BOARD STACKING CONNECTOR | SHIELDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.8 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.248 inch | MALE | 94V-0 | 0.095 inch | 0.5 A | BELLOWED TYPE | 60 mΩ | 100000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | - | 500VDC V | 4.6228 mm | 30 Cycles | TIN/LEAD OVER NICKEL | RECTANGULAR | - | - | - | WHITE | 10u inch | ||
![]() 102-8539-000 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-487951-9 TE Connectivity | In Stock | - | Datasheet | - | LOCKING MECH | SOLDER HOLDING POSTS | LOCKING | 1.454 inch | SN-PB | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | POLYETHYLENE | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | - | Obsolete | No | - | - | EAR99 | FFC/FPC CONNECTOR | TOP CONTACT TYPE | - | - | - | - | NO | NO | - | 29 | 0.9906 mm | unknown | UL | 1 | RECTANGULAR | - | 0.101 inch | - | - | 0.213 inch | 1 A | SQ PIN-SKT | - | - | 0.039 inch | - | - | - | 200VAC V | - | 30 Cycles | - | RECTANGULAR | ZIF N | - | - | BEIGE | 150u inch | ||
![]() 2310560 SPC Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BL125-33RL-TAGF Taiwan Suncagey Industrial Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S26FAZ-SM-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | e3 | No | EAR99 | FFC/FPC CONNECTOR | ZIF, SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) | - | ZIF N | - | - | - | - | ||
![]() 68046-217 Amphenol Communications Solutions | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 1.717 inch | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | No | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | compliant | UL, CSA | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | 5.715 mm | 225 Cycles | TIN | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | 15u inch | ||
![]() QT500506-L020-9F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | AU ON NI | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Obsolete | - | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.111 inch | MALE | 94V-0 | 0.047 inch | 0.5 A | BELLOWED TYPE | 60 mΩ | 100000000 Ω | 0.02 inch | PLUG | SURFACE MOUNT | - | 500VDC V | 3.9116 mm | 30 Cycles | GOLD OVER NICKEL | RECTANGULAR | - | - | - | BLACK | 10u inch | ||
![]() QT8A0301-3011-8F Foxconn | In Stock | - | Datasheet | BOARD | - | PEG | - | 0.642 inch | AU ON NI | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | LEAD FREE | Obsolete | - | - | - | EAR99 | BOARD STACKING CONNECTOR | SHIELDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.8 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.248 inch | MALE | 94V-0 | 0.13 inch | 0.5 A | BELLOWED TYPE | 60 mΩ | 100000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | - | 500VDC V | 4.6228 mm | 30 Cycles | TIN/LEAD OVER NICKEL | RECTANGULAR | - | - | - | WHITE | 10u inch | ||
![]() QTS1030A-2121-8F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 0.618 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | LEAD FREE | End Of Life | - | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.6 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.244 inch | FEMALE | 94V-0 | 0.285 inch | 0.5 A | - | 70 mΩ | 100000000 Ω | 0.024 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VDC V | 5.1054 mm | 50 Cycles | - | RECTANGULAR | .973 N | .0973 N | - | IVORY | 10u inch | ||
![]() 22-42-3042 Molex | In Stock | - | Datasheet | CABLE | - | - | - | - | TIN (100) | - | MOLEX LLC | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | - | e3 | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | unknown | - | - | - | - | - | FEMALE | 94V-2 | - | - | - | - | - | - | - | IDC | - | - | - | - | TIN (100) | - | - | - | - | - | - | ||
![]() QTS1070A-1121-8F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | POLARIZATION POST | - | 1.091 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | LEAD FREE | Obsolete | - | - | - | EAR99 | BOARD STACKING CONNECTOR | SHIELDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 70 | 0.6 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.244 inch | FEMALE | 94V-0 | 0.128 inch | 0.5 A | SQ PIN-SKT | 70 mΩ | 100000000 Ω | 0.024 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VDC V | 5.1054 mm | 50 Cycles | - | RECTANGULAR | .973 N | .0973 N | - | - | 10u inch | ||
![]() QG1324571Y-M02-TR Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | 0.354 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Active | - | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | - | 0.098 inch | MALE | 94V-0 | 0.049 inch | 0.5 A | SQ PIN-SKT | 90 mΩ | 1000000000 Ω | 0.02 inch | PLUG | SURFACE MOUNT | - | 150VAC V | 2.8448 mm | 50 Cycles | - | RECTANGULAR | - | - | - | WHITE | 10u inch | ||
![]() SM02B-CZSS-1-TB(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN OVER COPPER | COPPER ALLOY | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | e3 | Yes | - | BOARD CONNECTOR | SIDE ENTRY, SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 1.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN | - | - | - | - | - | - | ||
![]() AXK6S70645P Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Obsolete | Yes | e4 | - | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 70 | 0.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | ||
![]() IL-402-16S-S1L-SA-E1000 Japan Aviation Electronics Industry Limited | In Stock | - | Datasheet | BOARD | - | - | - | 0.925 inch | TIN | PHOSPHOR BRONZE | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | GLASS FILLED POLYPHENYLENE SULFIDE | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | - | Obsolete | Yes | e3 | - | EAR99 | FFC/FPC CONNECTOR | ZIF, LOW PROFILE, BOTTOM CONTACT TYPE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | 0.197 inch | 0.5 A | - | 20 mΩ | 1000000000 Ω | 0.039 inch | SOCKET | SURFACE MOUNT | - | 500VAC V | - | - | TIN | RECTANGULAR | ZIF N | - | - | - | - | ||
![]() 2EG08217-D2D Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | STRAIGHT | ONE | 2 | - | - | - | Active | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 164 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (15) | - | - | - | - | - | - | ||
![]() AXK5F50545P Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | LOCKING MECH | - | - | 0.61 inch | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | Yes | e4 | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.5 mm | compliant | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.189 inch | FEMALE | 94V-0 | 0.073 inch | 0.5 A | BELLOWED TYPE | 90 mΩ | 1000000000 Ω | 0.02 inch | SOCKET | SURFACE MOUNT | SHRD ENDS | 150VAC V | 5.4102 mm | 50 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | .973 N | .973 N | - | - | - | ||
![]() 2043-2X20G00DPT-P Oupiin | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 2 inch | GOLD | COPPER ALLOY | OUPIIN AMERICA INC | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | Contact Manufacturer | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | compliant | UL | 2 | RECTANGULAR | - | 0.197 inch | FEMALE | 94V-0 | 0.291 inch | - | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | SOCKET | SURFACE MOUNT | POLARIZED HOUSING | 1000VAC V | 5.82 mm | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | FLASH inch | ||
![]() 106081-9 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | - | TYCO ELECTRONICS AMP | - | STRAIGHT | ONE | 7 | - | - | - | Obsolete | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 77 | 2 mm | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD (20) OVER NICKEL (50) | - | - | - | - | - | - |