- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-487952-3 TE Connectivity | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 1.217 inch | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | - | Obsolete | No | - | - | EAR99 | FFC/FPC CONNECTOR | AMP | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 23 | 1 mm | compliant | UL, CSA | 1 | RECTANGULAR | - | 0.101 inch | FEMALE | 94V-0 | 0.233 inch | 1 A | BELLOWED TYPE | 10 mΩ | 1000000000 Ω | 0.039 inch | - | SURFACE MOUNT | - | 500VAC V | - | 30 Cycles | - | RECTANGULAR | ZIF N | ZIF N | - | NATURAL | - | 150u inch | ||
![]() 046292016000800 Kyocera AVX Components | In Stock | - | Datasheet | BOARD | LOCKING | SOLDER HOLDING POSTS | - | 0.524 inch | - | - | AVX CORP | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | Yes | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 16 | 0.5 mm | compliant | - | 1 | RECTANGULAR | - | 0.047 inch | FEMALE | - | 0.134 inch | - | SINGLE PRONG | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | ||
![]() JX64050010 Amphenol Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 48227-0413 Molex | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | MOLEX LLC | - | RIGHT ANGLE | ONE | 1 | - | - | HALOGEN FREE AND ROHS COMPLIANT | Obsolete | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 1 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | - | - | - | ||
![]() FF0140SA2-E3000 Japan Aviation Electronics Industry Limited | 8876 | - | Datasheet | BOARD | LOCKING MECH | SOLDER HOLDING POSTS | - | 0.949 inch | NOT SPECIFIED | NOT SPECIFIED | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | - | Obsolete | Yes | - | - | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.5 mm | unknown | UL | 1 | RECTANGULAR | - | 0.035 inch | FEMALE | 94V-0 | 0.193 inch | 0.5 A | SINGLE PRONG | 20 mΩ | 100000000 Ω | 0.020 inch | SOCKET | SURFACE MOUNT | - | 250VAC V | - | 20 Cycles | - | RECTANGULAR | - | - | - | WHITE | - | - | ||
![]() 09195207824 HARTING Technology Group | 236 | - | Datasheet | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | HARTING ELECTRONICS GMBH & CO KG | - | - | - | - | - | - | - | Active | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT APPLICABLE | - | - | - | - | - | - | - | ||
![]() AT08413-D1-4F Foxconn | In Stock | - | Datasheet | BOARD | LATCH & EJECT | HOLE .099-.111 | LOCKING | 5.549 inch | GOLD (30) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 168 | 1.27 mm | unknown | UL | 4 | STAGGERED | - | 0.295 inch | FEMALE | 94V-0 | 0.25 inch | 1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VAC V | 0.075 mm | 25 Cycles | GOLD (30) | - | - | - | - | BLACK | 0.105 inch | 30u inch | ||
![]() NFP-20A-0112-BF Yamaichi Electronics Co Ltd | In Stock | - | - | BOARD | LATCH & EJECT | HOLE .086-.098 | SHORT LATCH | 1.206 inch | GOLD (12) OVER NICKEL (177) | PHOSPHOR BRONZE | YAMAICHI ELECTRONICS CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 2 | 85 °C | -20 °C | - | Active | - | - | - | EAR99 | BOARD CONNECTOR | NONE | 8536.69.40.40 | - | - | - | NO | NO | - | 20 | 2.54 mm | unknown | UL | 4 | STAGGERED | - | 0.327 inch | MALE | - | 0.752 inch | 0.5 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED KEY | 500VAC V | 1.905 mm | - | NOT APPLICABLE | RECTANGULAR | - | - | 0.1 inch | - | 0.106 inch | 12u inch | ||
![]() 52557-1219 Molex | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN BISMUTH | - | MOLEX LLC | - | RIGHT ANGLE | ONE | 1 | - | - | LEAD FREE | Obsolete | - | e6 | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 0.8 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.031 inch | - | SURFACE MOUNT | - | - | - | - | TIN BISMUTH | - | - | - | - | - | - | - | ||
![]() 5041940474 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | - | MOLEX LLC | - | - | - | - | - | - | - | Obsolete | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10065593 Botron Company Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77313-118-06 Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B17B-CZHK-B-1(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN OVER COPPER | COPPER ALLOY | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | e3 | Yes | - | BOARD CONNECTOR | TOP ENTRY, SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 17 | 1.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN | - | - | - | - | - | - | - | ||
![]() M22MPL-ASF10-E230-R Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM02B-BHTS-B-TB JST Manufacturing | 750 | - | Datasheet | BOARD | - | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | e3 | No | EAR99 | BOARD CONNECTOR | LOW PROFILE, SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 5.1 mm | unknown | - | - | - | BHTR-02VS | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | ||
![]() DS1023-1X12S22 Ningbo connfly electronic CO LTD | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 1.22 inch | - | - | CONNFLY ELECTRONIC CO LTD | POLYAMIDE9T/POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 1 | 105 °C | -40 °C | - | Contact Manufacturer | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | unknown | UL | 1 | RECTANGULAR | - | 0.098 inch | FEMALE | 94V-0 | 0.197 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | - | SOLDER | - | 848VAC V | - | - | - | RECTANGULAR | - | - | - | BLACK | 0.13 inch | FLASH inch | ||
![]() DF16B-30DS-0.5V(86) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | - | MATTE TIN | COPPER ALLOY | HIROSE ELECTRIC CO LTD | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Obsolete | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | MATTE TIN | - | - | - | - | - | - | - | ||
![]() PEG96TS-LBR Mueller Electric Company | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD (10) OVER NICKEL (50) | PHOSPHOR BRONZE | MUELLER ELECTRIC CO | - | STRAIGHT | ONE | 3 | - | - | - | Contact Manufacturer | No | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() 046284012001868 KYOCERA Corporation | In Stock | - | Datasheet | BOARD | - | - | - | 0.311 inch | GOLD | NOT SPECIFIED | KYOCERA CORP | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | e4 | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 0.5 mm | compliant | - | - | - | - | 0.059 inch | FEMALE | - | 0.148 inch | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | GOLD | - | - | - | - | - | - | - | ||
![]() M80-5102842 Harwin | In Stock | - | - | BOARD | M2X0.4 | HOLE .086-.098 | JACKSCREW | 1.496 inch | NOT APPLICABLE | PHOSPHOR BRONZE | HARWIN PLC | GLASS FILLED POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 2 mm | compliant | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.238 inch | MALE | 94V-0 | 0.22 inch | 3 A | RND PIN-SKT | 25 mΩ | 100000000 Ω | 0.079 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.0066 mm | 500 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.78 N | - | 0.079 inch | BLACK | 0.13 inch | 30u inch |