- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Arrangement | Name of Rows Loaded | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-175132-0 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN | BRASS | TYCO ELECTRONICS AMP | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | - | - | e3 | - | - | BOARD CONNECTOR | SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2 mm | unknown | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN | - | - | - | - | - | - | - | - | - | ||
![]() 3/32X9/16MDP SPIROL International Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H2661R-14 I/O Interconnect | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QG2340571Y-M02-TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.512 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Active | - | - | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.5 mm | unknown | UL | - | 2 | RECTANGULAR | - | 0.189 inch | FEMALE | 94V-0 | 0.053 inch | 0.5 A | BELLOWED TYPE | 90 mΩ | 1000000000 Ω | 0.02 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 150VAC V | 5.4102 mm | 50 Cycles | - | RECTANGULAR | .973 N | .0556 N | - | WHITE | - | - | - | 10u inch | ||
![]() 76314-205 Amphenol FCi | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.5 inch | GOLD (39) OVER NICKEL (51) | NOT SPECIFIED | FCI | GLASS FILLED POLYETHYLENE | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | - | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | UL | - | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLUE | - | - | 0.135 inch | 39u inch | ||
![]() 68046-340 Amphenol FCi | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 4.017 inch | GOLD (30) OVER NICKEL/NICKEL PALLADIUM GOLD | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | No | - | - | e3 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 2.54 mm | compliant | UL, CSA | - | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | 5.715 mm | 225 Cycles | TIN | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | - | - | 30u inch | ||
![]() 200989-2022 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH19SC-10S-0.5SH(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | HIROSE ELECTRIC CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | - | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 0.5 mm | unknown | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3314-5603UG 3M Interconnect | In Stock | - | Datasheet | BOARD | LATCH & EJECT | HOLE .099-.111 | - | 1.465 inch | GOLD OVER NICKEL (100) | COPPER ALLOY | 3M ELECTRONIC PRODUCTS DIVISION | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | ONE | 2 | 105 °C | -55 °C | - | Active | No | - | - | e0 | No | EAR99 | BOARD CONNECTOR | LATCHED, POLARIZED | 8536.69.40.40 | - | - | - | NO | NO | - | 14 | 2.54 mm | compliant | UL | - | 2 | RECTANGULAR | - | 0.327 inch | MALE | 94V-0 | 0.681 inch | 1 A | SQ PIN-SKT | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VAC V | 2.54 mm | - | TIN LEAD OVER NICKEL | RECTANGULAR | - | - | 0.1 inch | GRAY | - | - | 0.155 inch | 15u inch | ||
![]() M22MPL-ASB11-E30-R Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 594126 ERNI | In Stock | - | Datasheet | BOARD | - | - | - | 3.74 inch | TIN | BERYLLIUM COPPER | ERNI ELECTRONICS INC | GLASS FILLED PBT-POLYESTER | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Obsolete | - | - | - | e4 | - | EAR99 | BOARD EURO CONNECTOR | STANDARDS: DIN 41612; IEC 60603-2 | 8536.69.40.40 | NO | YES | YES | NO | YES | GENERAL PURPOSE | 34 | 2.54 mm | compliant | - | - | 3 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.417 inch | FEMALE | 94V-0 | 0.496 inch | 4 A | SQ PIN-SKT | 20 mΩ | 1000000000000 Ω | 0.1 inch | PLUG | SOLDER | HOUSING SIDE | 1000VAC V | 2.54 mm | 500 Cycles | GOLD | - | - | 1.4734 N | 0.1 inch | GRAY | S34C6 | A,C | 0.157 inch | - | ||
![]() M22MPL-ASB02-E30-R Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF16A(2.0)-50DP-0.5V(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | HIROSE ELECTRIC CO LTD | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | - | - | e4 | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.5 mm | unknown | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | GOLD | - | - | - | - | - | - | - | - | - | ||
![]() HL71067-J200-4H Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 746286-9 TE Connectivity | In Stock | - | Datasheet | CABLE | - | - | - | 2.18 inch | SN-PB | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | POLYETHYLENE | - | ONE | 2 | 105 °C | -55 °C | - | Obsolete | - | 28 AWG | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 40 | - | unknown | UL | - | - | - | - | 0.24 inch | FEMALE | - | 0.464 inch | 1 A | SQ PIN-SKT | - | - | 0.1 inch | PLUG | IDC | - | 2000VAC V | - | - | NICKEL | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | 100u inch | ||
![]() HS3306E Foxconn | In Stock | - | Datasheet | BOARD | GUIDE SLOT | - | LOCKING | 0.626 inch | TIN | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 1 | 105 °C | -40 °C | ROHS COMPLIANT | Active | Yes | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2 mm | unknown | UL | - | 1 | RECTANGULAR | - | 0.197 inch | MALE | 94V-0 | 0.26 inch | 0.5 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 250VAC V | - | - | Tin (Sn) | RECTANGULAR | - | - | - | IVORY | - | - | - | - | ||
![]() 2356151-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCN-230C040-C/E FUJITSU Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1015-40NN2A Ningbo connfly electronic CO LTD | In Stock | - | Datasheet | CABLE | LOCKING | - | - | 2.411 inch | - | - | CONNFLY ELECTRONIC CO LTD | POLYETHYLENE | - | ONE | 2 | 105 °C | -40 °C | - | Contact Manufacturer | Yes | - | - | e4 | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 40 | - | unknown | UL | - | - | - | - | 0.326 inch | MALE | 94V-0 | 0.394 inch | - | RND PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | - | IDC | - | 500VAC V | - | - | GOLD OVER NICKEL | RECTANGULAR | - | - | 0.1 inch | GRAY | - | - | 0.094 inch | FLASH inch | ||
![]() 2-87832-9 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | 1.7 inch | - | - | TYCO ELECTRONICS AMP | THERMOPLASTIC | - | - | 2 | - | - | - | Obsolete | - | 20 AWG | 32 AWG | - | - | - | BOARD CONNECTOR | ID STAMPED ON PART | - | - | - | - | - | - | - | 34 | - | unknown | - | COMMERCIAL | - | - | - | 0.24 inch | - | - | 0.6 inch | 3 A | - | - | - | 0.1 inch | PLUG | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - |