- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70044-220 Amphenol Communications Solutions | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | AMPHENOL ICC | - | STRAIGHT | ONE | 3 | - | - | - | Active | - | - | EAR99 | BOARD EURO CONNECTOR | - | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 164511 Weidmüller Interface GmbH & Co. KG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50-01004 Tensility International Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95345A043 McMaster-Carr | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL-312-A30P-VF-A1-E3500 Japan Aviation Electronics Industry Limited | 8871 | - | Datasheet | BOARD | LOCKING MECH | - | - | 0.338 inch | NOT SPECIFIED | NOT SPECIFIED | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | - | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | Obsolete | Yes | - | - | BOARD STACKING CONNECTOR | WITH EMBOSSED TAPE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.508 mm | unknown | - | 2 | RECTANGULAR | - | 0.094 inch | MALE | - | 0.061 inch | 0.3 A | - | 40 mΩ | 100000000 Ω | 0.02 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 3.683 mm | - | - | RECTANGULAR | - | - | BLACK | - | 4u inch | ||
![]() CCE4400 Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2EG04911-D2D-DF Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 2.205 inch | NOT SPECIFIED | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | - | e4 | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 98 | 2 mm | unknown | UL | 4 | STAGGERED | - | 0.344 inch | FEMALE | 94V-0 | 0.433 inch | 1.1 A | BELLOWED TYPE | 50 mΩ | 1000000000 Ω | 0.039 inch | - | SOLDER | POLARIZED HOUSING | 500VAC V | 2 mm | 50 Cycles | Gold (Au) | RECTANGULAR | 1.15 N | 0.15 N | BLACK | 0.091 inch | FLASH inch | ||
![]() 3-175628-7 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | 0.402 inch | SN-PB | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 1 | 105 °C | -30 °C | - | Obsolete | Yes | - | EAR99 | BOARD CONNECTOR | 1500 PER REEL MOUNTED | 8536.69.40.40 | - | - | - | NO | NO | - | 7 | 2.4892 mm | compliant | UL | 2 | STAGGERED | - | 0.118 inch | FEMALE | - | 0.134 inch | 0.5 A | - | 10 mΩ | 500000000 Ω | 0.049 inch | PLUG | - | HOUSING SIDE | 500VDC V | 2.9972 mm | - | - | RECTANGULAR | - | - | BLACK | - | 30u inch | ||
![]() FX8C-60P-SV1(22) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | LOCATING POSTS | - | 0.969 inch | GOLD | PHOSPHOR BRONZE | HIROSE ELECTRIC CO LTD | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | e0 | - | BOARD STACKING CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.6 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.201 inch | MALE | 94V-0 | 0.23 inch | 0.4 A | - | 80 mΩ | 100000000 Ω | 0.024 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED RIB | 300VAC V | 4.445 mm | 500 Cycles | TIN LEAD | RECTANGULAR | - | - | BROWN | - | - | ||
![]() WBF3062L-F06TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | SOLDER HOLD DOWN | - | 0.197 inch | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 1 | 85 °C | -30 °C | - | Active | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 0.5 mm | unknown | UL | 1 | RECTANGULAR | - | 0.038 inch | FEMALE | 94V-0 | 0.138 inch | 0.5 A | BELLOWED TYPE | 100 mΩ | 500000000 Ω | 0.02 inch | - | SURFACE MOUNT | - | - | - | 20 Cycles | - | RECTANGULAR | - | - | IVORY | - | 200u inch | ||
![]() DS1023-1X9S21 Ningbo connfly electronic CO LTD | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.92 inch | - | - | CONNFLY ELECTRONIC CO LTD | PBT/PA9T | STRAIGHT | ONE | 1 | 105 °C | -40 °C | - | Contact Manufacturer | - | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 9 | 2.54 mm | unknown | UL | 1 | RECTANGULAR | - | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | - | SOLDER | - | 848VAC V | - | - | - | RECTANGULAR | - | - | BLACK | 0.118 inch | FLASH inch | ||
![]() IL-FPR-U16S-HF-E3000 Japan Aviation Electronics Industry Limited | In Stock | - | Datasheet | BOARD | LATCH | SOLDER HOLDING FLANGE | LOCKING | 0.575 inch | NOT SPECIFIED | NOT SPECIFIED | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | GLASS FILLED POLYPHENYLENE SULFIDE | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | - | Obsolete | Yes | - | EAR99 | FFC/FPC CONNECTOR | HIGH DENSITY, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 0.5 mm | unknown | - | 1 | RECTANGULAR | - | 0.079 inch | FEMALE | - | 0.201 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | 0.020 inch | SOCKET | SURFACE MOUNT | - | 250VAC V | - | - | - | RECTANGULAR | ZIF N | ZIF N | BLACK | - | - | ||
![]() P-FH-024-10Z PSM International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1747026-9 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | - | RIGHT ANGLE | ONE | 2 | - | - | LEAD FREE | Active | - | e3 | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.5 mm | unknown | - | - | - | 1565358 | - | MALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | ||
![]() AXK6F16345P Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | e4 | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 0.5 mm | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | ||
![]() 201A18569X Conec Corporation | In Stock | - | Datasheet | BOARD | - | - | - | - | AU ON NI | COPPER ALLOY | CONEC CORP | POLYAMIDE | STRAIGHT | ONE | 1 | 115 °C | -45 °C | - | Active | - | - | EAR99 | BOARD CONNECTOR | POST HEIGHT=0.264 | 8536.69.40.40 | - | - | - | NO | NO | - | 8 | 2.54 mm | compliant | VDE | 1 | RECTANGULAR | - | - | MALE | - | 0.587 inch | - | RND PIN-SKT | 4 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 250VAC V | - | - | - | RECTANGULAR | - | .139 N | - | - | - | ||
![]() 2EG01813-D2D-DF Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 0.984 inch | NOT SPECIFIED | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | - | e4 | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2 mm | unknown | UL | 4 | STAGGERED | - | 0.344 inch | FEMALE | 94V-0 | 0.433 inch | 1.1 A | BELLOWED TYPE | 50 mΩ | 1000000000 Ω | 0.039 inch | - | SOLDER | POLARIZED HOUSING | 500VAC V | 2 mm | 50 Cycles | Gold (Au) | RECTANGULAR | 1.15 N | 0.15 N | BLACK | 0.091 inch | 30u inch | ||
![]() 1717406-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FA5S036HF1R3000 Japan Aviation Electronics Industry Limited | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | Yes | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-520629-2-LP TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |