- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-5177983-0 TE Connectivity | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 3.378 inch | AU ON NI | BERYLLIUM COPPER | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Active | - | e3 | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 200 | 0.7874 mm | unknown | UL, CSA | 2 | RECTANGULAR | - | 0.236 inch | FEMALE | - | 0.148 inch | 0.5 A | BELLOWED TYPE | 30 mΩ | 500000000 Ω | 0.031 inch | RECEPTACLE | SURFACE MOUNT | SHRD ENDS | 500VAC V | 4.3942 mm | 100 Cycles | TIN OVER NICKEL | RECTANGULAR | .8896 N | .0973 N | NATURAL | - | 15u inch | ||
![]() 54104-3390 Molex | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | MOLEX LLC | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | - | - | EAR99 | FFC/FPC CONNECTOR | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 33 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | - | - | ZIF N | - | - | - | - | ||
![]() FH34S-06S-0.5SH(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD | - | HIROSE ELECTRIC CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Obsolete | - | e4 | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | GOLD | - | - | - | - | - | - | ||
![]() 02311KNU-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMC297-AED1-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | Active | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-382480-0 TE Connectivity | In Stock | - | Datasheet | BOARD | LATCH | POLARIZATION POST | LOCKING | 2.95 inch | SN-PB | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | RIGHT ANGLE | ONE | 1 | 105 °C | -55 °C | - | Obsolete | - | - | EAR99 | CARD EDGE CONNECTOR | PLASTIC LATCHES | 8536.69.40.40 | - | - | - | NO | NO | - | 40 | 2.54 mm | unknown | UL, CSA | 2 | STAGGERED | - | 0.325 inch | - | - | 0.607 inch | 1 A | BELLOWED TYPE | 30 mΩ | 10000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | SHRD CENTER | 1000VAC V | 0.1 mm | 25 Cycles | GOLD | - | LIF N | - | - | 0.11 inch | 150u inch | ||
![]() 53261-1119 Molex | In Stock | - | Datasheet | BOARD | LOCKING | FITTING NAIL | - | 0.744 inch | NOT SPECIFIED | PHOSPHOR BRONZE | MOLEX LLC | POLYAMIDE | RIGHT ANGLE | ONE | 1 | 105 °C | -40 °C | LEAD FREE | Active | Yes | e3 | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1.25 mm | unknown | UL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.134 inch | MALE | 94V-0 | 0.204 inch | - | BLADE PIN-SKT | 20 mΩ | 100000000 Ω | 0.049 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | ||
![]() 5PH2RDA20-140G0NNBU3.7X2 AMtek Semiconductors Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-179180-4 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | - | - | BOARD STACKING CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.8 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2RS2Y-06-G-SMT-PP Adam Technologies Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52808-2091 Molex | 10000 | - | Datasheet | BOARD | LOCKING | - | - | 0.906 inch | NOT SPECIFIED | NOT SPECIFIED | MOLEX LLC | POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 1 | 80 °C | -20 °C | - | Obsolete | No | - | EAR99 | FFC/FPC CONNECTOR | EMBOSSED TAPE ON REEL PKG. | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 1 mm | unknown | UL | 2 | STAGGERED | - | 0.118 inch | FEMALE | 94V-0 | 0.201 inch | 0.5 A | BELLOWED TYPE | 30 mΩ | 100000000 Ω | 0.039 inch | - | SURFACE MOUNT | - | 500VAC V | 3.556 mm | 10 Cycles | - | RECTANGULAR | - | - | - | - | - | ||
![]() M40-6200906 Harwin | In Stock | - | Datasheet | BOARD | - | PEG | - | 0.398 inch | NOT SPECIFIED | NOT SPECIFIED | HARWIN PLC | POLYETHYLENE | STRAIGHT | ONE | 2 | 100 °C | -55 °C | - | Obsolete | No | - | EAR99 | BOARD CONNECTOR | NONE | 8536.69.40.40 | NO | NO | NO | NO | NO | - | 9 | 1 mm | unknown | UL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | 0.13 inch | 0.5 A | BELLOWED TYPE | 25 mΩ | 500000000 Ω | 0.039 inch | SOCKET | SURFACE MOUNT | SHRD ENDS | 250VAC V | - | - | - | STAGGERED | 1.112 N | .3892 N | - | - | - | ||
![]() 4033204 Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-120526-1 TE Connectivity | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 1.413 inch | NOT SPECIFIED | COPPER ALLOY | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 110 °C | -55 °C | - | Obsolete | No | e0 | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 1 mm | unknown | UL, CSA | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.236 inch | MALE | - | 0.289 inch | 0.8 A | - | 45 mΩ | 1000000000 Ω | 0.039 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | - | 3.6068 mm | 100 Cycles | TIN LEAD OVER NICKEL | RECTANGULAR | - | - | BLACK | - | 50u inch | ||
![]() WBF3132L-F04TR Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Active | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 13 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65863-504 Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AXK760127G Panasonic Electronic Components | 518 | - | Datasheet | BOARD | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Obsolete | Yes | e4 | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.4 mm | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | ||
![]() BB515-010F-TA05G Wise Power Tech Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | - | AU ON NI | PHOSPHOR BRONZE | WISE POWER TECH CO LTD | GLASS FILLED POLYAMIDE | STRAIGHT | ONE | 2 | 85 °C | -25 °C | - | Obsolete | - | - | EAR99 | BOARD CONNECTOR | PKG EMBOSSED TAPE | 8536.69.40.40 | - | - | - | - | - | - | 10 | 0.508 mm | unknown | - | 2 | RECTANGULAR | - | 0.197 inch | FEMALE | - | 0.045 inch | 0.5 A | - | 90 mΩ | 250000000 Ω | 0.02 inch | PLUG | SURFACE MOUNT | - | 150VAC V | 5.5118 mm | - | - | RECTANGULAR | .973 N | .0556 N | WHITE | - | 5u inch | ||
![]() FX2C1-20P-1.27DSAL Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | 0.896 inch | GOLD | BRASS/PHOSPHOR BRONZE | HIROSE ELECTRIC CO LTD | POLYAMIDE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | e4 | - | BOARD STACKING CONNECTOR | STAGGERED CONFIGURATION, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 1.27 mm | unknown | UL | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.276 inch | MALE | 94V-0 | 0.374 inch | 0.5 A | - | 45 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 300VAC V | 1.905 mm | - | GOLD | RECTANGULAR | - | - | BLACK | 0.13 inch | - | ||
![]() 4-179704-0 TE Connectivity | In Stock | - | Datasheet | BOARD | - | PEG | - | 0.795 inch | GOLD | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | POLYAMIDE | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | e3 | EAR99 | BOARD STACKING CONNECTOR | STACKING HT=0.118" | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.8 mm | unknown | - | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.248 inch | FEMALE | - | 0.094 inch | - | - | - | - | 0.031 inch | RECEPTACLE | SURFACE MOUNT | SHRD ENDS | - | 5.7912 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - |