- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Name of Rows Loaded | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBE-640-S-TG 3M Interconnect | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1123582-1 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | TE CONNECTIVITY LTD | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | e0 | No | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | 0.6 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() 91910-31141LF Amphenol Communications Solutions | In Stock | - | Datasheet | BOARD | LOCKING | - | - | - | TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL ICC | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | Yes | e3 | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | 1 mm | compliant | UL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | 15u inch | ||
![]() 26FMN-SMT-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN LEAD OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | e0 | No | EAR99 | FFC/FPC CONNECTOR | SIDE ENTRY | - | NO | NO | NO | NO | NO | - | 26 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | - | SURFACE MOUNT | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | ||
![]() DS1023-29-1X6B82SRX Ningbo connfly electronic CO LTD | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.62 inch | - | - | CONNFLY ELECTRONIC CO LTD | POLYAMIDE9T | STRAIGHT | ONE | 1 | 105 °C | -40 °C | - | Contact Manufacturer | Yes | - | - | - | BOARD CONNECTOR | REFERENCE STANDARD: FCC; UL | - | - | - | - | NO | NO | GENERAL PURPOSE | 6 | 5.08 mm | unknown | CE; CUL | 2 | STAGGERED | - | 0.098 inch | FEMALE | 94V-0 | 0.433 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | - | SURFACE MOUNT | - | 848VAC V | 3.8 mm | - | - | RECTANGULAR | - | - | - | BLACK | - | - | FLASH inch | ||
![]() 1-1734472-3 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | GOLD (10) OVER NICKEL | - | TE CONNECTIVITY LTD | - | - | ONE | - | - | - | - | Obsolete | - | e3 | - | - | PCB CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MATTE TIN (80) OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() ASP-139519-01 Samtec Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1221458 Zetex / Diodes Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24013-H3G3-4F Foxconn | In Stock | - | Datasheet | BOARD | LATCH & EJECT | PEG | LOCKING | 5.549 inch | GOLD (30) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | unknown | UL | 4 | STAGGERED | - | 0.299 inch | FEMALE | 94V-0 | - | 0.5 A | CENTRONIC | 30 mΩ | 1000000000 Ω | 0.039 inch | SOCKET | SOLDER | POLARIZED KEY | 500VDC V | - | 25 Cycles | GOLD (30) | - | - | - | - | GREEN | - | 0.105 inch | 30u inch | ||
![]() 3611 02 F68K32M08P719 Lumberg Connect GmbH | 3223 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9001-27051C00A Oupiin | In Stock | - | Datasheet | BOARD | LOCKING | HOLE .099-.111 | - | 1.567 inch | - | - | OUPIIN AMERICA INC | GLASS FILLED POLYETHYLENE/POLYESTER | STRAIGHT | ONE | 1 | 125 °C | -55 °C | - | Contact Manufacturer | - | - | - | EAR99 | BOARD EURO CONNECTOR | STANDARDS: DIN 41612 | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | 5 | 5.08 mm | compliant | UL | 3 | RECTANGULAR | - | 437 inch | MALE | 94V-0 | 0.457 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.2 inch | - | SOLDER | - | 1000VAC V | 5.08 mm | - | - | RECTANGULAR | - | - | 0.1 inch | - | A,B,C | 0.156 inch | FLASH inch | ||
![]() 8-316117-0 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | TYCO ELECTRONICS AMP | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.5 mm | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7172565650 Yazaki Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5PH1RDA25104G0NNBL6X3X3. AMtek Semiconductors Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121A10641D Conec Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5353692-8 TE Connectivity | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 1.445 inch | AU ON NI | COPPER ALLOY | TE CONNECTIVITY LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | Obsolete | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 100 | 0.6096 mm | unknown | UL | 2 | RECTANGULAR | - | 0.244 inch | MALE | - | 0.175 inch | 0.5 A | - | - | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VAC V | 5.207 mm | 50 Cycles | TIN OVER NICKEL | RECTANGULAR | .8896 N | .0973 N | - | - | - | - | - | ||
![]() 69155-216 Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSD09002PEU Amphenol Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | AMPHENOL CORP | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | PCB CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1658053-1 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | - | Obsolete | - | - | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10027678 Brady Worldwide Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |