- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4750-SS RAF Electronic Hardware | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-176125-6 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN | BRASS | TYCO ELECTRONICS AMP | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | e3 | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN | - | - | - | - | - | - | - | ||
![]() 10109498-11103LF Amphenol FCi | In Stock | - | Datasheet | BOARD | LATCH | PEG | LOCKING | 5.071 inch | GOLD (30) OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Obsolete | Yes | e3 | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | UL | 2 | RECTANGULAR | - | 0.299 inch | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | SOCKET | SURFACE MOUNT | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | BLACK | - | 30u inch | ||
![]() HIF6-26PA-1.27DS Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | LATCH & EJECT | - | LOCKING | - | NOT SPECIFIED | NOT SPECIFIED | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | - | EAR99 | BOARD CONNECTOR | LATCHED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 1.27 mm | unknown | UL | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | 0.5 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 300VAC V | 1.905 mm | 500 Cycles | - | RECTANGULAR | - | - | - | BLACK | 0.11 inch | - | ||
![]() RNV303023 Perlos Telecommunication and Electronic Components (India) Private Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AXK580145P Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | 0.913 inch | AU ON NI | COPPER ALLOY | PANASONIC CORP | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | - | e4 | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | - | 80 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | AXK680345P | 0.197 inch | FEMALE | 94V-0 | 0.093 inch | 0.2 A | BELLOWED TYPE | 60 mΩ | 1000000000 Ω | 0.02 inch | SOCKET | SURFACE MOUNT | D-SHAPE | 150VAC V | 5.0038 mm | 50 Cycles | GOLD OVER NICKEL | RECTANGULAR | .7784 N | .0556 N | - | - | - | - | ||
![]() 36768-0720 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-5177983-1 TE Connectivity | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.858 inch | AU ON NI | BERYLLIUM COPPER | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Active | Yes | e3 | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 40 | 0.7874 mm | compliant | UL, CSA | 2 | RECTANGULAR | - | 0.236 inch | FEMALE | - | 0.148 inch | 0.5 A | BELLOWED TYPE | 30 mΩ | 500000000 Ω | 0.031 inch | RECEPTACLE | SURFACE MOUNT | SHRD ENDS | 500VAC V | 4.3942 mm | 100 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | .8896 N | .0973 N | - | NATURAL | - | 15u inch | ||
![]() 10106264-6003A01LF Amphenol Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-5177984-3 TE Connectivity | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 1.488 inch | AU ON NI | BRASS | TE CONNECTIVITY LTD | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 80 | 0.7874 mm | compliant | UL | 2 | RECTANGULAR | - | 0.236 inch | MALE | - | 0.181 inch | 0.5 A | - | - | 500000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 4.3942 mm | 100 Cycles | TIN OVER NICKEL | RECTANGULAR | .8896 N | .0973 N | - | NATURAL | - | 15u inch | ||
![]() 68423-436 Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM03B-PBVSS-TB JST Manufacturing | 1164 |
| Datasheet | - | - | - | - | - | - | - | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW15R-2STAE1HLF Amphenol FCi | In Stock | - | Datasheet | - | - | - | - | - | GOLD | - | AMPHENOL FCI ASIA PTE LTD | - | - | - | - | - | - | HALOGEN AND LEAD FREE | Active | - | e4 | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD | - | - | - | - | - | - | - | ||
![]() 1000106 Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4032450 Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1768033-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH2-016-R850-55 E-tec Interconnect Ltd | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.8 inch | AU | PHOSPHOR BRONZE | E-TEC INTERCONNECT LTD | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | - | Contact Manufacturer | Yes | e4 | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 16 | 2.54 mm | compliant | UL | 2 | RECTANGULAR | - | 0.232 inch | FEMALE | - | 0.319 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 500VAC V | 7.874 mm | - | GOLD | RECTANGULAR | - | - | 0.1 inch | - | 0.118 inch | - | ||
![]() 917S03110930R Amphenol Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 98414-G06-16U Amphenol FCi | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.709 inch | TIN LEAD OVER NICKEL | COPPER ALLOY | FCI | POLYETHYLENE | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | No | e0 | EAR99 | BOARD CONNECTOR | TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2 mm | compliant | UL, CSA | 2 | RECTANGULAR | - | 0.24 inch | MALE | 94V-0 | 0.232 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | POLARIZED HOUSING | - | 2.0066 mm | 100 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 1.7514 N | - | 0.079 inch | CREAM | 0.098 inch | 30u inch | ||
![]() PET1125 SPC Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |